- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Capacitance | Current Rating | Termination Style | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BVRA0805-08PFR Bourns | In Stock | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 8 VAC | 11 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 440 pF | 100 A | SMD/SMT | - | 45 V | - | - | - | - | - | - | 14 V to 20 V | - | - | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() BVRA0402-11PFR Bourns | In Stock | - | Datasheet | - | 0402 (1005 metric) | - | 10000 | + 125 C | - 40 C | SMD/SMT | - | 11 VAC | 14 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 130 pF | 10 A | SMD/SMT | - | 44 V | - | - | - | - | - | - | 18 V to 22.5 V | - | - | Varistors | - | 0.5 mm | 0.96 mm | 0.48 mm | ||
![]() BVRA0805-14PFR Bourns | In Stock | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 14 VAC | 18 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 350 pF | 120 A | SMD/SMT | - | 44 V | - | - | - | - | - | - | 20 V to 26 V | - | - | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() BVRA0805-25PFR Bourns | In Stock | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 25 VAC | 31 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 220 pF | 100 A | SMD/SMT | - | 71 V | - | - | - | - | - | - | 36 V to 44 V | - | - | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() BVRA1206-11PFR Bourns | In Stock | - | Datasheet | - | 1206 (3216 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 11 VAC | 14 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 840 pF | 200 A | SMD/SMT | - | 36 V | - | - | - | - | - | - | 18 V to 22 V | - | - | Varistors | - | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() BVRA1206-04PFR Bourns | In Stock | - | Datasheet | - | 1206 (3216 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 4 VAC | 5.5 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 2000 pF | 200 A | SMD/SMT | - | 25 V | - | - | - | - | - | - | 8 V to 14 V | - | - | Varistors | - | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() BVRA0805-17PFR Bourns | In Stock | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 17 VAC | 22 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 160 pF | 30 A | SMD/SMT | - | 54 V | - | - | - | - | - | - | 25 V to 34 V | - | - | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() BVRA0805-20PFR Bourns | In Stock | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 20 VAC | 26 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 250 pF | 100 A | SMD/SMT | - | 56 V | - | - | - | - | - | - | 30 V to 38 V | - | - | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() BVRA0402-06PFR Bourns | In Stock | - | Datasheet | - | 0402 (1005 metric) | - | 10000 | + 125 C | - 40 C | SMD/SMT | - | 6 VAC | 9 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 160 pF | 20 A | SMD/SMT | - | 32 V | - | - | - | - | - | - | 11 V to 16.5 V | - | - | Varistors | - | 0.5 mm | 0.96 mm | 0.48 mm | ||
![]() BVRA0603-17PFR Bourns | In Stock | - | Datasheet | - | 0603 (1608 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 17 VAC | 22 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 75 pF | 30 A | SMD/SMT | - | 54 V | - | - | - | - | - | - | 25 V to 41 V | - | - | Varistors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BVRA0402-04PFR Bourns | In Stock | - | Datasheet | - | 0402 (1005 metric) | - | 10000 | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 4 VAC | 5.5 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 270 pF | 10 A | SMD/SMT | - | 22 V | - | - | - | - | - | - | 7 V to 10 V | - | - | Varistors | - | 0.5 mm | 0.96 mm | 0.48 mm | ||
![]() BVRA0603-14PFR Bourns | In Stock | - | Datasheet | - | 0603 (1608 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 14 VAC | 18 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 130 pF | 30 A | SMD/SMT | - | 45 V | - | - | - | - | - | - | 22 V to 28 V | - | - | Varistors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BVRA1206-14PFR Bourns | In Stock | - | Datasheet | - | 1206 (3216 metric) | - | 4000 | + 125 C | - 40 C | SMD/SMT | - | 14 VAC | 16 VDC | - | Reel | BVRA | - | Automotive Grade, Multilayered Varistor | 900 pF | 200 A | SMD/SMT | - | 42 V | - | - | - | - | - | - | 22 V to 28 V | - | - | Varistors | - | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() TVR10561KSW Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Bag | TVR-D | Active | - | - | - | - | 1 | - | - | 616 V | 113J | 504 V | 560 V | 350 V | - | 450 V | 4 kA | - | - | - | - | - | ||
![]() TVM1G180M120R Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | TVM-G | Active | - | - | - | - | 1 | - | 12 pF @ 1 MHz | 28 V | 0.03J | 22 V | 25 V | - | - | 18 V | 2 A | - | - | - | - | - | ||
![]() TVR14271KSY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Bag | TVR | Active | - | - | - | - | 1 | - | - | 297 V | 70J | 243 V | 270 V | 175 V | - | 225 V | 4.5 kA | - | - | - | - | - | ||
![]() V20P440AUTO1T Littelfuse Inc. | In Stock | - | - | - | - | V20P440 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20H320AUTO2T Littelfuse Inc. | In Stock | - | - | - | - | V20H320 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMOV20RP510EL3T7 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | TMOV20 | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | Bulk | TMOV? | Active | - | - | - | - | 1 | - | 350 pF @ 1 MHz | 902 V | 325J | 738 V | 820 V | 510 V | - | 670 V | 10 kA | - | Thermally Protected | - | - | - | ||
![]() V14H320AUTO1T Littelfuse Inc. | In Stock | - | - | - | - | V14H320 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |