- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Shape | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Terminal Finish | Capacitance | Subcategory | Packing Method | Termination Style | Capacitor Type | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 911KH14-OP10 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 200 | YAGEO | - | + 125 C | - 40 C | PCB Mount | - | - | - | Details | 175 J | 745 VDC | Bulk | 14H | 10 % | - | - | Metal Oxide Varistors | - | 220 pF | Varistors | - | Through Hole | - | 10 mm | - | - | - | - | - | 1500 V | 910 V | MOV | 4.5 kA | Varistors | 14 mm | - | 9.05 mm | ||
![]() 820KD20J-FP7.5 Yageo | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | YAGEO | 250 | YAGEO | 603 | + 105 C | - 40 C | Through Hole | 125 | -55 | RECTANGULAR PACKAGE | Details | 56 J | 65 VDC | Bulk | 20D | 10 % | e3 | 30ppm/Cel | Metal Oxide Varistors | MATTE TIN OVER NICKEL | 510pF | Varistors | TR, 7 INCH | Radial | CERAMIC CAPACITOR | 7.5 mm | C0G | Yes | 0603 | 1 | 1 | 135 V | 82 V | MOV | 10 kA | Varistors | 20 mm | - | 4.5 mm | ||
![]() 820KH20-OP7.5TR Yageo | 19 |
| - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 45 J | 65 VDC | MouseReel | 20H | 10 % | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 135 V | 82 V | MOV | 6.5 kA | Varistors | 20 mm | - | 5.72 mm | ||
![]() 820KH20-FP7.5 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 45 J | 65 VDC | Bulk | 20H | 10 % | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 135 V | 82 V | MOV | 6.5 kA | Varistors | 20 mm | - | 5.72 mm | ||
![]() 781KD10J-F Yageo | In Stock | - | - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | Details | 105 J | 640 VDC | Bulk | 10D | 10 % | - | - | Metal Oxide Varistors | - | 125 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 1290 V | 780 V | MOV | 3.5 kA | Varistors | 10 mm | - | 8.1 mm | ||
![]() 820KH20J-FP7.5TR Yageo | 19 |
| - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 56 J | 65 VDC | MouseReel | 20H | 10 % | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 135 V | 82 V | MOV | 10 kA | Varistors | 20 mm | - | 5.72 mm | ||
![]() 820KD07J-OTB Yageo | 27 |
| - | - | - | - | - | YAGEO | 1500 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | Details | 10 J | 65 VDC | Bulk | 05D | 10 % | - | - | Metal Oxide Varistors | - | 600 pF | Varistors | - | Radial | - | 5 mm | - | - | - | - | - | 135 V | 82 V | MOV | 1.75 kA | Varistors | 7 mm | - | 4.1 mm | ||
![]() 821KD14J-FP10 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 250 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | Details | 235 J | 670 VDC | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 240 pF | Varistors | - | Radial | - | 10 mm | - | - | - | - | - | 1355 V | 820 V | MOV | 6 kA | Varistors | 14 mm | - | 7.5 mm | ||
![]() 911KH10-F Yageo | 27 |
| - | - | - | - | - | YAGEO | 350 | YAGEO | - | + 125 C | - 40 C | PCB Mount | - | - | - | Details | 93 J | 745 VDC | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | Through Hole | - | 7.5 mm | - | - | - | - | - | 1500 V | 910 V | MOV | 2.5 kA | Varistors | 10 mm | 10.5 mm to 16.5 mm | 8.95 mm | ||
![]() 820KH20J-FP7.5 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 56 J | 65 VDC | Bulk | 20H | 10 % | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 135 V | 82 V | MOV | 10 kA | Varistors | 20 mm | - | 5.72 mm | ||
![]() 820KH05-OTR Yageo | 27 |
| - | - | - | - | - | YAGEO | 2000 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 2.5 J | 65 VDC | MouseReel | 05H | 10 % | - | - | Metal Oxide Varistors | - | 300 pF | Varistors | - | Radial | - | 5 mm | - | - | - | - | - | 150 V | 82 V | MOV | 400 A | Varistors | 5 mm | - | 4.89 mm | ||
![]() 820KH20-P7.5 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 45 J | 65 VDC | Bulk | 20H | 10 % | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 135 V | 82 V | MOV | 6.5 kA | Varistors | 20 mm | - | 5.72 mm | ||
![]() 820KH20-OP7.5TB Yageo | 35 |
| - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 45 J | 65 VDC | Bulk | 20H | 10 % | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 135 V | 82 V | MOV | 6.5 kA | Varistors | 20 mm | - | 5.72 mm | ||
![]() 911KD10J-F Yageo | In Stock | - | - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 105 C | - 40 C | PCB Mount | - | - | - | Details | 130 J | 745 VDC | Bulk | 10D | 10 % | - | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | Through Hole | - | 7.5 mm | - | - | - | - | - | 1500 V | 910 V | MOV | 3.5 kA | Varistors | 10 mm | 10.5 mm to 16 mm | 8.8 mm | ||
![]() 911KH20J-P7.5 Yageo | 35 |
| - | - | - | - | - | YAGEO | 100 | YAGEO | - | + 125 C | - 40 C | PCB Mount | - | - | - | Details | 510 J | 745 VDC | Bulk | 20H | 10 % | - | - | Metal Oxide Varistors | - | 440 pF | Varistors | - | Through Hole | - | 7.5 mm | - | - | - | - | - | 1500 V | 910 V | MOV | 10 kA | Varistors | 20 mm | 19.5 mm to 26.5 mm | 9.67 mm | ||
![]() 911KD14J-OP10 Yageo | 19 |
| - | - | - | - | - | YAGEO | 250 | YAGEO | - | + 105 C | - 40 C | PCB Mount | - | - | - | Details | 255 J | 745 VDC | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 220 pF | Varistors | - | Through Hole | - | 10 mm | - | - | - | - | - | 1500 V | 910 V | MOV | 6 kA | Varistors | 14 mm | - | 7.5 mm | ||
![]() 781KH10J-OTB Yageo | 35 |
| - | - | - | - | - | YAGEO | 300 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 105 J | 640 VDC | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | 125 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 1290 V | 780 V | MOV | 3.5 kA | Varistors | 10 mm | - | 8.69 mm | ||
![]() 781KH10J-TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | 300 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 105 J | 640 VDC | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | 125 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 1290 V | 780 V | MOV | 3.5 kA | Varistors | 10 mm | - | 8.69 mm | ||
![]() 821KH10J-FTB Yageo | 27 |
| - | - | - | - | - | YAGEO | 300 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | Details | 110 J | 670 VDC | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | 120 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 1355 V | 820 V | MOV | 3.5 kA | Varistors | 10 mm | - | 8.9 mm | ||
![]() 820KD07J-OTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | 2000 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | Details | 10 J | 65 VDC | MouseReel | 05D | 10 % | - | - | Metal Oxide Varistors | - | 600 pF | Varistors | - | Radial | - | 5 mm | - | - | - | - | - | 135 V | 82 V | MOV | 1.75 kA | Varistors | 7 mm | - | 4.1 mm |