- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Automotive | Breakdown Voltage / V | Capacitance Value | Capacitance Value (pF) | Direction Type | ECCN (US) | EU RoHS | HTS | Lead Shape | Maximum Breakdown Voltage (V) | Maximum Clamping Voltage (V) | Maximum Leakage Current (uA) | Maximum Operating Temperature (°C) | Maximum Peak Pulse Current (A) | Maximum Power Dissipation (mW) | Maximum Working Voltage (V) | Minimum Breakdown Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package Height | Package Length | Package Width | PCB changed | Peak Pulse Power Dissipation (W) | PPAP | Product Depth (mm) | Rad Hardened | Reverse Stand-off Voltage | RoHS | Schedule B | Standard Package Name | Supplier Package | Supplier Temperature Grade | Suppressor Type | Test Current (mA) | Packaging | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Pin Count | Working Voltage | Polarity | Configuration | Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Product Type | Reverse Breakdown Voltage | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESDB24C-AQ Diodes Incorporated | In Stock | - | - | - | - | - | Yes | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | - | 30.3 | 70@8/20us | 0.05 | 150 | 3@8/20us | - | 24 | 25.4 | -55 | Surface Mount | - | - | 2 | - | - | - | 2.9 | 1.3 | 3 | 200@8/20us | Yes | - | - | - | - | - | SOT | SOT-23 | Automotive | - | 1 | Tape and Reel | Active | TVS | - | - | - | - | 3 | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESD3B5V0WS Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | Flat | - | 14.5 | 10 | 125 | - | - | 5 | - | -50 | Surface Mount | - | - | 1 | - | - | 1 | 1.7 | 1.25 | 2 | 350 | No | - | - | - | - | - | SOD | SOD-323F | Commercial | - | - | - | Active | TVS | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSOT08C Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | - | - | 16.9 | 10 | 150 | 34 | - | 8 | 8.5 | -55 | Surface Mount | - | - | 1 | - | - | - | 2.9 | 1.3 | 3 | 500 | No | - | - | - | - | - | - | SOT-23 | Commercial | - | 1 | Tape and Reel | Active | TVS | - | - | - | - | 3 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESD3B24WS Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | Flat | - | 44 | 1 | 125 | - | - | 24 | - | -50 | Surface Mount | - | - | 1 | - | - | 1 | 1.7 | 1.25 | 2 | 350 | No | - | - | - | - | - | SOD | SOD-323F | Commercial | - | - | - | Active | TVS | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESDBK3V3 Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | - | 6 | 9@8/20us | 0.4 | 150 | 7@8/20us | - | 3.3 | 4 | -50 | Surface Mount | - | - | 1 | - | - | 0.46(Max) | 1 | 0.6 | 2 | 60 | No | - | - | - | - | - | - | DFN | Commercial | - | 1 | Tape and Reel | Active | TVS | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESD5V0CA Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Bi-Directional | EAR99 | Compliant | - | Gull-wing | - | 12.5@8/20us | 100 | 150 | 5@8/20us | - | 5 | 6 | -55 | Surface Mount | - | - | 1 | - | - | - | 2.9 | 1.3 | 3 | 200 | No | - | - | - | - | - | SOT | SOT-23 | Commercial | - | 1 | Tape and Reel | Active | TVS | - | - | - | - | 3 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESD0521Z Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Bi-Directional | EAR99 | Compliant | - | - | - | 25 | 0.1 | 150 | 4 | - | 5 | 6 | -50 | Surface Mount | - | - | 1 | - | - | 0.3 | 0.6 | 0.31 | 2 | 28 | No | - | - | - | - | - | - | Case 0201(0603Metric) | Commercial | - | 1 | Tape and Reel | Active | TVS | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSOT03 Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Uni-Directional | EAR99 | Compliant | 8536.30.80.00 | - | - | 10.9 | 125 | 150 | 43 | - | 3.3 | 4 | -55 | - | - | - | 1 | - | - | - | - | - | - | 500 | No | - | - | - | - | - | - | - | Commercial | - | 1 | Tape and Reel | Active | TVS | - | - | - | - | - | - | - | Single Dual Anode | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLR3343-T7 PROTEK DEVICES | 33 |
| - | - | - | - | No | - | - | - | Uni-Directional | EAR99 | Compliant | 8536.30.80.00 | No Lead | - | 10 | 1 | 150 | 5 | - | 3.3 | 5.6 | -55 | Surface Mount | - | - | 4 | - | - | 0.6(Max) | 2.6(Max) | 1.12(Max) | 10 | 150 | No | - | - | - | - | - | - | DFN | - | - | 1 | Tape and Reel | Active | Diode Array | - | - | - | - | 10 | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSOT12C Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | Gull-wing | - | 25.9 | 2 | 150 | 21 | - | 12 | 13.3 | -55 | Surface Mount | - | - | 1 | - | - | - | 2.9 | 1.3 | 3 | 500 | No | - | - | - | - | - | SOT | SOT-23 | Commercial | - | 1 | Tape and Reel | Active | TVS | - | - | - | - | 3 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESDBL24DP Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | - | - | 50@8/20us | 0.05 | 150 | 1@8/20us | - | 24 | 24.3 | -50 | Surface Mount | - | - | 1 | - | - | 0.45 | 1.6 | 0.8 | 2 | 45 | No | - | - | - | - | - | - | DFN | Commercial | - | 1 | Tape and Reel | Active | TVS | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP6LC05-2P-LF-T13 PROTEK DEVICES | 33 |
| - | - | - | - | No | - | - | 15(Typ) | Bi-Directional | EAR99 | Compliant | 8542.32.00.51 | Gull-wing | - | 26 | 300 | 150 | 150 | - | 5 | 6 | -55 | Surface Mount | - | - | 4 | - | - | 1.5(Max) | 10(Max) | 4(Max) | 16 | 3900 | No | - | - | - | - | - | SOP | SOIC | - | - | 1 | Tape and Reel | Active | Diode Array | - | - | - | - | 16 | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB50815C PROTEK DEVICES | 33 |
| - | - | - | - | No | - | - | 3 | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | Gull-wing | - | 32 | 1 | 150 | - | - | 15 | - | -55 | Surface Mount | - | - | 2 | - | - | 1.5(Max) | 5(Max) | 4(Max) | 8 | 500 | No | - | - | - | - | - | SOP | SO | - | - | - | Tube | Active | TVS | - | - | - | - | 8 | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC03-6-LF-T13 PROTEK DEVICES | 33 |
| - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | 1.5(Max) | 5(Max) | 4(Max) | 8 | - | No | - | - | - | - | - | - | SO | - | - | - | Tube|Tape and Reel | Active | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESD3B12WS Diodes Incorporated | In Stock | - | - | - | - | - | No | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | Flat | - | 24 | 1 | 125 | - | - | 12 | - | -50 | Surface Mount | - | - | 1 | - | - | 1 | 1.7 | 1.25 | 2 | 350 | No | - | - | - | - | - | SOD | SOD-323F | Commercial | - | - | - | Active | TVS | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVSA04V05C006 Cooper Industries | In Stock | - | - | - | - | - | No | - | - | 6 | Bi-Directional | EAR99 | Compliant | - | - | - | 17 | 0.01(Typ) | 85 | - | - | 5 | - | -40 | Surface Mount | - | - | 1 | - | - | 0.5 | 1 | 0.5 | 2 | - | No | - | - | - | - | - | - | Case 0402 | - | - | - | Tape and Reel | Active | TVS | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM14M08C-LF PROTEK DEVICES | In Stock | - | - | - | SO | - | No | - | 440 | 440 | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | - | - | 20.1 | 10 | 150 | 40 | - | 8 | 8.5 | -55 | Surface Mount | Surface Mount | 8 | 8 | 150C | -55C | 1.5(Max) | 8.75 | 4 | 14 | 800 | No | 4(mm) | No | - | - | - | - | SO | - | DIODE ARRAY | 1 | Tube | - | Diode Array | - | - | - | - | 14 | 8 | - | Octal | 10 | 20.1 | - | - | - | - | - | - | 8.75(mm) | - | 1.5(mm) | - | ||
![]() PGD1ETTE5V0 KOA Speer Electronics | 33 |
| - | - | - | - | No | 5.1 V | - | 15 | Bi-Directional | EAR99 | Compliant | 8541.10.00.80 | - | - | 7 | 1(Typ) | - | - | 100 | 5 | - | - | Surface Mount | - | - | 1 | - | - | 0.75 | 1.1 | 0.75 | 2 | - | No | - | - | - | - | - | - | - | - | - | - | Tape and Reel | Unconfirmed | TVS | - | - | - | - | 2 | 5 V | Bidirectional | Single | - | 7 V | - | - | - | - | TVS Diodes | - | - | - | - | - | ||
![]() SMLC12C-2-LF-T7 PROTEK DEVICES | In Stock | - | - | - | - | - | Unknown | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | Gull-wing | - | 35 | 2 | 150 | 140 | - | 12 | 13.3 | -55 | Surface Mount | - | - | 2 | - | - | 1.5(Max) | 10(Max) | 4(Max) | 16 | 3900 | - | - | - | - | - | - | SOP | SOIC | - | - | 1 | Tape and Reel | Active | - | - | - | - | - | 16 | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLCDA12C-6-LF PROTEK DEVICES | 115 |
| - | Surface Mount | - | 8 | Unknown | - | - | 8 | Bi-Directional | EAR99 | Compliant | 8541.10.00.80 | Gull-wing | - | 33 | 2 | 150 | 21 | - | 12 | 13.3 | -55 | Surface Mount | - | 6 | 6 | - | - | 1.5(Max) | 5(Max) | 4(Max) | 8 | 500 | - | - | - | 12 V | Compliant | 8536300000, 8536300000/8536300000/8536300000/8536300000/8536300000 | SOP | SO | - | - | 1 | Tube | Active | TVS | 150 °C | -55 °C | 8 pF | 4 mm | 8 | 12 V | Bidirectional | Hex | 2 µA | 19 V | 21 A | 500 W | Bidirectional | 1 mA | - | 13.3 V | - | 5 mm | - | No |