- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CVQ60K10BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 10mm | - | Bourns | 600 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.035486 oz | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | 1 | - | 1200 pF @ 1 kHz | 110 V | 18J | 90 V | 100 V | 60 V | - | 85 V | 3.5 kA | - | - | - | Varistors | - | - | - | ||
![]() CV130K10BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 10mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | 1 | - | 580 pF @ 1 kHz | 225.5 V | 34J | 184.5 V | 205 V | 130 V | - | 170 V | 2.5 kA | - | - | - | - | - | - | - | ||
![]() ZV30K0603300NIR2HT Bourns Inc. | 37 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | Bourns | 14000 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | 0.000212 oz | - | -55°C ~ 150°C (TA) | - | ZVHT | - | - | - | Varistors | - | - | 1 | - | 160 pF @ 1 kHz | 51.7 V | 0.1J | 42.3 V | 47 V | 30 V | - | 38 V | 30 A | MLV | - | - | Varistors | - | - | - | ||
![]() CV385K14BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 14mm | - | Bourns | 300 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.144165 oz | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | 1 | - | 400 pF @ 1 kHz | 682 V | 193J | 558 V | 620 V | 385 V | - | 505 V | 4.5 kA | - | - | - | Varistors | - | - | - | ||
![]() CV385K10BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 10mm | - | Bourns | 400 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.088361 oz | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | Varistors | - | - | 1 | - | 240 pF @ 1 kHz | 682 V | 93J | 558 V | 620 V | 385 V | - | 505 V | 2.5 kA | - | - | - | Varistors | - | - | - | ||
![]() CVQ95K20BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 20mm | - | Bourns | 300 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.097885 oz | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | Varistors | - | - | 1 | - | 2600 pF @ 1 kHz | 165 V | 116J | 135 V | 150 V | 95 V | - | 125 V | 12 kA | - | - | - | Varistors | - | - | - | ||
![]() CVQ175K10BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 10mm | CVQ175K | Bourns | 500 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.053969 oz | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | 1 | - | 440 pF @ 1 kHz | 297 V | 53J | 243 V | 270 V | 175 V | - | 225 V | 3.5 kA | - | - | - | Varistors | - | - | - | ||
![]() CVQ130K10BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 10mm | - | Bourns | 500 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.042047 oz | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | 1 | - | 580 pF @ 1 kHz | 225.5 V | 38J | 184.5 V | 205 V | 130 V | - | 170 V | 3.5 kA | - | - | - | Varistors | - | - | - | ||
![]() CV275K5RL5 Bourns Inc. | 37 |
| - | Through Hole | Disc 5mm | - | Bourns | 1000 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | 0.023704 oz | - | -40°C ~ 85°C (TA) | Reel | CV | - | - | - | Varistors | - | - | 1 | - | 70 pF @ 1 kHz | 473 V | 16J | 387 V | 430 V | 275 V | - | 350 V | 400 A | - | - | - | Varistors | - | - | - | ||
![]() CV60K14BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.053793 oz | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | 1 | - | 2200 pF @ 1 kHz | 110 V | 34J | 90 V | 100 V | 60 V | - | 85 V | 4.5 kA | - | - | - | Varistors | - | - | - | ||
![]() CVQ140K14BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.074957 oz | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | 1 | - | 980 pF @ 1 kHz | 242 V | 85J | 198 V | 220 V | 140 V | - | 180 V | 6 kA | - | - | - | Varistors | - | - | - | ||
![]() SV385K20BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | - | - | - | 1 | - | 710 pF @ 1 kHz | 682 V | 495J | 558 V | 620 V | 385 V | - | 505 V | 12 kA | - | - | - | - | - | - | - | ||
![]() 470KD07J YAGEO | 637 |
| - | Through Hole | Disc 7mm | - | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 5 J | - | 38 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | Metal Oxide Varistors | 1100 pF | Varistors | Radial | 5 mm | 1 | 93 V | 1100 pF @ 1 kHz | 52 V | 5J | 42 V | 47 V | 30 V | 47 V | 38 V | 500 A | MOV | - | 0.5 kA | Varistors | 7 mm | - | 4.9 mm | ||
![]() 301KD14 YAGEO | 364 |
| - | Through Hole | Disc 14mm | - | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 77 J | - | 250 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Metal Oxide Varistors | 670 pF | Varistors | Radial | 7.5 mm | 1 | 500 V | 670 pF @ 1 kHz | 330 V | 77J | 270 V | 300 V | 190 V | 300 V | 250 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 14 mm | - | 4.6 mm | ||
![]() 751KD10J YAGEO | In Stock | - | - | Through Hole | Disc 10mm | - | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 100 J | - | 615 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 130 pF | Varistors | Radial | 7.5 mm | 1 | 1240 V | 130 pF @ 1 kHz | 825 V | 100J | 675 V | 750 V | 460 V | 750 V | 615 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 8 mm | ||
![]() 180KD10J YAGEO | In Stock | - | - | Through Hole | Disc 10mm | - | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 3 J | - | 14 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 5600 pF | Varistors | Radial | 7.5 mm | 1 | 36 V | 5600 pF @ 1 kHz | 21.6 V | 3J | 15 V | 18 V | 11 V | 18 V | 14 V | 1 kA | MOV | - | 1 kA | Varistors | 10 mm | - | 4.6 mm | ||
![]() 431KD10-TR YAGEO | 1636 |
| - | Through Hole | Disc 10mm | - | YAGEO | 750 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Tape & Reel (TR) | Active | Details | 65 J | - | 350 VDC | -40°C ~ 105°C (TA) | MouseReel | 10D | 10 % | Metal Oxide Varistors | 230 pF | Varistors | Radial | 7.5 mm | 1 | 710 V | 230 pF @ 1 kHz | 473 V | 65J | 387 V | 430 V | 275 V | 430 V | 350 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 10 mm | - | 6.5 mm | ||
![]() 330KD07 YAGEO | 2366 | - | - | Through Hole | Disc 7mm | - | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 800 mJ | - | 26 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | - | 1500 pF | Varistors | Radial | - | 1 | 73 V | 1500 pF @ 1 kHz | 36.5 V | 1.7J | 29.5 V | 33 V | 20 V | 33 V | 26 V | 250 A | MOV | - | 100 A | Varistors | 7 mm | 4.9 mm | - | ||
![]() CV115K20BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 20mm | - | Bourns | 300 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.117886 oz | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | 1 | - | 2100 pF @ 1 kHz | 198 V | 118J | 162 V | 180 V | 115 V | - | 150 V | 6.5 kA | - | - | - | Varistors | - | - | - | ||
![]() CV625K20BL1 Bourns Inc. | 37 |
| - | Through Hole | Disc 20mm | - | Bourns | 200 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.346390 oz | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | 1 | - | 400 pF @ 1 kHz | 1.1 kV | 565J | 900 V | 1 kV | 625 V | - | 825 V | 6.5 kA | - | - | - | Varistors | - | - | - |