- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Peak Surge Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121KM14 Yageo | In Stock | - | - | - | - | 200 | + 85 C | - | - 40 C | Through Hole | - | - | Details | 40 J | 75 VAC | 100 VDC | - | Bulk | 14M | 10 % | - | 1700 pF | Radial | - | - | 200 V | - | - | - | - | - | - | 120 V | - | - | MOV | 4.5 kA | 14 mm | - | - | - | ||
![]() 181KM14 Yageo | 33 |
| - | - | - | 200 | + 85 C | - | - 40 C | Through Hole | - | - | Details | 58 J | 115 VAC | 150 VDC | - | Bulk | 14M | 10 % | - | 1100 pF | Radial | - | - | 300 V | - | - | - | - | - | - | 180 V | - | - | MOV | 6 kA | 14 mm | - | - | - | ||
![]() 201KD20J Yageo | In Stock | - | - | - | - | 250 | + 105 C | - | - 40 C | Through Hole | - | - | Details | 140 J | 130 VAC | 170 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 2000 pF | Radial | 10 mm | - | 340 V | - | - | - | - | - | - | 200 V | - | - | MOV | 10 kA | 20 mm | - | - | 4.7 mm | ||
![]() 151KN20 Yageo | 49 |
| - | - | - | 100 | + 85 C | - | - 40 C | PCB Mount | - | - | Details | 100 J | 95 VAC | 125 VDC | - | Bulk | 20N | 10 % | - | 2700 pF | Through Hole | - | - | 250 V | - | - | - | - | - | - | 150 V | - | - | MOV | 10 kA | 20 mm | - | - | - | ||
![]() 180KH10-FTR Yageo | 49 |
| - | - | - | 800 | + 125 C | - | - 40 C | Through Hole | - | - | Details | 2.1 J | 11 VAC | 14 VDC | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | 5600 pF | Radial | 7.5 mm | - | 36 V | - | - | - | - | - | - | 18 V | - | - | MOV | 0.5 kA | 10 mm | - | - | 5.27 mm | ||
![]() 241KD07-TR Yageo | 1667 |
| - | Through Hole | Disc 7mm | 2000 | + 105 C | YAGEO | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT); | Active | Details | 15 J | 150 VAC | 200 VDC | -40°C ~ 105°C (TA) | MouseReel | 07D | 10 % | - | 210 pF | Radial | 5 mm | 1 | 395 V | 210 pF @ 1 kHz | 264 V | 21J | 216 V | 240 V | 150 V | 240 V | 200 V | 1.2 kA | MOV | 1.2 kA | 7 mm | 12 mm | 4.6 mm | 4.6 mm | ||
![]() 121KD20J Yageo | In Stock | - | - | - | - | 250 | + 105 C | - | - 40 C | Through Hole | - | - | Details | 85 J | 75 VAC | 100 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 3300 pF | Radial | 10 mm | - | 200 V | - | - | - | - | - | - | 120 V | - | - | MOV | 10 kA | 20 mm | - | - | 4.8 mm | ||
![]() 181KM25 Yageo | In Stock | - | - | - | - | 50 | - | - | - | - | - | - | Details | - | - | - | - | Bulk | 25M | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 V | - | - | MOV | 10 kA | 25 mm | - | - | - | ||
![]() 201KH10J-FTR Yageo | In Stock | - | - | - | - | 800 | + 125 C | - | - 40 C | Through Hole | - | - | Details | 35 J | 130 VAC | 170 VDC | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | 500 pF | Radial | 7.5 mm | - | 340 V | - | - | - | - | - | - | 200 V | - | - | MOV | 3.5 kA | 10 mm | - | - | 5.72 mm | ||
![]() 220KD25-P12.5 Yageo | In Stock | - | - | - | - | 100 | + 105 C | - | - 40 C | Through Hole | - | - | Details | - | - | - | - | Bulk | 25D | 10 % | Metal Oxide Varistors | - | Radial | 12.5 mm | - | - | - | - | - | - | - | - | 22 V | - | - | MOV | 4.5 kA | 25 mm | - | - | - | ||
![]() 180KD07J Yageo | In Stock | - | - | - | - | 1000 | + 105 C | - | - 40 C | Through Hole | - | - | Details | 2 J | 11 VAC | 14 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 2800 pF | Radial | 5 mm | - | 36 V | - | - | - | - | - | - | 18 V | - | - | MOV | 0.5 kA | 7 mm | - | - | 4.5 mm | ||
![]() 220KD25 Yageo | In Stock | - | - | - | - | 100 | - | - | - | Through Hole | - | - | Details | - | - | - | - | Bulk | 25D | 10 % | Metal Oxide Varistors | - | Radial | 10 mm | - | - | - | - | - | - | - | - | 22 V | - | - | MOV | 4.5 kA | 25 mm | - | - | - | ||
![]() 270KE20 Yageo | 49 |
| - | - | - | 100 | + 85 C | - | - 40 C | PCB Mount | - | - | Details | 19 J | 17 VAC | 22 VDC | - | Bulk | 20E | 10 % | - | 0.013 uF | Through Hole | - | - | 53 V | - | - | - | - | - | - | 27 V | - | - | MOV | 3 kA | 20 mm | - | - | - | ||
![]() 241KD20J Yageo | 42 |
| - | - | - | 250 | + 105 C | - | - 40 C | Through Hole | - | - | Details | 168 J | 150 VAC | 200 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 1650 pF | Radial | 10 mm | - | 395 V | - | - | - | - | - | - | 240 V | - | - | MOV | 10 kA | 20 mm | - | - | 4.9 mm | ||
![]() 241KD10J Yageo | 42 |
| - | - | - | 500 | + 105 C | - | - 40 C | Through Hole | - | - | Details | 42 J | 150 VAC | 200 VDC | - | Bulk | 10D | 10 % | Metal Oxide Varistors | 420 pF | Radial | 7.5 mm | - | 395 V | - | - | - | - | - | - | 240 V | - | - | MOV | 3.5 kA | 10 mm | - | - | 5.2 mm | ||
![]() 241KD07-O Yageo | In Stock | - | - | - | - | 1000 | + 105 C | - | - 40 C | Through Hole | - | - | Details | 15 J | 150 VAC | 200 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 210 pF | Radial | 5 mm | - | 395 V | - | - | - | - | - | - | 240 V | - | - | MOV | 1.2 kA | 7 mm | - | - | 4.6 mm | ||
![]() 201KM25 Yageo | 42 |
| - | - | - | 50 | - | - | - | - | - | - | Details | - | - | - | - | Bulk | 25M | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | MOV | 10 kA | 25 mm | - | - | - | ||
![]() 431KD14J-TR Yageo | 926 |
| - | Through Hole | Disc 14mm | 750 | + 105 C | YAGEO | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT); | Active | Details | 155 J | 275 VAC | 350 VDC | -40°C ~ 105°C (TA) | MouseReel | 14D | 10 % | - | 460 pF | Radial | - | 1 | 710 V | 460 pF @ 1 kHz | 473 V | 115J | 387 V | 430 V | 275 V | 430 V | 350 V | 6 kA | MOV | 6 kA | 14 mm | - | - | - | ||
![]() 270KD05J Yageo | In Stock | - | - | - | - | 1000 | + 105 C | - | - 40 C | Through Hole | - | - | Details | 0.9 J | 17 VAC | 22 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 930 pF | Radial | 5 mm | - | 60 V | - | - | - | - | - | - | 27 V | - | - | MOV | 0.25 kA | 5 mm | - | - | 4.7 mm | ||
![]() 201KM20 Yageo | In Stock | - | - | - | - | 100 | + 85 C | - | - 40 C | PCB Mount | - | - | Details | 140 J | 130 VAC | 170 VDC | - | Bulk | 20M | 10 % | - | 2000 pF | Through Hole | - | - | 340 V | - | - | - | - | - | - | 200 V | - | - | MOV | 10 kA | 20 mm | - | - | - |