- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 270KD05 Yageo | In Stock | - | - | 1000 | + 105 C | - 40 C | PCB Mount | Details | 600 mJ | 17 VAC | 22 VDC | Bulk | 05D | 10 % | - | 930 pF | Radial | - | 60 V | 27 V | MOV | 100 A | 5 mm | 4.7 mm | - | ||
![]() 220KN20 Yageo | In Stock | - | - | 100 | + 85 C | - 40 C | PCB Mount | Details | 16 J | 14 VAC | 18 VDC | Bulk | 20N | 10 % | - | 0.0185 uF | Through Hole | - | 43 V | 22 V | MOV | 3 kA | 20 mm | - | - | ||
![]() 241KD05J Yageo | 49 |
| - | 1000 | + 105 C | - 40 C | Through Hole | Details | 10.5 J | 150 VAC | 200 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 100 pF | Radial | 5 mm | 415 V | 240 V | MOV | 0.8 kA | 5 mm | - | 4.6 mm | ||
![]() 221KD20J Yageo | In Stock | - | - | 250 | + 105 C | - 40 C | Through Hole | Details | 155 J | 140 VAC | 180 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1800 pF | Radial | 10 mm | 360 V | 220 V | MOV | 10 kA | 20 mm | - | 4.8 mm | ||
![]() 271KN20 Yageo | In Stock | - | - | 100 | + 85 C | - 40 C | PCB Mount | Details | 190 J | 175 VAC | 225 VDC | Bulk | 20N | 10 % | - | 1500 pF | Through Hole | - | 455 V | 270 V | MOV | 10 kA | 20 mm | - | - | ||
![]() 270KD25 Yageo | 49 |
| - | 100 | - | - | Through Hole | Details | - | - | - | Bulk | 25D | 10 % | Metal Oxide Varistors | - | Radial | 10 mm | - | 27 V | MOV | 4.5 kA | 25 mm | - | - | ||
![]() 301KD10J-OTB Yageo | In Stock | - | - | 750 | + 105 C | - 40 C | Through Hole | Details | 54 J | 190 VAC | 250 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 330 pF | Radial | 7.5 mm | 500 V | 300 V | MOV | 3.5 kA | 10 mm | - | 5.5 mm | ||
![]() 271KD05J Yageo | In Stock | - | - | 1000 | + 105 C | - 40 C | Through Hole | Details | 11 J | 175 VAC | 225 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 95 pF | Radial | 5 mm | 475 V | 270 V | MOV | 0.8 kA | 5 mm | - | 4.9 mm | ||
![]() 241KD14J Yageo | In Stock | - | - | 400 | + 105 C | - 40 C | Through Hole | Details | 84 J | 150 VAC | 200 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 830 pF | Radial | 7.5 mm | 395 V | 240 V | MOV | 6 kA | 14 mm | - | 4.5 mm | ||
![]() 301KD10J Yageo | In Stock | - | - | 500 | + 105 C | - 40 C | Through Hole | Details | 54 J | 190 VAC | 250 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 330 pF | Radial | 7.5 mm | 500 V | 300 V | MOV | 3.5 kA | 10 mm | - | 5.5 mm | ||
![]() 301KD07J Yageo | In Stock | - | - | 1000 | + 105 C | - 40 C | Through Hole | Details | 26 J | 190 VAC | 250 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 165 pF | Radial | 5 mm | 500 V | 300 V | MOV | 1.75 kA | 7 mm | - | 5 mm | ||
![]() 301KD14J Yageo | 49 |
| - | 400 | + 105 C | - 40 C | Through Hole | Details | 108 J | 190 VAC | 250 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 670 pF | Radial | 7.5 mm | 500 V | 300 V | MOV | 6 kA | 14 mm | - | 4.6 mm | ||
![]() 301KH14J-FTB Yageo | In Stock | - | - | 750 | + 125 C | - 40 C | Through Hole | Details | 108 J | 190 VAC | 250 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 670 pF | Radial | 10 mm | 500 V | 300 V | MOV | 6 kA | 14 mm | - | 6.33 mm | ||
![]() 301KE25 Yageo | 49 |
| - | 50 | - | - | - | Details | - | - | - | Bulk | 25E | - | - | - | - | - | - | 300 V | MOV | 10 kA | 25 mm | - | - | ||
![]() 361KD20J Yageo | 33 |
| - | 200 | + 105 C | - 40 C | Through Hole | Details | 255 J | 230 VAC | 300 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1100 pF | Radial | 10 mm | 595 V | 360 V | MOV | 10 kA | 20 mm | - | 5.4 mm | ||
![]() 330KH05J-O Yageo | 49 |
| - | 1000 | + 125 C | - 40 C | Through Hole | Details | 1.1 J | 20 VAC | 26 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 760 pF | Radial | 5 mm | 73 V | 33 V | MOV | 250 A | 5 mm | - | 5.31 mm | ||
![]() 361KD20-FP7.5TB Yageo | 42 |
| - | 300 | + 105 C | - 40 C | Through Hole | Details | 163 J | 230 VAC | 300 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1100 pF | Radial | 7.5 mm | 595 V | 360 V | MOV | 6.5 kA | 20 mm | - | 5.4 mm | ||
![]() 301KM20 Yageo | In Stock | - | - | 100 | + 85 C | - 40 C | PCB Mount | Details | 205 J | 190 VAC | 250 VDC | Bulk | 20M | 10 % | - | 1300 pF | Through Hole | - | 500 V | 300 V | MOV | 10 kA | 20 mm | - | - | ||
![]() 361KE25 Yageo | 49 |
| - | 50 | - | - | - | Details | - | - | - | Bulk | 25E | - | - | - | - | - | - | 360 V | MOV | 10 kA | 25 mm | - | - | ||
![]() 330KD05J Yageo | In Stock | - | - | 1000 | + 105 C | - 40 C | Through Hole | Details | 1.1 J | 20 VAC | 26 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 760 pF | Radial | 5 mm | 73 V | 33 V | MOV | 0.25 kA | 5 mm | - | 4.9 mm |