- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC06V018C170 Eaton - Electronics Division | 2979 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 100 mJ | - | 18 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 170 pF | Varistors | SMD/SMT | - | 1 | 44 V | - | 170 pF @ 1 MHz | 27.5 V | 0.1J | 22.5 V | 25 V | 12.7 V | 25 V | 18 V | 30 A | MLV | - | 30 A | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC08V022C175 Eaton - Electronics Division | 13 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 100 mJ | - | 22 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 175 pF | Varistors | SMD/SMT | - | 1 | 53 V | - | 175 pF @ 1 MHz | 33 V | 0.1J | 27 V | 30 V | 15.6 V | 30 V | 22 V | 35 A | MLV | - | 35 A | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() 511KD14 YAGEO | 1083 |
| - | Through Hole | Disc 14mm | - | YAGEO | 300 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 121 J | - | 415 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | - | - | 390 pF | Varistors | Radial | - | 1 | 845 V | - | 390 pF @ 1 kHz | 561 V | 180J | 459 V | 510 V | 320 V | 510 V | 415 V | 6 kA | MOV | - | 4.5 kA | Varistors | 14 mm | - | 6.1 mm | - | ||
![]() ERZ-E11A241SC Panasonic Electronic Components | In Stock | - | - | Through Hole | Radial, Disc | - | Panasonic | 3000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | Details | 84 J | - | 200 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 620 pF | Varistors | Radial | 7.5 mm | 1 | 395 V | Varistors | 620 pF @ 1 kHz | 264 V | 84J | 216 V | 240 V | 150 V | 240 V | 200 V | 6 kA | MOV | - | 6 kA | Varistors | 13 mm | - | - | 5.4 mm | ||
![]() ERZ-E11A431S1 Panasonic Electronic Components | 825 |
| - | Through Hole | Radial, Disc | - | Panasonic | 2000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | Details | 155 J | - | 350 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 400 pF | Varistors | Radial | 7.5 mm | 1 | 710 V | Varistors | 400 pF @ 1 kHz | 473 V | 155J | 387 V | 430 V | 275 V | 430 V | 350 V | 6 kA | MOV | - | 6 kA | Varistors | 13 mm | - | - | 6.4 mm | ||
![]() ERZ-E11A621S1 Panasonic Electronic Components | 469 |
| - | Through Hole | Radial, Disc | - | Panasonic | 1000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | Details | 190 J | - | 505 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 300 pF | Varistors | Radial | 7.5 mm | 1 | 1025 V | Varistors | 300 pF @ 1 kHz | 682 V | 190J | 558 V | 620 V | 385 V | 620 V | 505 V | 5 kA | MOV | - | 5 kA | Varistors | 14 mm | - | - | 7.5 mm | ||
![]() CVQ510K23BL1 Bourns Inc. | 5 |
| - | Through Hole | Disc 23mm | - | Bourns | 150 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.275207 oz | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | 1 | - | - | 650 pF @ 1 kHz | 902 V | 582J | 738 V | 820 V | 510 V | - | 670 V | 15 kA | - | - | - | Varistors | - | - | - | - | ||
![]() SV510K14BL1 Bourns Inc. | 5 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | - | - | - | 1 | - | - | 330 pF @ 1 kHz | 902 V | 284J | 738 V | 820 V | 510 V | - | 670 V | 8 kA | - | - | - | - | - | - | - | - | ||
![]() CVQ230K14BL1 Bourns Inc. | 31 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | Varistors | - | - | 1 | - | - | 620 pF @ 1 kHz | 396 V | 143J | 324 V | 360 V | 230 V | - | 300 V | 6 kA | - | - | - | - | - | - | - | - | ||
![]() CVQ385K14BL1 Bourns Inc. | 31 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | Varistors | - | - | 1 | - | - | 390 pF @ 1 kHz | 682 V | 219J | 558 V | 620 V | 385 V | - | 505 V | 6 kA | - | - | - | - | - | - | - | - | ||
![]() SV115K7BL1 Bourns Inc. | 31 |
| - | Through Hole | Disc 7mm | - | Bourns | 900 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.033510 oz | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | Varistors | - | - | 1 | - | - | 480 pF @ 1 kHz | 198 V | 16J | 162 V | 180 V | 115 V | - | 150 V | 1.75 kA | - | - | - | Varistors | - | - | - | - | ||
![]() SV175K7BL1 Bourns Inc. | 31 |
| - | Through Hole | Disc 7mm | - | Bourns | 900 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.033510 oz | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | Varistors | - | - | 1 | - | - | 330 pF @ 1 kHz | 297 V | 26J | 243 V | 270 V | 175 V | - | 225 V | 1.75 kA | - | - | - | Varistors | - | - | - | - | ||
![]() ZV8L0603300NIR1 Bourns Inc. | 44 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | ZV8L0 | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | ZV SMD | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV115K14BL1 Bourns Inc. | 5 |
| - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.079896 oz | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | Varistors | - | - | 1 | - | - | 1230 pF @ 1 kHz | 198 V | 78J | 162 V | 180 V | 115 V | - | 150 V | 8 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V20X550E Littelfuse Inc. | 33 |
| - | Through Hole | Disc 20mm | - | Littelfuse | 150 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 720 J | - | 745 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | - | Radial Leaded Varistors | 600 pF | Varistors | Radial | 10 mm | 1 | 1.5 kV | - | 600 pF @ 1 kHz | 1.001 kV | 720J | 819 V | 910 V | 550 V | 910 V | 745 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | - | 28 mm | - | ||
![]() V14X440E Littelfuse Inc. | 33 |
| - | Through Hole | Disc 14mm | - | - | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | - | 280 J | - | 585 VDC | -40°C ~ 125°C (TA) | - | Xtreme Varistor | - | Radial Leaded Varistors | 400 pF | Varistors | Radial | 7.5 mm | 1 | 1.18 kV | - | 400 pF @ 1 kHz | 781 V | 280J | 639 V | 710 V | 440 V | 710 V | 585 V | 10 kA | MOV | - | 10 kA | - | 17 mm | - | 20 mm | - | ||
![]() V11X550E Littelfuse Inc. | 33 |
| - | Through Hole | Disc 11mm | - | Littelfuse | 250 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 180 J | - | 745 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | Radial Leaded Varistors | 170 pF | Varistors | Radial | 7.5 mm | 1 | 1500 V | - | 170 pF @ 1 kHz | 1.001 kV | 180J | 819 V | 910 V | 550 V | 910 V | 745 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | - | 18 mm | - | ||
![]() V05X140E Littelfuse Inc. | 33 |
| - | Through Hole | Disc 5mm | - | Littelfuse | 1500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 10 J | - | 180 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | Radial Leaded Varistors | 120 pF | Varistors | Radial | 5 mm | 1 | 360 V | - | 120 pF @ 1 kHz | 242 V | 10J | 198 V | 220 V | 140 V | 220 V | 180 V | 1.2 kA | MOV | - | 1.2 kA | Varistors | 7 mm | - | 10 mm | - | ||
![]() V14X330E Littelfuse Inc. | 33 |
| - | Through Hole | Disc 14mm | - | Littelfuse | 500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 273 J | - | 435 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | - | Radial Leaded Varistors | 500 pF | Varistors | Radial | 7.5 mm | 1 | 875 V | - | 500 pF @ 1 kHz | 583 V | 273J | 477 V | 530 V | 330 V | 530 V | 435 V | 10 kA | MOV | - | 10 kA | Varistors | 17 mm | - | 20 mm | - | ||
![]() V14X230E Littelfuse Inc. | 33 |
| - | Through Hole | Disc 14mm | - | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 180 J | - | 300 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | Radial Leaded Varistors | 700 pF | Varistors | Radial | 7.5 mm | 1 | 595 V | - | 700 pF @ 1 kHz | 396 V | 180J | 324 V | 360 V | 230 V | 360 V | 300 V | 10 kA | MOV | - | 10 kA | Varistors | 17 mm | - | 20 mm | - |