- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 471KD07J-TB YAGEO | 15 |
| - | Through Hole | Disc 7mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Box | Active | Details | 42 J | 385 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | Metal Oxide Varistors | 105 pF | Varistors | Radial | 5 mm | 1 | 775 V | 105 pF @ 1 kHz | 517 V | 42J | 423 V | 470 V | 300 V | 470 V | 385 V | 1.75 kA | MOV | - | 1.75 kA | Varistors | 7 mm | - | 6 mm | ||
![]() 751KD07 YAGEO | In Stock | - | - | Through Hole | Disc 7mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 45 J | 615 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | - | - | 70 pF | Varistors | Radial | - | 1 | 1.2 kV | 70 pF @ 1 kHz | 825 V | 45J | 675 V | 750 V | 460 V | 750 V | 615 V | 1.2 kA | MOV | - | 1.2 kA | Varistors | 7 mm | 7 mm | - | ||
![]() 471KD07-TB YAGEO | In Stock | - | - | Through Hole | Disc 7mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Box | Active | Details | 29 J | 385 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | Metal Oxide Varistors | 105 pF | Varistors | Radial | 5 mm | 1 | 775 V | 105 pF @ 1 kHz | 517 V | 29J | 423 V | 470 V | 300 V | 470 V | 385 V | 1.2 kA | MOV | - | 1.2 kA | Varistors | 7 mm | - | 6 mm | ||
![]() 221KD10 YAGEO | 506 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 32 J | 180 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | 450 pF | Varistors | Radial | - | 1 | 360 V | 450 pF @ 1 kHz | 242 V | 32J | 198 V | 220 V | 140 V | 220 V | 180 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 10 mm | 5.1 mm | - | ||
![]() 751KD20J YAGEO | 746 | - | - | Through Hole | Disc 20mm | YAGEO | 150 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 420 J | 615 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 530 pF | Varistors | Radial | 10 mm | 1 | 1240 V | 530 pF @ 1 kHz | 825 V | 420J | 675 V | 750 V | 460 V | 750 V | 615 V | 10 kA | MOV | - | 10 kA | Varistors | 20 mm | - | 7.5 mm | ||
![]() 270KD20 YAGEO | 15 |
| - | Through Hole | Disc 20mm | YAGEO | 250 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 16 J | 22 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 0.013 uF | Varistors | Radial | 10 mm | 1 | 53 V | 13000 pF @ 1 kHz | 31 V | 16J | 24 V | 27 V | 17 V | 27 V | 22 V | 2 kA | MOV | - | 2 kA | Varistors | 20 mm | - | 4.6 mm | ||
![]() 221KD05 YAGEO | In Stock | - | - | Through Hole | Disc 5mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 7.5 J | 180 VDC | -40°C ~ 105°C (TA) | Bulk | 05D | 10 % | Metal Oxide Varistors | 110 pF | Varistors | Radial | 5 mm | 1 | 380 V | 110 pF @ 1 kHz | 242 V | 7.5J | 198 V | 220 V | 140 V | 220 V | 180 V | 400 A | MOV | - | 0.4 kA | Varistors | 5 mm | - | 4.5 mm | ||
![]() 270KD14 YAGEO | 441 |
| - | Through Hole | Disc 14mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 6 J | 22 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Metal Oxide Varistors | 7400 pF | Varistors | Radial | 7.5 mm | 1 | 53 V | 7400 pF @ 1 kHz | 31 V | 6J | 24 V | 27 V | 17 V | 27 V | 22 V | 1 kA | MOV | - | 1 kA | Varistors | 14 mm | - | 4.1 mm | ||
![]() 151KD07 YAGEO | 15 |
| - | Through Hole | Disc 7mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 4.1 J | 125 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | - | 330 pF | Varistors | Radial | - | 1 | 260 V | 330 pF @ 1 kHz | 165 V | 9.7J | 135 V | 150 V | 95 V | 150 V | 125 V | 1.2 kA | MOV | - | 400 A | Varistors | 7 mm | 4.8 mm | - | ||
![]() 511KD20J-F YAGEO | 231 |
| - | Through Hole | Disc 20mm | YAGEO | 200 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 360 J | 415 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 780 pF | Varistors | Radial | 10 mm | 1 | 845 V | 780 pF @ 1 kHz | 561 V | 360J | 459 V | 510 V | 320 V | 510 V | 415 V | 10 kA | MOV | - | 10 kA | Varistors | 20 mm | - | 6.2 mm | ||
![]() 361KD14J YAGEO | In Stock | - | - | Through Hole | Disc 14mm | YAGEO | 300 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 130 J | 300 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Metal Oxide Varistors | 560 pF | Varistors | Radial | 7.5 mm | 1 | 595 V | 560 pF @ 1 kHz | 396 V | 130J | 324 V | 360 V | 230 V | 360 V | 300 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | - | 5.2 mm | ||
![]() 471KD07J YAGEO | 787 |
| - | Through Hole | Disc 7mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 42 J | 385 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | Metal Oxide Varistors | 105 pF | Varistors | Radial | 5 mm | 1 | 775 V | 105 pF @ 1 kHz | 517 V | 42J | 423 V | 470 V | 300 V | 470 V | 385 V | 1.75 kA | MOV | - | 1.75 kA | Varistors | 7 mm | - | 6 mm | ||
![]() 681KD25 YAGEO | 15 |
| - | Through Hole | Disc 25mm | YAGEO | 50 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 460 J | 560 VDC | -40°C ~ 105°C (TA) | Bulk | 25D | 10 % | Metal Oxide Varistors | 950 pF | Varistors | Radial | 10 mm | 1 | 1120 V | 950 pF @ 1 kHz | 748 V | 460J | 612 V | 680 V | 420 V | 680 V | 560 V | 15 kA | MOV | - | 15 kA | Varistors | 25 mm | - | 7.8 mm | ||
![]() 270KD10J YAGEO | 15 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 6 J | 22 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 3700 pF | Varistors | Radial | 7.5 mm | 1 | 53 V | 3700 pF @ 1 kHz | 31 V | 6J | 25 V | 27 V | 17 V | 27 V | 22 V | 1 kA | MOV | - | 1 kA | Varistors | 10 mm | - | 4.8 mm | ||
![]() 201KD10 YAGEO | 15 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 30 J | 170 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | 500 pF | Varistors | Radial | - | 1 | 340 V | 500 pF @ 1 kHz | 220 V | 30J | 180 V | 200 V | 130 V | 200 V | 170 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 10 mm | 5 mm | - | ||
![]() 101KD10 YAGEO | 276 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 15 J | 85 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 1000 pF | Varistors | Radial | 7.5 mm | 1 | 165 V | 1000 pF @ 1 kHz | 110 V | 15J | 90 V | 100 V | 60 V | 100 V | 85 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 10 mm | - | 4.9 mm | ||
![]() 101KD07 YAGEO | In Stock | - | - | Through Hole | Disc 7mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 6.5 J | 85 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | - | - | 500 pF | Varistors | Radial | - | 1 | 165 V | 500 pF @ 1 kHz | 110 V | 6.5J | 90 V | 100 V | 60 V | 100 V | 85 V | 1.2 kA | MOV | - | 1.2 kA | Varistors | 7 mm | 4.3 mm | - | ||
![]() 101KD14 YAGEO | 15 |
| - | Through Hole | Disc 14mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 28 J | 85 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | - | - | - | Varistors | Radial | - | 1 | 165 V | 2000 pF @ 1 kHz | 110 V | 28J | 90 V | 100 V | 60 V | 100 V | 85 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 14 mm | 4.2 mm | - | ||
![]() 221KD14 YAGEO | 385 |
| - | Through Hole | Disc 14mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 60 J | 180 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | - | - | Varistors | Radial | - | 1 | 360 V | 900 pF @ 1 kHz | 242 V | 60J | 198 V | 220 V | 140 V | 220 V | 180 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 14 mm | 4.4 mm | - | ||
![]() 182KD20-F YAGEO | 15 |
| - | Through Hole | Disc 20mm | YAGEO | 100 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 625 J | 1465 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 320 pF | Varistors | Radial | 10 mm | 1 | 2970 V | 320 pF @ 1 kHz | 1.98 kV | 625J | 1.62 kV | 1.8 kV | 1.1 kV | 1800 V | 1.465 kV | 6.5 kA | MOV | - | 6.5 kA | Varistors | 20 mm | - | 12.8 mm |