- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | ECCN Code | Type | HTS Code | Capacitance | Subcategory | Resistor Type | Reach Compliance Code | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 182KD14-F YAGEO | 112 |
| - | Through Hole | Disc 14mm | YAGEO | 150 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 250 J | - | 1465 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 130 pF | Varistors | - | - | Radial | 7.5 mm | 1 | 2970 V | 130 pF @ 1 kHz | 1.98 kV | 250J | 1.62 kV | 1.8 kV | 1.1 kV | 1800 V | 1.465 kV | 4.5 kA | MOV | - | 4.5 kA | Varistors | 14 mm | - | 12 mm | ||
![]() 151KD14 YAGEO | 2021 | - | - | Through Hole | Disc 14mm | YAGEO | 400 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | - | Active | - | Details | 40 J | - | 125 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | - | - | - | - | - | Varistors | - | - | Radial | - | 1 | 250 V | 1300 pF @ 1 kHz | 165 V | 40J | 135 V | 150 V | 95 V | 150 V | 125 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 14 mm | 4.1 mm | - | ||
![]() 560KD10 YAGEO | 4371 | - | - | Through Hole | Disc 10mm | YAGEO | 500 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | - | Active | - | Details | 7 J | - | 45 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | - | - | 1800 pF | Varistors | - | - | Radial | - | 1 | 110 V | 1800 pF @ 1 kHz | 62 V | 7J | 50 V | 56 V | 35 V | 56 V | 45 V | 500 A | MOV | - | 500 A | Varistors | 10 mm | 5.5 mm | - | ||
![]() 621KH20J YAGEO | 15 |
| - | Through Hole | Disc 20mm | YAGEO | 200 | - | YAGEO | - | + 125 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 390 J | - | 505 VDC | -40°C ~ 140°C (TA) | Bulk | 20H | 10 % | - | - | - | 650 pF | Varistors | - | - | Radial | 10 mm | 1 | 1025 V | 650 pF @ 1 kHz | 682 V | 390J | 558 V | 620 V | 385 V | 620 V | 505 V | 10 kA | MOV | - | 10 kA | Varistors | 20 mm | - | 8.31 mm | ||
![]() 151KD10J YAGEO | 48 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | BRIGHTKING INC | YAGEO | 151KD10J | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Transferred | Active | 5.61 | Details | 25 J | - | 125 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | EAR99 | Metal Oxide Varistors | 8533.40.40.00 | 670 pF | Varistors | VARISTOR | unknown | Radial | 7.5 mm | 1 | 250 V | 670 pF @ 1 kHz | 165 V | 25J | 135 V | 150 V | 95 V | 150 V | 125 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 5.4 mm | ||
![]() 511KH20 YAGEO | In Stock | - | - | Through Hole | Disc 20mm | YAGEO | 200 | - | YAGEO | - | + 125 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 210 J | - | 415 VDC | -40°C ~ 140°C (TA) | Bulk | 20H | 10 % | - | - | - | 780 pF | Varistors | - | - | Radial | 10 mm | 1 | 845 V | 780 pF @ 1 kHz | 561 V | 210J | 459 V | 510 V | 320 V | 510 V | 415 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | 20 mm | - | 7.71 mm | ||
![]() 681KD05 YAGEO | 48 |
| - | Through Hole | Disc 5mm | YAGEO | 1000 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 21 J | - | 560 VDC | -40°C ~ 105°C (TA) | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 35 pF | Varistors | - | - | Radial | 5 mm | 1 | 1120 V | 35 pF @ 1 kHz | 748 V | 21J | 612 V | 680 V | 420 V | 680 V | 560 V | 400 A | MOV | - | 0.4 kA | Varistors | 5 mm | - | 6.8 mm | ||
![]() 621KD10J YAGEO | 15 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 95 J | - | 505 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 160 pF | Varistors | - | - | Radial | 7.5 mm | 1 | 1025 V | 160 pF @ 1 kHz | 682 V | 95J | 558 V | 620 V | 385 V | 620 V | 505 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 7.3 mm | ||
![]() 271KD20 YAGEO | 288 | - | - | Through Hole | Disc 20mm | YAGEO | 250 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | - | Active | - | Details | 127 J | - | 225 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | - | - | - | - | 1500 pF | Varistors | - | - | Radial | - | 1 | 455 V | 1500 pF @ 1 kHz | 297 V | 127J | 243 V | 270 V | 175 V | 270 V | 225 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | 20 mm | 5 mm | - | ||
![]() 220KD07 YAGEO | 90 |
| - | Through Hole | Disc 7mm | YAGEO | 1000 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | - | Active | - | Details | 2.4 J | - | 18 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | - | - | - | 2300 pF | Varistors | - | - | Radial | - | 1 | 43 V | 2300 pF @ 1 kHz | 26 V | 1.1J | 19.5 V | 22 V | 14 V | 22 V | 18 V | 250 A | MOV | - | 500 A | Varistors | 7 mm | 4.6 mm | - | ||
![]() 181KD07J YAGEO | 15 |
| - | Through Hole | Disc 7mm | YAGEO | 1000 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 16 J | - | 150 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | - | Metal Oxide Varistors | - | 280 pF | Varistors | - | - | Radial | 5 mm | 1 | 300 V | 280 pF @ 1 kHz | 198 V | 16J | 162 V | 180 V | 115 V | 180 V | 150 V | 1.75 kA | MOV | - | 1.75 kA | Varistors | 7 mm | - | 4.3 mm | ||
![]() 820KD20-P7.5 YAGEO | 15 |
| - | Through Hole | Disc 20mm | YAGEO | 250 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 45 J | - | 65 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | - | Radial | 7.5 mm | 1 | 135 V | 4900 pF @ 1 kHz | 90 V | 45J | 74 V | 82 V | 50 V | 82 V | 65 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | 20 mm | - | 4.5 mm | ||
![]() 680KD20J YAGEO | 15 |
| - | Through Hole | Disc 20mm | YAGEO | 250 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 49 J | - | 56 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 5800 pF | Varistors | - | - | Radial | 10 mm | 1 | 135 V | 5800 pF @ 1 kHz | 75 V | 49J | 61 V | 68 V | 40 V | 68 V | 56 V | 3 kA | MOV | - | 3 kA | Varistors | 20 mm | - | 5.3 mm | ||
![]() 431KD25 YAGEO | 15 |
| - | Through Hole | Disc 25mm | YAGEO | 100 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 380 J | - | 350 VDC | -40°C ~ 105°C (TA) | Bulk | 25D | 10 % | - | Metal Oxide Varistors | - | 1500 pF | Varistors | - | - | Radial | 10 mm | 1 | 710 V | 1500 pF @ 1 kHz | 473 V | 380J | 387 V | 430 V | 275 V | 430 V | 350 V | 15 kA | MOV | - | 15 kA | Varistors | 25 mm | - | 6.4 mm | ||
![]() 121KD14J YAGEO | 15 |
| - | Through Hole | Disc 14mm | YAGEO | 400 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 40 J | - | 100 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 1700 pF | Varistors | - | - | Radial | 7.5 mm | 1 | 200 V | 1700 pF @ 1 kHz | 132 V | 40J | 108 V | 120 V | 75 V | 120 V | 100 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | - | 4.4 mm | ||
![]() 331KD10J YAGEO | 15 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 58 J | - | 275 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 300 pF | Varistors | - | - | Radial | 7.5 mm | 1 | 550 V | 300 pF @ 1 kHz | 363 V | 58J | 297 V | 330 V | 210 V | 330 V | 275 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 5.8 mm | ||
![]() 101KM14 YAGEO | 15 |
| - | Through Hole | Disc 14mm 3-Lead | YAGEO | 200 | - | YAGEO | - | + 85 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 33 J | - | 85 VDC | -40°C ~ 85°C (TA) | Bulk | TMOV 14M(E,N) | 10 % | - | - | - | 2000 pF | Varistors | - | - | Radial | - | 1 | 165 V | 4000 pF @ 1 kHz | 110 V | 70J | 90 V | 100 V | 60 V | 100 V | 85 V | 6.5 kA | MOV | - | 4.5 kA | Varistors | 14 mm | - | - | ||
![]() 162KD14-F YAGEO | 41 |
| - | Through Hole | Disc 14mm | YAGEO | 150 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | - | Active | - | Details | 243 J | - | 1280 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 140 pF | Varistors | - | - | Radial | 7.5 mm | 1 | 2640 V | 140 pF @ 1 kHz | 1.76 kV | 243J | 1.44 kV | 1.6 kV | 1 kV | 1600 V | 1.28 kV | 4.5 kA | MOV | - | 4.5 kA | Varistors | 14 mm | - | 11 mm | ||
![]() V14H150AUTO3T Littelfuse Inc. | 33 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | - | Littelfuse | - | - | Littelfuse Inc. | - | - | - | - | Active | - | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | - | - | - | Varistors | - | - | - | - | 1 | - | 800 pF @ 1 MHz | 264 V | 70J | 216 V | 240 V | 150 V | - | 200 V | 6.5 kA | - | - | - | Varistors | - | - | - | ||
![]() V14E20PL4 Littelfuse Inc. | 33 |
| - | Through Hole | Disc 14mm | Littelfuse | 750 | - | Littelfuse | - | - | Littelfuse Inc. | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | Varistors | - | - | - | - | 1 | - | 7500 pF @ 1 MHz | 36.3 V | 20J | 29.7 V | 33 V | 20 V | - | 26 V | 4 kA | - | - | - | Varistors | - | - | - |