- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Number of Terminals | AC Voltage Rating (Max) | Breakdown Voltage / V | DC Voltage Rating (Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | Rohs Code | Surge Current (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Lead Spacing | Number of Channels | Lead Diameter | Size Code | Inductance | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Filter Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Diameter | Height | Length | Width | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC121030H620RP AVX Corporation | 95040 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | TransGuard® | - | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8533.40.40.00 | 1.85nF | - | - | 30V | TR | - | 2.49mm | VARISTOR | - | - | - | 21V | 3225 | - | - | 1210 | - | - | 280A | 30V | - | - | - | - | - | 1 | 21V | - | - | - | - | - | - | DUAL ENDED | 30V | - | 67V | 280A | - | 1850pF @ 1kHz | 10% | 45.1V | 1.2J | 36.9V | - | - | Yes | 41V | - | - | 5A | - | - | - | - | - | - | 3.2mm | 2.49mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOV-20D330KTR Bourns Inc. | 38 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 6.1nF | - | - | 33V | - | - | - | VARISTOR | - | 10A | MOV-20 | 20V | - | 1W | - | - | 7.5mm | - | - | - | - | - | - | - | - | 1 | 20V | - | - | - | - | - | - | - | 26V | - | 65V | 2kA | - | 11500pF @ 1kHz | - | 36V | 23J | 30V | - | 20V | - | 33V | - | - | 20A | - | - | - | - | 20mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MOV-20D220KTR Bourns Inc. | 38 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 9.1nF | - | - | 22V | - | - | - | VARISTOR | - | 10A | MOV-20 | 14V | - | 1W | - | - | 7.5mm | - | - | - | - | - | - | - | - | 1 | 14V | - | - | - | - | - | - | - | 18V | - | 43V | 2kA | - | 18500pF @ 1kHz | - | 24V | 14J | 20V | - | 14V | - | 22V | - | - | 20A | - | - | - | - | 20mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() V390CH8S Littelfuse Inc. | 38 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Bulk | 2005 | CH | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Silver/Platinum (Ag/Pt) | - | - | - | 60pF | - | - | 330V | - | - | - | VARISTOR | unknown | 10A | - | 250V | 8552 | 0.25W | - | 3220 | - | - | - | - | - | - | - | - | - | 1 | 250V | - | - | - | - | - | - | DUAL ENDED | 330V | - | 650V | 250A | - | 60pF @ 1MHz | - | 429V | 7.0J | 354V | - | 250V | - | 390V | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOV-20D820KTR Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 2.4nF | - | - | 82V | - | - | - | VARISTOR | - | 50A | MOV-20 | 50V | - | 1W | - | - | 7.5mm | - | - | - | - | - | - | - | - | 1 | 50V | - | - | - | - | - | - | - | 65V | - | 135V | 6.5kA | - | 4900pF @ 1kHz | - | 90V | 38J | 74V | - | 50V | - | 82V | - | - | 100A | - | - | - | - | 20mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MOV-14D561K Bourns Inc. | 1000 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 360pF | - | 600mW | 560V | - | - | 6mm | VARISTOR | - | 50A | MOV-14 | - | - | 0.6W | - | - | 7.5mm | - | - | - | - | - | - | - | - | 1 | 350V | - | - | - | - | - | - | - | 460V | Radial | 925V | 4.5kA | - | 360pF @ 1kHz | 10% | 616V | 125J | 504V | - | 350V | - | 560V | - | - | 50A | - | - | - | - | 14mm | - | - | - | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() V275LS4P Littelfuse Inc. | 8568 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | LS | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 80pF | - | - | 369V | TR | - | 5.6mm | VARISTOR | - | 1.2kA | - | 275V | - | 0.25W | - | - | 6mm | - | - | - | - | - | - | - | - | 1 | 275V | - | - | - | - | - | - | - | 369V | - | 710V | 1.2kA | - | 80pF @ 1MHz | - | 473V | 23J | 387V | 430V | - | - | 473V | - | - | 10A | - | - | - | - | 7mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MOV-14D182K Bourns Inc. | 38 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 100pF | - | - | 1.8kV | - | - | - | VARISTOR | - | 50A | MOV-14 | 1.1kV | - | 0.6W | - | - | 7.5mm | - | - | - | - | - | - | - | - | 1 | 1.1kV | - | - | - | - | - | - | - | 1.465kV | - | 2.97kV | 4.5kA | - | 100pF @ 1kHz | - | 1.98kV | 337J | 1.62kV | - | 1.1kV | - | 1.8kV | - | - | 50A | - | - | - | - | 14mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() V275SM7 Littelfuse Inc. | 32 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 369V | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SM7 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | 80pF | - | - | 369V | - | - | 8.3mm | - | - | - | - | 275V | - | - | - | - | - | - | 1.2kA | - | - | - | - | - | - | 1 | 275V | - | - | - | - | - | - | - | 369V | - | 710V | 1.2kA | - | 80pF @ 1MHz | - | 473V | 23J | 389V | 431V | 275V | - | 431V | 369V | 1.2kA | 10A | - | - | - | - | - | - | 11.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CGF0804TFH-900-2L Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0303 (0808 Metric) | - | - | - | - | 992.233309μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -40°C~85°C TA | Tape & Reel (TR) | 2014 | ChipGuard® | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | 600FF | - | - | - | - | - | - | - | - | 100mA | CGF0804TFH | - | 0808 | - | - | 0303 | - | - | - | - | - | 2 | - | - | - | 4 | - | 100mA | 100MHz | 3.5Ohm | 90Ohm | 100mA | - | - | 5V | - | - | - | DATA LINE FILTER | 0.6pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 850μm | 650μm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ERZ-CF1MK560 Panasonic | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZCF1MK560 | ERZCF | - | - | - | 85 °C | -40 °C | - | SOD-15var, | RECTANGULAR PACKAGE | SOD-15var | Obsolete | - | - | - | 5.83 | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | - | BULK | METAL OXIDE FILM | - | VARISTOR | unknown | - | - | - | - | 0.01 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 V | 35 V | 1 J | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE2V480 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Disc 16mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 480V | - | 640V | NTE ELECTRONICS INC | NTE Electronics | NTE2V480 | - | NTE Electronics, Inc | Through Hole | -40C to 85C | 85 °C | -40 °C | Bag | - | DISK PACKAGE | Radial | Active | 7(mm) | 17.8(mm) | Active | 1.99 | - | 4500(A) | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | - | - | Metal Oxide | - | VARISTOR | unknown | - | - | - | - | 0.6 W | - | - | - | - | - | - | 0.315 Inches | - | 0.031 Inches | Not Required | - | 1 | - | - | - | - | - | - | Radial | RADIAL | - | - | 1240 | - | - | - | - | - | 105J | - | 750 V | 480 V | - | 750V | 640 V | 45 kA | - | 640 V | 480 V | 105 J | - | - | - | - | - | - | 20(mm) | - | - | - | - | ||
![]() ERZ-V10D911 Panasonic Electronic Components | 173000 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Disc 12.50mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 120pF | - | 400mW | 745V | - | - | 8.6mm | VARISTOR | - | - | - | 550V | - | 0.4W | - | - | 7.5mm | - | - | - | - | - | - | - | - | 1 | 550V | - | - | - | - | - | - | - | 745V | Radial | 1.5kV | 3.5kA | - | 120pF @ 1kHz | - | 1.001kV | 130J | 819V | - | 550V | - | 910V | - | - | 25A | - | - | - | - | 10mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VJ13MC0300KBA AVX Corporation | 88400 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | MC | 10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8533.40.40.00 | 1.02nF | - | - | 30V | TR | - | 2.5mm | VARISTOR | - | - | - | 21V | 3225 | - | - | 1210 | - | - | - | - | - | - | - | - | - | 1 | 21V | - | - | - | - | - | - | DUAL ENDED | 30V | - | 73V | 220A | - | 1000pF @ 1kHz | 10% | 43V | 0.90J | 35V | - | 21V | - | 39V | - | - | 10A | - | - | - | - | - | - | 3.2mm | 2.49mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V68ZA10P Littelfuse Inc. | 726 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | - | - | 8533.40.40.00 | 3.87nF | - | - | 56V | - | - | 5.6mm | VARISTOR | - | 10A | - | 40V | - | 0.6W | - | - | 8.5mm | 25.4mm | 1kA | - | - | - | - | - | - | 1 | 40V | - | - | - | - | - | - | - | 56V | Radial | 135V | 1kA | - | 3870pF @ 1MHz | - | 74.8V | 13J | 61.2V | 68V | - | - | 75V | - | - | 10A | - | - | - | - | 14mm | - | - | 5.6mm | 5.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EZJ-PZV270RA Panasonic Electronic Components | 354547 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, MLCV | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | 200pF | - | - | 16V | - | - | 300μm | VARISTOR | - | - | - | - | 0603 | - | - | 0201 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | DUAL ENDED | 16V | - | - | 1A | - | 15pF @ 1MHz | - | - | - | - | - | - | - | 27V | 16V | - | - | - | - | - | - | - | - | 600μm | 300μm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MOV-10D221KTR Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 450pF | - | - | 242V | - | - | - | VARISTOR | - | - | MOV-10 | - | - | 0.4W | - | - | - | - | - | - | - | - | - | - | - | 1 | 140V | - | - | - | - | - | - | - | 180V | - | 360V | 2.5kA | - | 450pF @ 1kHz | - | 242V | 32J | 198V | - | 140V | - | 220V | - | - | 25A | - | - | - | - | 10mm | - | - | 7.2mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() VC080505A150DP AVX Corporation | 88000 |
| Datasheet | 9 Weeks | Tin | Surface Mount, Through Hole | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | 8.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | TransGuard® | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8533.40.40.00 | 1.1nF | - | - | 5.6V | TR | - | 1.25mm | VARISTOR | - | - | - | 4V | 2012 | - | UL | 0805 | - | - | 40A | 5.6V | - | - | - | - | 1.5 nH | 1 | 4V | - | - | - | - | - | - | DUAL ENDED | 5.6V | - | 18V | 40A | - | 1100pF @ 1kHz | 20% | 10.2V | 0.10J | 6.8V | - | - | Yes | 8.5V | - | - | 1A | - | 4V | - | - | - | 1.02mm | 2.01mm | 1.25mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOV-14D390K Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 5.1nF | - | 600mW | 39V | - | - | - | VARISTOR | - | 10A | MOV-14 | - | - | 0.6W | - | - | 7.5mm | - | - | - | - | - | - | - | - | 1 | 25V | - | - | - | - | - | - | - | 31V | - | 77V | 1kA | - | 5100pF @ 1kHz | - | 43V | 8.6J | 35V | - | 25V | - | 39V | - | - | 10A | - | - | - | - | 14mm | - | - | - | 4mm | - | No | - | ROHS3 Compliant | - | ||
![]() MOV-07D221K Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 230pF | - | - | 242V | - | - | 3.5mm | VARISTOR | - | - | MOV-07 | - | - | 0.25W | - | - | 5mm | - | - | - | - | - | - | - | - | 1 | 140V | - | - | - | - | - | - | - | 180V | Radial | 360V | 1.2kA | - | 230pF @ 1kHz | 10% | 242V | 14J | 198V | - | 140V | - | 220V | - | - | 10A | - | - | - | - | 7mm | - | - | 6.8mm | - | - | No | - | ROHS3 Compliant | - |