- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Technology | Voltage - Supply | Resistor Type | Reach Compliance Code | Base Part Number | Output | Termination Style | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Input | Product Type | Ratio - Input:Output | Capacitance @ Frequency | -3db Bandwidth | On-State Resistance (Max) | PLL | Differential - Input:Output | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Multiplexer/Demultiplexer Circuit | Varistor Voltage (Typ) | Maximum AC Volts | Main Purpose | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | ESD Protection | Switch Circuit | Varistor Voltage | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Maximum DC Volts | Current - Surge | Voltage - Supply, Single (V+) | Clamping Current | Voltage - Supply, Dual (V±) | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Product Length | IP Rating | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CVH510K23B Stackpole | 19 |
| - | - | Tin | Through Hole | Disc 23mm | - | - | - | - | CVH510 | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CVH | - | - | 85 °C | -40 °C | - | 650 pF | - | - | - | - | - | - | - | - | 1 | - | - | Radial | - | - | - | - | 650 pF @ 1 kHz | - | - | - | - | 902 V | 582J | 738 V | - | 820 V | 510 V | - | - | - | No | - | 820 V | - | - | - | - | 670 V | 15 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV680K20B Stackpole | 19 |
| - | - | - | Through Hole | Radial | - | - | - | - | SV680K | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | SV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 430 pF @ 1 kHz | - | - | - | - | 1.21 kV | 780J | 990 V | - | 1.1 kV | 680 V | - | - | - | - | - | - | - | - | - | - | 895 V | 12 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVL25K05B Stackpole | 19 |
| - | - | - | Through Hole | Disc 5mm | - | - | - | - | ZVL25K | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Bulk | ZVL | - | - | 125 °C | -40 °C | - | 315 pF | - | - | - | - | - | - | - | - | 1 | 25 V | 31 V | - | - | - | - | - | 315 pF @ 1 kHz | - | - | - | - | 42.9 V | 0.7J | 35.1 V | - | 39 V | 25 V | - | - | - | - | - | 39 V | - | - | - | - | 31 V | 100 A | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ZV6M1812T501N Stackpole | 19 |
| - | 16 Weeks | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | ZV6M | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | ZV6M1812T501N | - | Stackpole Electronics Inc | - | - | Bulk | , | - | Obsolete | Active | - | 5.84 | - | Yes | - | - | - | - | - | -55°C ~ 125°C (TA) | - | ZV | - | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | - | VARISTOR | compliant | - | - | - | 1 | - | - | - | - | - | - | - | 7500 pF @ 1 kHz | - | - | - | - | 13.2 V | 1J | 8.8 V | - | 11 V | 6 V | - | - | - | - | - | - | - | - | - | - | 8 V | 500 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV250K07B-05 Stackpole | 11 |
| - | 22 Weeks | - | Through Hole | Disc 7mm | NO | THROUGH HOLE MOUNT | - | - | CV250 | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV250K07B-05 | - | Stackpole Electronics Inc | - | - | Bulk | - | Radial | Active | Active | - | 5.62 | Compliant | Yes | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | 85 °C | -40 °C | - | 180 pF | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | compliant | - | - | - | 1 | 250 V | 320 V | - | - | - | - | - | 180 pF @ 1 kHz | - | - | - | - | 429 V | 30J | 351 V | - | 390 V | 250 V | - | - | - | - | - | 390 V | - | - | - | - | 320 V | 1.2 kA | - | 10 A | - | 320 V | 250 V | - | 30 J | - | - | - | - | - | - | - | - | - | - | ||
![]() ZV4M0603T300N Stackpole | 19 |
| - | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | ZV4M | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | ZV4M0603T300N | - | Stackpole Electronics Inc | - | - | Bulk | , | - | Obsolete | Active | - | 5.83 | - | Yes | - | - | - | - | - | -55°C ~ 125°C (TA) | - | ZV | - | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | - | VARISTOR | compliant | - | - | - | 1 | - | - | - | - | - | - | - | 295 pF @ 1 kHz | - | - | - | - | 9.6 V | 0.1J | 6.4 V | - | 8 V | 4 V | - | - | - | - | - | - | - | - | - | - | 5.5 V | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV115K05B Stackpole | 19 |
| - | - | - | Through Hole | Disc 5mm | - | - | - | - | CV115K | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 170 pF @ 1 kHz | - | - | - | - | 198 V | 6J | 162 V | - | 180 V | 115 V | - | - | - | - | - | - | - | - | - | - | 150 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L16ESD24VA2 World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVL20K05T Stackpole | 19 |
| - | - | - | Through Hole | Disc 5mm | - | - | - | - | ZVL20 | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Tape & Reel | ZVL | - | - | 125 °C | -40 °C | - | 325 pF | - | - | - | - | - | - | - | - | 1 | 20 V | 26 V | - | - | - | - | - | 325 pF @ 1 kHz | - | - | - | - | 36.3 V | 0.6J | 29.7 V | - | 33 V | 20 V | - | - | - | - | - | 33 V | - | - | - | - | 26 V | 100 A | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ZV4M1206T151N Stackpole | 19 |
| - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | ZV4M | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | ZV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 3300 pF @ 1 kHz | - | - | - | - | 9.6 V | 0.3J | 6.4 V | - | 8 V | 4 V | - | - | - | - | - | - | - | - | - | - | 5.5 V | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV14K2220T202N Stackpole | 27 |
| - | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | AV14K | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 10 pF @ 1 kHz | - | - | - | - | 26.4 V | 5.8J | 21.6 V | - | 24 V | 14 V | - | - | - | - | - | - | - | - | - | - | 16 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV175K20B Stackpole | 27 |
| - | - | - | Through Hole | Disc 20mm | - | - | - | - | CV175 | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1400 pF @ 1 kHz | - | - | - | - | 297 V | 193J | 243 V | - | 270 V | 175 V | - | - | - | - | - | - | - | - | - | - | 225 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CVH130K20B Stackpole | 35 |
| - | - | Tin | Through Hole | Disc 20mm | - | - | - | - | CVH130 | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CVH | - | - | 85 °C | -40 °C | - | 1.9 nF | - | - | - | - | - | - | - | - | 1 | - | - | Radial | - | - | - | - | 1900 pF @ 1 kHz | - | - | - | - | 225.5 V | 154J | 184.5 V | - | 205 V | 130 V | - | - | - | No | - | 205 V | - | - | - | - | 170 V | 12 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVL35K05T Stackpole | 27 |
| - | - | - | Through Hole | Disc 5mm | - | - | - | - | ZVL35K | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Tape & Reel | ZVL | - | - | 125 °C | -40 °C | - | 315 pF | - | - | - | - | - | - | - | - | 1 | 35 V | 45 V | - | - | - | - | - | 315 pF @ 1 kHz | - | - | - | - | 61.6 V | 1.2J | 50.4 V | - | 56 V | 35 V | - | - | - | - | - | 56 V | - | - | - | - | 45 V | 100 A | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CV250K05T Stackpole | 27 |
| - | - | Tin | Through Hole | FlatPack | - | - | 16-Flatpack | - | CV250 | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Bulk | -- | Obsolete | - | 85 °C | -40 °C | - | 80 pF | - | - | - | - | - | - | - | - | 1 | - | - | Radial | - | - | - | - | 80 pF @ 1 kHz | -- | 100 Ohm | - | - | 429 V | 14J | 351 V | 8:1 | 390 V | 250 V | - | 500pA | 3pF, 26pF | No | -- | 390 V | 150ns, 150ns | 20pC | 15 Ohm (Max) | -- | 320 V | 400 A | -- | - | ±15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZV4M0805T101N Stackpole | 27 |
| - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | 48-SSOP | - | ZV4M | - | - | -- | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | ZV4M0805T101N | - | Stackpole Electronics Inc | - | - | Bulk | , | - | Obsolete | Active | - | 5.82 | - | Yes | - | - | - | - | - | 0°C ~ 70°C | Tube | -- | Obsolete | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | 3.3V | VARISTOR | compliant | ICS952911 | Clock | - | 1 | - | - | - | - | -- | - | -- | 695 pF @ 1 kHz | - | - | -- | -- | 9.6 V | 0.1J | 6.4 V | - | 8 V | 4 V | -- | - | - | - | - | - | - | - | - | - | 5.5 V | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC060326A580TP KYOCERA | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | KYOCERA AVX | 10000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | 100 mJ | 10 % | TransGuard | - | 26 VDC | -55 to 125 °C | MouseReel | * | - | - | - | - | - | 155 pF | Varistors | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | - | 60 V | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5 V | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | 30 A | Varistors | 1.6 mm | - | - | - | - | - | - | ||
![]() VE24P00131K KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 24mm | - | - | - | CSA, UL | - | - | - | - | - | GE - General Electric | P9CSLD0V | - | KYOCERA AVX | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2500 pF @ 1 kHz | - | - | - | - | 226 V | 140J | 184 V | - | 205 V | 130 V | - | - | - | - | - | - | - | - | - | - | 170 V | 10 kA | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() VLAS060316A350DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | 100 mJ | - | - | - | 16 VDC | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, TransGuard® | - | - | - | - | - | 400 pF | Varistors | - | - | - | - | - | - | SMD/SMT | 1 | - | - | - | 35 V | - | - | - | 400 pF @ 1 kHz | - | - | - | - | 21.84 V | 0.1J | 17.16 V | - | 19.5 V | 11 V | - | - | - | - | - | 19.5 V | - | - | - | - | 16 V | 50 A | - | - | - | - | - | MLV | - | - | 50 A | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | ||
![]() VLAS080516C350DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | KYOCERA AVX | 1000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | Details | - | 300 mJ | - | TransGuard | 0.001649 oz | 16 VDC | -55°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q200, TransGuard® | - | - | - | - | - | 900 pF | Varistors | - | - | - | - | - | - | SMD/SMT | 1 | - | - | - | 35 V | - | - | - | 900 pF @ 1 kHz | - | - | - | - | 21.84 V | 0.3J | 17.16 V | - | 19.5 V | 11 V | - | - | - | - | - | 19.5 V | - | - | - | - | 16 V | 120 A | - | - | - | - | - | MLV | - | - | 120 A | Varistors | - | - | - | 1.02 mm | 2.01 mm | 1.25 mm | - |