- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supplier Package | Surge Energy Rating | Tolerance Voltage | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Pin Count | Termination Style | Rated Power Dissipation (P) | Lead Spacing | Rated Temperature | Number of Circuits | Lead Style | Terminal Placement | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC06V014C190 Eaton - Electronics Division | 1096 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | - | - | - | - | Active | - | - | - | - | 100 mJ | - | - | 14 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | - | - | General Type Multilayer Varistor | - | - | 190 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 35 V | 190 pF @ 1 MHz | 22 V | 0.1J | 18 V | 20 V | 10 V | - | 20 V | 14 V | 30 A | - | - | - | MLV | - | - | 30 A | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC40V180C800 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 10 J | - | - | 180 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | - | - | High Energy Multilayer Varistor | - | - | 800 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 387 V | 800 pF @ 1 MHz | 242 V | 10J | 198 V | 220 V | 140 V | - | 220 V | 180 V | 1.2 kA | - | - | - | MLV | - | - | 1.2 kA | - | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC22V042C1600 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 2.5 J | - | - | 42 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | - | - | High Energy Multilayer Varistor | - | - | 1600 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 99 V | 1600 pF @ 1 MHz | 61.6 V | 2.5J | 50.4 V | 56 V | 30 V | - | 56 V | 42 V | 600 A | - | - | - | MLV | - | - | 600 A | - | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC22V024C3000 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 2.5 J | - | - | 24 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | - | - | High Energy Multilayer Varistor | - | - | 3000 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 58 V | 3000 pF @ 1 MHz | 36.3 V | 2.5J | 29.7 V | 33 V | 17 V | - | 33 V | 24 V | 600 A | - | - | - | MLV | - | - | 600 A | - | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC13V012C1700 Eaton - Electronics Division | 231931 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | - | - | - | - | Active | - | - | - | - | 1.5 J | - | - | 12 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 15 % | - | - | High Energy Multilayer Varistor | - | - | 1700 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 34 V | 1700 pF @ 1 MHz | 20.7 V | 1.5J | 15.3 V | 18 V | 8.5 V | - | 18 V | 12 V | 300 A | - | - | - | MLV | - | - | 300 A | - | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC06V030C100 Eaton - Electronics Division | 1782 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | - | - | - | - | Active | - | - | - | - | 100 mJ | - | - | 30 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | - | - | General Type Multilayer Varistor | - | - | 100 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 74 V | 100 pF @ 1 MHz | 46.2 V | 0.1J | 37.8 V | 42 V | 21.2 V | - | 42 V | 30 V | 30 A | - | - | - | MLV | - | - | 30 A | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC08V048C080 Eaton - Electronics Division | 2073 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 80 pF @ 1 MHz | 68.2 V | 0.1J | 55.8 V | 62 V | 34 V | - | - | 48 V | 35 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 820KD20 YAGEO | 1057 | - | - | Through Hole | Disc 20mm | - | - | - | - | YAGEO | 250 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | PCB Mount | - | - | Bulk | - | - | - | Active | - | Details | - | - | 45 J | - | - | 65 VDC | - | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | - | - | - | - | - | 4900 pF | Varistors | - | - | - | - | - | Radial | - | - | - | 1 | - | - | 135 V | 4900 pF @ 1 kHz | 90 V | 56J | 74 V | 82 V | 50 V | - | 82 V | 65 V | 10 kA | - | - | - | MOV | - | - | 6.5 kA | Varistors | 20 mm | - | 4.5 mm | - | ||
![]() 470KD07 YAGEO | 107 |
| - | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | YAGEO | 1000 | MICRO COMMERCIAL COMPONENTS | YAGEO | 470KD07 | + 105 C | YAGEO | - 40 C | PCB Mount | 85 °C | -55 °C | Bag | , | DISK PACKAGE | Obsolete | Active | 5.87 | Details | No | Radial | 2.5 J | 10 % | - | 38 VDC | 38/30 Vdc/Vac | -40°C ~ 105°C (TA) | Bulk | 7F | 10 % | e0 | EAR99 | Through Hole | Tin/Lead (Sn/Pb) | 8533.40.40.00 | 1,100 pF | Varistors | TR | Metal Oxide | VARISTOR | compliant | 2 | Radial | 0.02 W | 5 mm | 85 °C | 1 | Straight | RADIAL | 93 V | 1100 pF @ 1 kHz | 52 V | 5J | 42 V | 47 V | 30 V | No | 47 V | 38 V | 500 A | 2.5 A | 38 V | 30 V | MOV | 5 J | - | 250 A | Varistors | 7 mm | 12 mm | 4.9 mm | 4.9 mm | ||
![]() 181KD10 YAGEO | 2656 | - | - | Through Hole | Disc 10mm | - | - | - | - | YAGEO | 500 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | - | - | Bag | - | - | - | Active | - | Details | - | - | 27 J | - | - | 150 VDC | - | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | - | Metal Oxide Varistors | - | - | 560 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | - | 300 V | 560 pF @ 1 kHz | 198 V | 27J | 162 V | 180 V | 115 V | - | 180 V | 150 V | 3.5 kA | - | - | - | MOV | - | - | 2.5 kA | Varistors | 10 mm | - | - | 4.8 mm | ||
![]() MLVC12V042C160 Eaton - Electronics Division | 44 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 100 mJ | - | - | 42 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | - | - | General Type Multilayer Varistor | - | - | 160 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 99 V | 160 pF @ 1 MHz | 61.6 V | 0.1J | 50.4 V | 56 V | 30 V | - | 56 V | 42 V | 35 A | - | - | - | MLV | - | - | 35 A | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() SV275K23BL1 Bourns Inc. | 63 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | + 85 C | Bourns Inc. | - 40 C | Through Hole | - | - | Bulk | - | - | - | Active | - | - | - | - | 481 J | - | - | 350 VDC | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | - | - | - | 1800 pF | Varistors | - | - | - | - | - | Radial | - | - | - | 1 | - | - | 680 V | 1800 pF @ 1 kHz | 473 V | 481J | 387 V | 430 V | 275 V | - | 430 V | 350 V | 15 kA | - | - | - | MOV | - | - | 15000 A | - | 25 mm | - | - | - | ||
![]() SV150K20BL1 Bourns Inc. | 268 | - | - | Through Hole | Radial | - | - | - | - | Bourns | 250 | - | Bourns | - | + 85 C | Bourns Inc. | - 40 C | Through Hole | - | - | Bulk | - | - | - | Active | - | Details | - | - | 213 J | - | 0.143459 oz | 200 VDC | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | - | - | - | 1740 pF | Varistors | - | - | - | - | - | Radial | - | - | - | 1 | - | - | 360 V | 1740 pF @ 1 kHz | 264 V | 213J | 216 V | 240 V | 150 V | - | 240 V | 200 V | 12 kA | - | - | - | MOV | - | - | 12000 A | Varistors | 22.5 mm | - | - | - | ||
![]() CVQ275K7BL1 Bourns Inc. | 571 | - | - | Through Hole | Disc 7mm | - | - | - | - | Bourns | 1000 | - | Bourns | - | + 85 C | Bourns Inc. | - 40 C | Through Hole | - | - | Bulk | - | - | - | Active | - | Details | - | - | 44 J | - | 0.035274 oz | 350 VDC | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | - | - | - | 160 pF | Varistors | - | - | - | - | - | Radial | - | - | - | 1 | - | - | 710V | 160 pF @ 1 kHz | 473 V | 44J | 387 V | 430 V | 275 V | - | 430 V | 350 V | 1.75 kA | 1750A | - | - | MOV | - | - | 1.75 kA | Varistors | 9 mm | - | - | - | ||
![]() 331KD14 YAGEO | 450 |
| - | Through Hole | Disc 14mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | YAGEO | 400 | MICRO COMMERCIAL COMPONENTS | YAGEO | 331KD14 | + 105 C | YAGEO | - 40 C | PCB Mount | 85 °C | -55 °C | Bulk | , | DISK PACKAGE | Obsolete | Active | 5.71 | Details | No | - | 85 J | - | - | 275 VDC | - | -40°C ~ 105°C (TA) | Bulk | 14D | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | 8533.40.40.00 | - | Varistors | - | - | VARISTOR | compliant | - | Radial | 0.6 W | - | 85 °C | 1 | - | RADIAL | 550 V | 610 pF @ 1 kHz | 363 V | 85J | 297 V | 330 V | 210 V | - | 330 V | 275 V | 4.5 kA | - | 275 V | 210 V | MOV | 112 J | - | 4.5 kA | Varistors | 14 mm | - | 5 mm | - | ||
![]() 121KD07 YAGEO | 41 |
| - | Through Hole | Disc 7mm | - | - | - | - | YAGEO | 1000 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | PCB Mount | - | - | Bulk | - | - | - | Active | - | Details | - | - | 7.8 J | - | - | 100 VDC | - | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | - | - | - | - | - | 420 pF | Varistors | - | - | - | - | - | Radial | - | - | - | 1 | - | - | 200 V | 420 pF @ 1 kHz | 132 V | 7.8J | 108 V | 120 V | 75 V | - | 120 V | 100 V | 1.2 kA | - | - | - | MOV | - | - | 1.75 kA | Varistors | 7 mm | - | 4.5 mm | - | ||
![]() 241KD07 YAGEO | 45 |
| - | Through Hole | Disc 7mm | - | - | - | - | YAGEO | 1000 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | PCB Mount | - | - | Bulk | - | - | - | Active | - | Details | - | - | 15 J | - | - | 200 VDC | - | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | - | - | - | - | - | 210 pF | Varistors | - | - | - | - | - | Radial | - | 5 mm | - | 1 | - | - | 395 V | 210 pF @ 1 kHz | 264 V | 15J | 216 V | 240 V | 150 V | - | 240 V | 200 V | 1.2 kA | - | - | - | MOV | - | - | 1.2 kA | Varistors | 7 mm | 12 mm | 4.6 mm | 4.6 mm | ||
![]() 621KD20J YAGEO | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | YAGEO | 150 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | - | - | - | - | - | - | Active | - | Details | - | - | 390 J | - | - | 505 VDC | - | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | - | 650 pF | Varistors | - | - | - | - | - | Radial | - | 10 mm | - | 1 | - | - | 1025 V | 650 pF @ 1 kHz | 682 V | 390J | 558 V | 620 V | 385 V | - | 620 V | 505 V | 10 kA | - | - | - | MOV | - | - | 10 kA | Varistors | 20 mm | - | - | 6.8 mm | ||
![]() 220KD14 YAGEO | 455 |
| - | Through Hole | Disc 14mm | - | - | - | - | YAGEO | 400 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | PCB Mount | - | - | - | - | - | - | Active | - | Details | - | - | 5 J | - | - | 18 VDC | - | -40°C ~ 105°C (TA) | Bulk | 14D | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | Radial | - | - | - | 1 | - | - | 43 V | 9100 pF @ 1 kHz | 26 V | 5J | 19.5 V | 22 V | 14 V | - | 22 V | 18 V | 1 kA | - | - | - | MOV | - | - | 1 kA | Varistors | 14 mm | - | 4 mm | - | ||
![]() 180KD07 YAGEO | 1004 |
| - | Through Hole | Disc 7mm | - | - | - | - | YAGEO | 1000 | - | YAGEO | - | + 105 C | YAGEO | - 40 C | PCB Mount | - | - | - | - | - | - | Active | - | Details | - | - | 900 mJ | - | - | 14 VDC | - | -40°C ~ 105°C (TA) | Bulk | 05D | - | - | - | - | - | - | 2800 pF | Varistors | - | - | - | - | - | Radial | - | - | - | 1 | - | - | 36 V | 2800 pF @ 1 kHz | 21.6 V | 0.9J | 15 V | 18 V | 11 V | - | 18 V | 14 V | 250 A | - | - | - | MOV | - | - | 250 A | Varistors | 7 mm | - | 4.5 mm | - |