- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Body Orientation | Brand | Capacitance Tolerance | Capacitance Value | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Part Life Cycle Code | Peak Pulse Power Dissipation | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shaft Length | Supplier Package | Surge Energy Rating | Termination Method | Tolerance Voltage | Tradename | Unit Weight | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Rated Power Dissipation (P) | Contact Gender | Configuration | Number of Circuits | Ripple Current | Lead Style | Terminal Placement | Manufacturer Size Code | Lead/Base Style | Family | Clamping Voltage | Test Current | Adjustment Type | Product Type | Number of Turns | ESR | Capacitance @ Frequency | Screening Level | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Diode Configuration | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Number of Gangs | Clamping Current | Repetitive Peak Reverse Voltage | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Shaft Diameter | Strain Relief | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V100ZA3 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | UX00058 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CVH300K07B Stackpole | 37 |
| - | 19 Weeks, 6 Days | Tin | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | CVH300 | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | - | SEI Stackpole Electronics Inc | CVH300K07B | - | Stackpole Electronics Inc | - | - | - | 85 °C | -40 °C | Bulk | DISK PACKAGE | Active | - | Active | - | 5.59 | Compliant | Yes | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CVH | - | e3 | EAR99 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -40 °C | - | 8533.40.40.00 | 150 pF | Non-linear Resistors | - | BULK | - | VARISTOR | compliant | - | - | - | 0.25 W | - | - | 1 | - | - | RADIAL | - | Radial | - | - | - | - | - | - | - | 150 pF @ 1 kHz | - | 517 V | 46J | 423 V | - | 470 V | 300 V | No | 470 V | - | 385 V | 1.75 kA | - | - | - | 385 V | 300 V | - | 46 J | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ13PC0480KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 2000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 1.2 J | - | 10 % | Transguard | - | - | 48 VDC | -55 to 125 °C | MouseReel | VJ | 10 % | - | - | - | Medium Power Multilayer Chip Varistor | - | - | - | - | - | - | 10 uF | Varistors | - | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | D | - | - | 110 V | - | - | Varistors | - | 450 mOhm | 500 pF @ 1 kHz | - | 66.5 V | 1.2J | 54.5 V | - | 60.5 V | 34 V | Yes | 60 V | - | 48 V | 250 A | - | 10 A | - | - | - | MLV | - | - | 250 A | Varistors | - | - | 7.3 mm | 7.3 x 4.3 x 2.8 | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VC15MA0340KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1250 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | Details | - | - | - | 12 J | - | 10 % | Transguard | 0.070142 oz | - | 34 VDC | -55 to 125 °C | MouseReel | VC | 10 % | - | - | - | Medium Power Multilayer Chip Varistor | - | - | - | - | - | - | 0.004 uF | Varistors | - | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | 77 V | - | - | Varistors | - | - | 4000 pF @ 1 kHz | - | 51.7 V | 12 J | 42.3 V | - | 47 V | 30 V | Yes | 47 V | - | 34 V | 1.2 kA | - | 10 A | - | - | - | MLV | - | - | 1.2 kA | Varistors | - | - | 5.7 mm | - | - | 1.7 mm | 5.7 mm | 5 mm | ||
![]() VJ13MC0480KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | - | - | - | KYOCERA AVX | 5% | - | - | 2000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 900 mJ | - | 10 % | Transguard | 0.002707 oz | - | 48 VDC | -55 to 125 °C | MouseReel | VJ | 10 % | - | - | - | Medium Power Multilayer Chip Varistor | - | - | - | - | - | - | 68 pF | Varistors | - | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | 110 V | - | - | Varistors | - | - | 800 pF @ 1 kHz | - | 66.5 V | 0.9J | 54.5 V | - | 60.5 V | 34 V | Yes | 60 V | - | 48 V | 220 A | - | 10 A | - | - | - | MLV | - | - | 220 A | Varistors | - | - | 2.01 mm | 2 x 1.25 x 1.45 mm | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VA100003D100DL KYOCERA | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | Active | - | - | Details | - | - | - | 400 mJ | - | - | TransGuard | 0.027219 oz | - | 3.3 VDC | -55°C ~ 125°C (TA) | Cut Tape | TransGuard® | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors TransGuard | - | - | - | - | - | - | 4700 pF | Varistors | - | - | - | - | - | - | - | Axial | - | - | - | 1 | - | - | - | - | - | - | 12 V | - | - | Varistors | - | - | 4700 pF @ 1 kHz | - | 6 V | 0.4J | 4 V | - | 5 V | 2.3 V | - | 5 V | - | 3.3 V | 150 A | - | - | - | - | - | MLV | - | - | 150 A | Varistors | - | - | - | - | 2.54 mm | - | 4.32 mm | - | ||
![]() VC32M01750KBA KYOCERA | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 23-53 | - | - | - | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 3220 | - | Crimp | 10 % | - | - | - | - | -65 to 200 °C | - | - | - | - | - | - | Surface Mount | - | - | - | - | Receptacle | - | 135 pF | - | - | - | Multilayer | - | - | - | 2 | - | - | SKT | - | - | - | Wraparound | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 J | - | - | - | - | No | 270 V | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | No | 32.66 mm | - | - | - | - | - | ||
![]() VC120645K900RP KYOCERA | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 2000 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 1206 | 600 mJ | - | 10 % | TransGuard | 0.002572 oz | - | 45 VDC | -55 to 125 °C | MouseReel | VC | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 260 pF | Varistors | - | - | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | - | - | - | Wraparound | - | - | - | - | 90 V | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | - | - | - | - | MLV | - | - | 200 A | Varistors | - | - | 3.2 mm | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VCAS080512A250RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | Active | AEC-Q200 | - | Details | - | - | SMD | 100 mJ | - | 15 % | TransGuard | - | - | 12 VDC | -55 to 125 °C | - | Automotive, AEC-Q200, FLEXITERM® | - | - | - | - | Surface Mount | - | - | - | - | - | - | 525 pF | Varistors | 125 mW | - | Multilayer | High Reliability, MIL-PRF-39017 | - | - | 2 | SMD/SMT | - | - | - | 1 | - | Wraparound | - | - | - | - | 27 V | - | - | - | - | - | 525 pF @ 1 kHz | - | 18.4 V | 0.1 J | 13.6 V | - | 16 V | 8.5 V | Yes | 16 V | 2 | 12 V | 40 A | - | 1 A | - | - | - | MLV | - | - | 40 A | Varistors | - | - | 2.01 mm | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VJ13MC0600KBA KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 2000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 1.5 J | - | 10 % | Transguard | 0.003175 oz | - | 60 VDC | -55 to 125 °C | MouseReel | MC | 10 % | - | - | 20.0000 ppm/°C | Medium Power Multilayer Chip Varistor | 1 kOhm | - | - | - | - | - | 600 pF | Varistors | 2.0000 W | - | Multi-Layer | High Reliability, MIL-PRF-39007 | - | 10 A | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | 126 V | - | - | Varistors | - | - | 400 pF @ 1 kHz | - | 83 V | 1.5J | 67 V | - | 75 V | 42 V | Yes | 75 V | 1 | 60 V | 250 A | - | 10 A | - | - | - | MLV | - | - | 250 A | Varistors | - | - | 10.31 | - | - | 1.7 mm | 3.2 mm | 2.5 mm | ||
![]() VG222038Y770DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | Details | - | - | - | 12 J | - | - | TransGuard | 0.012014 oz | - | 38 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | 10 % | - | - | - | Glass Encapsulated | - | - | - | - | - | - | 10 uF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | 44 mA | - | - | - | - | - | 77 V | - | - | Varistors | - | - | 4200 pF @ 1 kHz | - | 51.7 V | 12J | 42.3 V | - | 47 V | 30 V | - | 47 V | - | 38 V | 2 kA | - | - | - | - | - | MLV | - | - | 2 kA | Varistors | - | - | - | 5 x 11 | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() VCAS120605D150DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | Details | - | 22.2 mm | 1206 | 400 mJ | - | 20 % | TransGuard | 0.005178 oz | - | 5.6 VDC | -55 to 125 °C | MouseReel | VCAS | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | - | 3,000 pF | Varistors | 500 mW | - | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | - | 1 | - | Wraparound | - | - | - | - | 18 V | - | Flatted | Varistors | 1 | - | 3000 pF @ 1 kHz | - | 10.2 V | 0.4J | 6.8 V | - | 8.5 V | 4 V | - | 8.5 V | ± 10% | 5.6 V | 150 A | 1 | - | - | - | - | MLV | - | - | 150 A | Varistors | 6.35 mm | - | 20.4 mm | 27 mm | - | 1 mm | 3.2 mm | 1.6 mm | ||
![]() VGAS181231P650DP KYOCERA | In Stock | - | - | - | - | Surface Mount | 1812 (4532 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 3.7 J | - | - | TransGuard | - | - | 31 VDC | -55°C ~ 125°C (TA) | MouseReel | VGAS | 10 % | - | - | - | Glass Encapsulated | - | - | - | - | - | - | 2600 pF | Varistors | - | - | - | - | - | 30 A | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | 65 V | - | - | Varistors | - | - | 2600 pF @ 1 kHz | - | 42.9 V | 3.7J | 35.1 V | - | 39 V | 25 V | - | 39 V | - | 31 V | 800 A | - | - | - | - | - | MLV | - | - | 800 A | Varistors | - | - | - | - | - | - | - | 3.2 mm | ||
![]() VCAS120656F111DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 700 mJ | - | 10 % | TransGuard | 0.005744 oz | - | 56 VDC | -55°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q200, FLEXITERM® | 10 % | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | - | 180 pF | Varistors | - | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | Power Double Lock Connectors | 110 V | - | - | Varistors | - | - | 180 pF @ 1 kHz | - | 74.8 V | 0.7J | 61.2 V | - | 68 V | 40 V | - | 68 V | - | 56 V | 100 A | - | - | - | - | - | MLV | - | - | 100 A | Varistors | - | - | 3.2 mm | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VCAS040205X150WP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 10000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 50 mJ | - | - | TransGuard | 0.001784 oz | - | 5.6 VDC | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | - | 175 pF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | 18 V | - | - | Varistors | - | - | 175 pF @ 1 MHz | - | 10.2 V | 0.05J | 6.8 V | - | 8.5 V | 4 V | - | 8.5 V | - | 5.6 V | 20 A | - | - | - | - | - | MLV | - | - | 20 A | Varistors | - | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | ||
![]() VC080530A650TP KYOCERA | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 10000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | 100 mJ | - | - | TransGuard | - | - | 30 VDC | - | MouseReel | * | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 90 pF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 67 V | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | 41 V | - | - | - | - | - | - | - | - | MLV | - | - | 30 A | Varistors | - | - | - | - | - | 1.02 mm | 2 mm | 1.25 mm | ||
![]() VC080538C770DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | - | - | KYOCERA AVX | - | 200 pF | - | 1000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | Details | - | - | 0805 | 300 mJ | - | 10 % | TransGuard | 0.003219 oz | - | 38 VDC | -55 to 125 °C | MouseReel | VC | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | 200 pF | Varistors | - | - | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | - | 1 | - | Wraparound | - | - | - | - | 77 V | - | - | Varistors | - | - | 200 pF @ 1 kHz | - | 51.7 V | 0.3J | 42.3 V | Single | 47 V | 30 V | - | 47 V | - | 38 V | 80 A | - | - | 400 | - | - | MLV | - | - | 80 A | Varistors | - | - | 2.01 mm | - | - | 1.02 mm | 2 mm | 1.25 mm | ||
![]() VC12LC18A500RP KYOCERA | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 4000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | 100 mJ | - | - | StaticGuard | - | - | 18 VDC | - | Reel | * | - | - | - | - | Surface Mount | - | - | - | - | - | - | 200 pF | Varistors | - | - | Multi-Layer | - | - | 30 A | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | Yes | 25.5 V | - | - | - | - | - | - | - | - | MLV | - | - | 30 A | Varistors | - | - | 3.2 mm | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VGAS121031R650DP KYOCERA | In Stock | - | - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | Uni-Directional | 1000 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | 1500 W | - | AEC-Q200 | - | Details | - | - | DO-214AB | 1.7 J | - | - | TransGuard | - | Military grade | 31 VDC | -65 to 150 °C | MouseReel | VGAS | - | - | - | - | - | - | - | - | - | - | - | 1200 pF | Varistors | - | - | - | - | - | - | 2 | SMD/SMT | - | - | Single | - | - | - | - | - | - | - | 65 V | 1 mA | - | Varistors | - | - | - | Military | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | MLV | - | - | 300 A | Varistors | - | - | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VGAS121016J400DP KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 1.6 J | - | - | TransGuard | - | - | 16 VDC | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | 10 % | - | - | - | Glass Encapsulated | - | - | - | - | - | - | 2300 pF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | 42 V | - | - | Varistors | - | - | 2300 pF @ 1 kHz | - | 28.05 V | 1.6J | 22.95 V | - | 25.5 V | 13 V | - | 25.5 V | - | 16 V | 500 A | - | - | - | - | - | MLV | - | - | 500 A | Varistors | - | - | - | - | - | - | - | 2.5 mm |