- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Body Orientation | Brand | Contact Materials | Content | Direction Type | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | RoHS-compliant | Supplier Package | Surge Energy Rating | Termination Method | Tolerance Voltage | Tradename | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Capacitance | Subcategory | Power Rating | Technology | Depth | Resistor Type | Current Rating | Pin Count | Termination Style | Case Code (Metric) | Case Code (Imperial) | Contact Gender | Configuration | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Test Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Screening Level | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Strain Relief | Product Length | Product Width | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VG181231P650DP KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1812 (4532 metric) | - | KYOCERA AVX | - | - | - | 1000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | - | - | 3.7 J | - | - | TransGuard | 0.009877 oz | - | 25 V | 31 V | 31 VDC | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | VG | 10 % | - | - | Glass Encapsulated | - | 125 °C | -55 °C | - | 2600 pF | Varistors | - | - | - | - | - | - | SMD/SMT | 4532 | 1812 | - | - | 1 | 25 V | 31 V | 65 V | 800 A | - | Varistors | 2600 pF @ 1 kHz | - | - | 42.9 V | 3.7 J | 35.1 V | 39 V | 25 V | - | 39 V | - | 31 V | 800 A | - | MLV | - | 800 A | Varistors | - | - | - | 42.9 V | 35.1 V | - | - | 4.5 mm | 3.2 mm | - | No SVHC | ||
![]() MAV0010DP KYOCERA | 354546 | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | KYOCERA AVX | - | - | - | 1000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | - | 15 mJ | - | 15 % | TransGuard | 0.004409 oz | - | - | - | 70 VDC | - | -55°C ~ 125°C (TA) | MouseReel | MAV | - | - | - | Miniature AC Varistor - MAV | - | - | - | - | 22 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 2 | - | - | 225 V | - | - | Varistors | 22 pF @ 1 MHz | - | - | 138 V | 0.015J | 102 V | 120 V | 52 V | - | 120 V | - | 70 V | 2 A | - | MLV | - | 2 A | Varistors | - | 1.6 mm | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() VC120614D300TP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | KYOCERA AVX | - | - | - | 10000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | - | 400 mJ | - | 12 % | TransGuard | - | - | - | - | 14 VDC | - | -55 to 125 °C | Reel | TransGuard® | - | - | - | - | - | - | - | - | 0.0011 pF | Varistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | - | - | - | 1 | - | - | 32 V | - | - | Varistors | 1050 pF @ 1 kHz | - | - | 20.72 V | 0.4J | 16.28 V | 18.5 V | 10 V | - | 18.5 V | - | 14 V | 150 A | - | MLV | - | 150 A | Varistors | - | 3.2 mm | - | - | - | - | - | - | - | - | - | ||
![]() MAV0010RP KYOCERA | In Stock | - | - | Surface Mount | - | 0603 (1608 metric) | - | KYOCERA AVX | - | - | - | 4000 | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | - | 15 mJ | - | - | TransGuard | - | - | 52 V | 70 V | 70 VDC | 50 V | - | MouseReel | MAV | - | SMD/SMT | 10.0000 ppm/°C | - | 102 Ohm | - | - | - | 22 pF | Varistors | 0.0625 W | - | 800 µm | High Precision/High Stability | - | - | SMD/SMT | 1608 | 0603 | - | - | - | 52 V | 70 V | 225 V | 2 A | - | Varistors | - | 15 % | - | - | - | - | - | - | - | 120 V | 0.1 | - | - | 1 A | MLV | - | 2 A | Varistors | - | 1.55 mm | 0.8 mm | - | - | - | - | 1.6 mm | - | No | - | ||
![]() MAV0020RP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 0405 (1013 metric) | - | KYOCERA AVX | - | - | - | 4000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | - | 20 mJ | - | - | TransGuard | 0.002609 oz | - | - | - | 70 VDC | - | -55°C ~ 125°C (TA) | MouseReel | MAV | - | - | - | - | - | - | - | - | 8 pF | Varistors | - | - | - | - | 4 A | - | SMD/SMT | - | - | - | - | 2 | - | - | 225 V | - | - | Varistors | 8 pF @ 1 MHz | - | - | 138 V | 0.02J | 102 V | 120 V | 52 V | - | 120 V | - | 70 V | 3 A | - | MLV | - | 3 A | Varistors | - | - | - | - | - | - | - | 1 mm | - | - | - | ||
![]() VE24M05750K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 450 pF @ 1 kHz | - | - | 1.001 kV | 160J | 819 V | 910 V | 575 V | - | - | - | 730 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13P00301K KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 180 pF @ 1 kHz | - | - | 517 V | 85J | 423 V | 470 V | 300 V | - | - | - | 385 V | 3.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07P00251K KYOCERA | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 50 pF @ 1 kHz | - | - | 429 V | 17J | 351 V | 390 V | 250 V | - | - | - | 320 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00301K KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 400 pF @ 1 kHz | - | - | 517 V | 42J | 423 V | 470 V | 300 V | - | - | - | 385 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13P01750KED KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 340 pF @ 1 kHz | - | - | 297 V | 50J | 243 V | 270 V | 175 V | - | - | - | 225 V | 3.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13M00321K KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 170 pF @ 1 kHz | - | - | 561 V | 20J | 459 V | 510 V | 320 V | - | - | - | 420 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00251K KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | Straight | - | Beryllium Copper | - | - | - | 14-19 | - | - | - | KYOCERA AVX | - | Cable Mount | - | Bulk | - | Obsolete | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | -55 to 175 °C | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | SKT | - | 1 | - | - | - | - | - | - | 500 pF @ 1 kHz | - | - | 429 V | 39J | 351 V | 390 V | 250 V | - | - | - | 320 V | 4.5 kA | - | - | - | - | - | No | 36.07 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | B72220S301K101 | + 105 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | Yes | - | 173 J | - | - | - | - | - | - | - | 385 VDC | - | - | - | B722xxS3/4 | - | - | - | S20K300 | - | - | - | - | - | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | 470 V | - | - | - | - | - | - | 8 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B72590D50A60 TDK | In Stock | - | - | - | - | SOD-723 | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard CeraDiodes | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 24 V | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC080512A250TP KYOCERA | In Stock | - | - | - | - | 0805 (2012 metric) | - | KYOCERA AVX | - | - | Bi-Directional | 10000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Surface Mount | PCB Mount | Tape & Reel (TR) | 1500 W | Active | - | Details | - | DO-214AB | 100 mJ | - | - | TransGuard | 0.013044 oz | Military grade | - | - | 12 VDC | - | -65 to 150 °C | MouseReel | * | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | 525 pF | Varistors | - | - | - | - | - | 2 | SMD/SMT | - | - | - | Single | - | - | - | 27 V | - | 10 mA | Varistors | - | - | Military | - | - | - | - | - | Yes | 16 V | - | - | - | - | MLV | - | 40 A | Varistors | - | - | - | - | - | - | 1.02 mm | 2 mm | 1.25 mm | - | - | ||
![]() MG052S05A150TP KYOCERA | In Stock | - | - | - | - | 0508 (1220 metric) | - | KYOCERA AVX | - | - | - | 10000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | - | - | 100 mJ | - | 20 % | MultiGuard | - | - | - | - | 5.6 VDC | - | -55 to 125 °C | Reel | * | - | - | 25 ppm/K | Surface Mount | 665 kOhm | - | - | - | 825 pF | Varistors | 0.2 W | Multi-Layer | - | Sulfur Resistant | 30 A | - | SMD/SMT | - | - | - | - | - | - | - | 18 V | - | - | Varistors | - | - | - | - | - | - | - | - | Yes | 8.5 V | 0.1 | - | - | 1 A | MLV | - | 30 A | Varistors | - | 2 mm | 1.25 mm | - | - | - | 1.02 mm | 1.25 mm | - | - | - | ||
![]() VA10LC18A500TL KYOCERA | In Stock | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 7500 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | - | 100 mJ | - | - | TransGuard | - | - | - | - | 18 VDC | - | - | Reel | * | - | - | - | - | - | - | - | - | 200 pF | Varistors | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 1 V | - | - | Varistors | - | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | MLV | - | 30 A | Varistors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE24M00750K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 4200 pF @ 1 kHz | - | - | 132 V | 30J | 108 V | 120 V | 75 V | - | - | - | 100 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00250KDB KYOCERA | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 660 pF @ 1 kHz | - | - | 43 V | 0.4J | 35 V | 39 V | 25 V | - | - | - | 31 V | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE24M00321K KYOCERA | In Stock | - | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 950 pF @ 1 kHz | - | - | 561 V | 107J | 459 V | 510 V | 320 V | - | - | - | 420 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |