- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Approvals | Brand | Breakdown Voltage / V | Contact Sizes | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Other Names | Package | Product Status | Qualification | Range | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Fastening Type | Subcategory | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | Housing Color | Output Type | Operating Supply Voltage | Lead Spacing | Note | Inductance | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | DC Resistance (DCR) | Shell Size, MIL | Lead Style | Max Voltage Rating (DC) | Q @ Freq | Clamping Voltage | Peak Pulse Current | Max Surge Current | Current - Saturation | Product Type | Includes | Bearing Type | Air Flow | Capacitance @ Frequency | Power Consumption | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Max Breakdown Voltage | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Rotation | Maximum DC Volts | Current - Surge | Clamping Current | Product | Connection Type | Features | Peak Surge Current | Operating Voltage | Product Category | Power Type | Product Length | Max Varistor Voltage | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20E550L1T Hamlin | In Stock | - | - | - | Panel Mount | Disc 20mm | Flange | Circular | Composite | - | - | -- | - | - | - | 22D | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 79 | - | - | - | - | Threaded | - | Crimp | - | B | Shielded | Environment Resistant | - | - | Cadmium | - | 21-35 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | 300pF @ 1MHz | - | - | 1.001kV | 370J | 819V | - | 910V | 550V | - | - | - | 745V | 10kA | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() V180ZU05PX2855 Hamlin | In Stock | - | - | - | Free Hanging (In-Line) | Disc 5mm | -- | Circular | Composite | - | - | -- | - | - | - | 22D | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | Plug Housing | For Male Pins | 6 | - | - | - | - | Threaded | - | Crimp | - | C | Shielded | Environment Resistant | - | - | Cadmium | - | 9-35 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | 100pF @ 1MHz | - | - | 198V | 5.0J | 162V | - | 180V | 110V | - | - | - | 153V | 400A | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() ROV20E271K-S Hamlin | In Stock | - | - | - | Panel Mount | Disc 20mm | Flange | Circular | Aluminum Alloy | - | - | Polychloroprene | - | - | - | 16S | - | - | - | - | -- | - | - | - | - | - | - | - | A29062-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | Not Applicable | - | Receptacle Housing | For Male Pins | 7 | - | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Proof | - | - | Chromate over Cadmium | - | 16S-1 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 297V | 227J | 243V | - | 270V | 175V | - | - | - | 225V | 12.5kA | - | - | - | Backshell, Cable Clamp | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() ROV05H101K-2 Hamlin | In Stock | - | - | - | Panel Mount | Disc 5mm | Bulkhead - Front Side Nut | Circular | Composite | - | - | -- | - | - | - | 8 Coax | - | - | - | - | -- | - | - | - | - | - | - | - | F81794-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 4 (Coax) | - | - | - | - | Threaded | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | Electroless Nickel | - | 21-75 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | 260pF @ 1kHz | - | - | 110V | 4.5J | 90V | - | 100V | 60V | - | - | - | 85V | 800A | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() V275LT40CPX680 Hamlin | In Stock | - | - | - | Free Hanging (In-Line) | Disc 20mm | -- | Circular | Composite | - | - | -- | - | - | - | 22D | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | Plug Housing | For Male Pins | 13 | - | - | - | - | Threaded | - | Crimp | - | A | Shielded | Environment Resistant | - | - | Cadmium | - | 11-35 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | 120pF @ 1MHz | - | - | 453V | 320J | 389V | - | 421V | 275V | - | - | - | - | 10kA | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() ROV20H102K Hamlin | In Stock | - | - | - | Free Hanging (In-Line) | Disc 20mm | -- | Circular | Composite | - | - | -- | - | - | - | 22D | - | - | - | - | -- | - | - | - | - | - | - | - | F95119-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | Plug Housing | For Female Sockets | 6 | - | - | - | - | Threaded | - | Crimp | - | C | Shielded | Environment Resistant | - | - | Cadmium | - | 9-35 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | 400pF @ 1kHz | - | - | 1.1kV | 566J | 900V | - | 1kV | 625V | - | - | - | 825V | 10kA | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() SKMV75A Harris Corporation | 381 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6J | - | - | - | 75 V | - | - | - | 102 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTA7080531C650 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | CSA, NEC/CEC, UL | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | RE84 SA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VGAS222016Y400DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | - | Johnson Controls | VG7243PT+3008DP | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | 2220 | 7.2 J | 10 % | TransGuard | - | - | - | 16 VDC | -55 to 125 °C | MouseReel | TransGuard® | - | 10 % | - | - | - | - | Surface Mount | - | - | - | - | 0.013 pF | - | Varistors | - | Multi-Layer | - | - | - | - | 30 A | - | 2 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Wraparound | - | - | 42 V | - | - | - | Varistors | - | - | - | 13000 pF @ 1 kHz | - | - | 26.95 V | 7.2J | 22.05 V | - | 24.5 V | 11 V | Yes | 24.5 V | - | 16 V | 1.5 kA | - | MLV | Threaded | - | 1.5 kA | - | Varistors | - | 5.7 mm | - | - | 2.5 mm | - | 5.7 mm | 5 mm | - | - | - | - | - | ||
![]() VGAH121031R650DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | Metal | - | - | KYOCERA AVX | - | - | 3.2 x 2.49 x 1.7mm | 1000 | - | - | - | Turck | 100003144 | - | + 150 C | KYOCERA AVX | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | 2 mm | Yes | - | 1.7 J | - | TransGuard | - | - | - | 31 VDC | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q200, TransGuard® | - | 10 % | - | - | - | - | Automotive | - | - | - | - | 1.2nF | - | Varistors | - | - | - | Shielded | - | 2.49mm | 2.5 A | - | - | - | SMD/SMT | - | - | - | NO NPN | - | - | - | - | - | 1 | - | - | - | - | - | - | 65V | - | - | - | - | - | - | - | - | - | - | 42.9 V | 1.7J | 35.1 V | - | 39 V | 25 V | - | 39V | - | 31 V | 300 A | - | MLV | Cable Connection | - | 300 A | - | Varistors | DC | - | - | - | 1.7 mm | - | 3.2mm | 2.49 mm | 1.7mm | - | - | - | - | ||
![]() VG121060J121DP KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3225 metric) | - | - | - | - | - | - | CSA, UL, VDE | KYOCERA AVX | - | - | - | 1000 | - | - | - | ebm-papst, Inc. | 4418FNH | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | - | 1.5 J | - | TransGuard | - | - | - | 60 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | - | 10 % | - | - | - | - | Glass Encapsulated | - | - | - | - | 400 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 120 V | - | - | - | Varistors | - | Ball | 132.4 CFM | 400 pF @ 1 kHz | 12 W | - | 83.6 V | 1.5J | 68.4 V | - | 76 V | 42 V | - | 76 V | Counter Clockwise | 60 V | 250 A | - | MLV | Wire Leads | - | 250 A | 48 VDC | Varistors | - | - | - | - | - | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() VG121065P131DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | 1210 | 2.7 J | 10 % | TransGuard | 0.004709 oz | - | - | 65 VDC | -55 to 125 °C | MouseReel | VG | - | 10 % | - | - | - | - | Glass Encapsulated | - | - | - | - | 600 pF | - | Varistors | - | Multi-Layer | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Wraparound | - | - | 135 V | - | - | - | Varistors | - | - | - | 600 pF @ 1 kHz | - | - | 90.2 V | 2.7J | 73.8 V | - | 82 V | 50 V | - | 82 V | - | 65 V | 350 A | - | MLV | - | - | 350 A | - | Varistors | - | 3.2 mm | - | - | 1.7 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() VG181218P440DP KYOCERA | In Stock | - | - | - | Surface Mount | 1812 (4532 metric) | - | - | - | - | Aluminum | - | - | KYOCERA AVX | - | - | - | 1000 | - | - | - | Brady | 119483 | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 2.9 J | - | TransGuard | - | - | - | 18 VDC | -55°C ~ 125°C (TA) | MouseReel | VG | - | 10 % | - | - | - | - | Safety Signs | - | - | - | - | 5000 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 44 V | - | - | - | Varistors | - | - | - | 5000 pF @ 1 kHz | - | - | 30.25 V | 2.9J | 24.75 V | - | 27.5 V | 14 V | - | 27.5 V | - | 18 V | 800 A | - | MLV | - | - | 800 A | - | Varistors | - | - | - | - | - | - | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() VC121018J390DP KYOCERA | In Stock | - | - | - | Surface Mount, MLCV | 1210 (3225M) | - | - | - | - | Ceramic | - | - | KYOCERA AVX | - | - | 3.2 x 2.49 x 1.7mm | 1000 | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 1.5 J | 10 % | TransGuard | 0.006103 oz | - | - | 18 VDC | -55 to 125 °C | MouseReel | VC | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | 0.0031 pF | - | Varistors | - | Multi-Layer | - | - | - | 2.49mm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 42V | - | - | - | Varistors | - | - | - | 3100 pF @ 1 kHz | - | - | 28.05 V | 1.5J | 22.95 V | - | 25.5 V | 13 V | - | 25.5 V | - | 18 V | 500 A | 5A | MLV | - | - | 500 A | - | Varistors | - | 3.2 mm | - | - | 1.7 mm | - | 3.2mm | 2.49 mm | - | - | - | - | - | ||
![]() VC120656F111DP KYOCERA | In Stock | - | - | Surface Mount | - | 1206 (3216M) | - | - | - | - | Ceramic | - | - | KYOCERA AVX | 68 V | - | 3.2 x 1.6 x 1.02mm | 1000 | - | - | - | KYOCERA AVX | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | Compliant | - | 700 mJ | - | TransGuard | 0.003794 oz | 40 V | 56 V | 56 VDC | - | MouseReel | VC | - | - | - | - | SMD/SMT | - | Multilayer Ceramic Transient Voltage Suppressors | - | 125 °C | -55 °C | - | 180 pF | - | Varistors | - | - | - | - | - | 1.6 mm | 100 A | - | - | - | SMD/SMT | 3216 | 1206 | - | - | 56 V | - | - | 1.7 nH | 15 µA | - | 40 V | - | - | - | 56 V | - | 110 V | 100 A | 100 A | - | Varistors | - | - | - | - | - | 10 % | - | 700 mJ | - | 74.8 V | - | - | - | 68 V | - | - | - | 1 A | MLV | - | - | 100 A | - | Varistors | - | - | 74.8 V | - | 1.02 mm | - | 3.2 mm | 1.6 mm | - | - | No | No SVHC | - | ||
![]() VG222026Y570DP KYOCERA | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | - | - | KYOCERA AVX | - | - | - | 1000 | 3.7MHz | 796kHz | - | KYOCERA AVX | - | Ferrite | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 6.8 J | - | TransGuard | - | - | - | 26 VDC | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | - | - | - | Wirewound | - | - | - | - | 7000 pF | - | Varistors | - | - | - | Shielded | - | - | 96mA | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 330µH | - | 1 | - | 7.54 Ohm Max | - | - | - | 40 @ 796kHz | 57 V | - | - | -- | Varistors | - | - | - | 7000 pF @ 1 kHz | - | - | 38.5 V | 6.8J | 31.5 V | - | 35 V | 23 V | - | 35 V | - | 26 V | 1.1 kA | - | MLV | - | - | 1.1 kA | - | Varistors | - | - | - | - | - | 0.134 (3.40mm) | 5.7 mm | 5 mm | - | - | - | - | -- | ||
![]() 911KD14-FP10 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | YAGEO | - | - | - | 250 | - | - | - | YAGEO | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | 175 J | - | - | - | - | - | 745 VDC | - | Bulk | 14D | - | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 220 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 910 V | - | - | - | - | MOV | - | - | 4.5 kA | - | Varistors | - | - | - | 14 mm | - | - | - | 7.5 mm | - | - | - | - | - | ||
![]() 821KH10-FTR Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | YAGEO | - | - | - | 500 | - | - | - | YAGEO | - | - | + 125 C | - | - 40 C | Through Hole | - | - | - | - | - | Details | - | 85 J | - | - | - | - | - | 670 VDC | - | MouseReel | 10H | - | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 120 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 1355 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 V | - | - | - | - | MOV | - | - | 2.5 kA | - | Varistors | - | - | - | 10 mm | - | - | - | 8.9 mm | - | - | - | - | - | ||
![]() 820KD10J-TR Yageo | In Stock | - | - | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | YAGEO | - | - | - | 1000 | - | - | - | YAGEO | - | - | + 105 C | YAGEO | - 40 C | Through Hole | - | - | Active | - | - | Details | - | 17 J | - | - | - | - | - | 65 VDC | -40°C ~ 105°C (TA) | MouseReel | 10D | - | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 1200 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | - | 1 | - | - | - | - | - | - | 135 V | - | - | - | - | - | - | - | 1200 pF @ 1 kHz | - | - | 90 V | 17J | 74 V | - | 82 V | 50 V | - | 82 V | - | 65 V | 3.5 kA | - | MOV | - | - | 3.5 kA | - | Varistors | - | - | - | 10 mm | - | - | - | 4.7 mm | - | - | - | - | - | ||
![]() 820KD05J-TR Yageo | 48 |
| - | - | - | - | - | - | - | - | - | - | - | YAGEO | - | - | - | 2000 | - | - | - | YAGEO | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | Details | - | 4 J | - | - | - | - | - | 65 VDC | - | MouseReel | 05D | - | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 300 pF | - | Varistors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 V | - | - | - | - | MOV | - | - | 0.8 kA | - | Varistors | - | - | - | 5 mm | - | - | - | 4.1 mm | - | - | - | - | - |