- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Direction Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Peak Pulse Power Dissipation | Qualification | RoHS | Supplier Package | Surge Energy Rating | Termination Method | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Pin Count | Termination Style | Housing Color | Lead Spacing | Configuration | Ripple Current | Manufacturer Size Code | Clamping Voltage | Test Current | Reverse Recovery Time | ESR | Diode Configuration | ESD Protection | Varistor Voltage | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 390KH14J Yageo | In Stock | - | - | - | - | - | YAGEO | 10% | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 13 J | - | 31 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 150 uF | Varistors | - | - | - | - | Radial | - | 10 mm | - | 1049 mA | C | 77 V | - | - | 100 mOhm | - | - | 39 V | - | - | MOV | 2 kA | Varistors | 6 mm | 6 x 3.2 x 2.6 mm | 14 mm | 5.61 mm | ||
![]() 330KD14J-P10TB Yageo | 23 |
| - | - | - | - | YAGEO | - | - | - | 750 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | - | Details | - | 12 J | - | 26 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 6100 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | 65 V | - | - | - | - | - | 33 V | - | - | MOV | 2 kA | Varistors | - | - | 14 mm | 4.3 mm | ||
![]() 301KE14 Yageo | 48 |
| - | - | - | - | YAGEO | - | - | - | 200 | YAGEO | + 85 C | - 40 C | - | Through Hole | - | - | Details | - | 107 J | - | 250 VDC | - | - | Bulk | 14E | 10 % | 100 ppm/°C | - | 130 kOhm | 670 pF | Varistors | 0.1 W | - | High Reliability | - | Radial | - | - | - | - | - | 500 V | - | - | - | - | - | 300 V | 1 | - | MOV | 6 kA | Varistors | - | - | 14 mm | - | ||
![]() 391KH10-TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 60 J | - | 320 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 260 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | - | - | 650 V | - | 4 | - | - | - | 390 V | - | 50 | MOV | 2.5 kA | Varistors | - | - | 10 mm | 6.82 mm | ||
![]() 330KD14-FP10TR Yageo | 48 |
| - | - | - | - | YAGEO | - | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | AEC-Q200 | Details | - | 7.5 J | - | 26 VDC | - | - | MouseReel | 14D | 10 % | 25 ppm/°C | Metal Oxide Varistors | 49.9 Ohm | 6100 pF | Varistors | 0.15 W | - | Precision | - | Radial | - | 10 mm | - | - | - | 65 V | - | - | - | - | - | 33 V | 0.1 | - | MOV | 1 kA | Varistors | 1.62 mm | 0.81 mm | 14 mm | 4.3 mm | ||
![]() 330KH07-O Yageo | 10 |
| - | - | - | - | YAGEO | - | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 1.7 J | - | 26 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 1500 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | - | - | 65 V | - | - | - | - | - | 33 V | - | - | MOV | 250 A | Varistors | - | - | 7 mm | 5.35 mm | ||
![]() 390KH20-TR Yageo | 48 |
| - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 26 J | - | 31 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 8500 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | 77 V | - | - | - | - | - | 39 V | - | - | MOV | 2 kA | Varistors | - | - | 20 mm | 6.04 mm | ||
![]() 390KH07J-FTR Yageo | 10 |
| - | - | - | - | YAGEO | - | - | - | 2000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 4 J | - | 31 VDC | - | - | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | - | - | 77 V | - | - | - | - | - | 39 V | - | - | MOV | 0.5 kA | Varistors | - | - | 7 mm | 5.16 mm | ||
![]() 361KD20-P7.5 Yageo | 10 |
| - | - | - | - | YAGEO | - | - | - | 200 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | - | Details | - | 163 J | - | 300 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1100 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | - | - | 595 V | - | - | - | - | - | 360 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5.4 mm | ||
![]() 361KD20J-FP7.5 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 200 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | - | Details | - | 255 J | - | 300 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1100 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | - | - | 595 V | - | - | - | - | - | 360 V | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.4 mm | ||
![]() 361KD14-P10TR Yageo | 48 |
| - | - | - | - | YAGEO | - | - | - | 750 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | - | Details | - | 93 J | - | 300 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | 595 V | - | - | - | - | - | 360 V | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5.2 mm | ||
![]() 390KH05J-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | Bi-Directional | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Through Hole | 5000 W | - | Details | Case 5A | 1.2 J | - | 31 VDC | - | -65 to 150 °C | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | 640 pF | Varistors | - | - | - | 2 | Radial | - | 5 mm | Single | - | - | 80 V | 5 mA | - | - | - | Yes | 39 V | - | - | MOV | 250 A | Varistors | - | - | 5 mm | 5.13 mm | ||
![]() 391KH20J-OTB Yageo | 48 |
| - | - | - | - | YAGEO | - | - | - | 300 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 275 J | - | 320 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 1000 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | 650 V | - | - | - | Single | - | 390 V | - | 40 | MOV | 10 kA | Varistors | - | - | 20 mm | 7.05 mm | ||
![]() 390KH07J Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 4 J | - | 31 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | - | - | 77 V | - | - | - | - | - | 39 V | - | - | MOV | 0.5 kA | Varistors | - | - | 7 mm | 5.16 mm | ||
![]() 331KH14-OP10 Yageo | 23 |
| - | Gold Over Nickel | Nylon | Straight | YAGEO | - | Beryllium Copper | - | 400 | YAGEO | + 125 C | - 40 C | Surface Mount | Through Hole | - | - | Details | - | 85 J | Solder | 275 VDC | - | -40 to 120 °C | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 610 pF | Varistors | - | 2.0000 mm | - | 12 | Radial | White | 10 mm | - | - | - | 550 V | - | - | - | - | - | 330 V | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 6.52 mm | ||
![]() 390KH14-P10TB Yageo | 48 |
| - | - | - | - | YAGEO | - | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | AEC-Q200 | Details | - | 8.6 J | - | 31 VDC | 100 V | - | Bulk | 14H | 10 % | 25 ppm/°C | Metal Oxide Varistors | 47 | 5100 pF | Varistors | 0.2 W | - | Sulfur Resistant, Precision | - | Radial | - | 10 mm | - | - | - | 77 V | - | - | - | - | - | 39 V | 0.1 | - | MOV | 1 kA | Varistors | 2.03 mm | 1.27 mm | 14 mm | 5.61 mm | ||
![]() 390KH14J-P10 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 13 J | - | 31 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | 77 V | - | - | - | - | - | 39 V | - | - | MOV | 2 kA | Varistors | - | - | 14 mm | 5.61 mm | ||
![]() 390KH14J-FTR Yageo | 23 |
| - | - | - | - | YAGEO | - | - | - | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 13 J | - | 31 VDC | - | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | 77 V | - | - | - | - | - | 39 V | - | - | MOV | 2 kA | Varistors | - | - | 14 mm | 5.61 mm | ||
![]() 361KH14J-O Yageo | 23 |
| - | - | - | - | YAGEO | - | - | - | 300 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 130 J | - | 300 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | 595 V | - | - | - | - | - | 360 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | 6.7 mm | ||
![]() 331KH14-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | Details | - | 85 J | - | 275 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 610 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | 550 V | - | - | - | - | - | 330 V | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 6.52 mm |