- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Supplier Package | Surge Energy Rating | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Pin Count | Termination Style | Lead Spacing | Configuration | Inductance | Clamping Voltage | Test Current | Inductance Tolerance | RMS Current (Irms) | Screening Level | ESD Protection | Varistor Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 621KN25 Yageo | In Stock | - | - | YAGEO | - | - | 50 | YAGEO | - | - | - | - | Details | - | - | - | - | - | Bulk | 25N | - | - | - | Varistors | - | Radial | - | - | - | - | - | - | - | - | - | 620 V | MOV | 10 kA | Varistors | - | - | 25 mm | - | - | - | ||
![]() 781KD14-O Yageo | In Stock | - | - | YAGEO | - | - | 250 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 148 J | - | 640 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 260 pF | Varistors | - | Radial | 7.5 mm | - | - | 1290 V | - | - | - | - | - | 780 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | - | 7.3 mm | ||
![]() 820KS34 Yageo | 10 |
| - | YAGEO | - | - | 60 | YAGEO | + 85 C | - 40 C | - | Chassis Mount | Details | - | 156 J | - | 65 VDC | - | Bulk | 34S | 10 % | Metal Oxide Varistors | 0.01795 uF | Varistors | - | Screw | 25.4 mm | - | - | 135 V | - | - | - | - | - | 82 V | MOV | 40 kA | Varistors | - | - | 34 mm | 40 mm | 14.5 mm | 5.9 mm | ||
![]() 820KD05-O Yageo | In Stock | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 2.5 J | - | 65 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 300 pF | Varistors | - | Radial | 5 mm | - | - | 150 V | - | - | - | - | - | 82 V | MOV | 0.4 kA | Varistors | - | - | 5 mm | - | - | 4.1 mm | ||
![]() 820KH10-TB Yageo | In Stock | - | - | YAGEO | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 12 J | - | 65 VDC | - | Bulk | 10H | 10 % | Metal Oxide Varistors | 1200 pF | Varistors | - | Radial | 7.5 mm | - | - | 135 V | - | - | - | - | - | 82 V | MOV | 2.5 kA | Varistors | - | - | 10 mm | - | - | 5.3 mm | ||
![]() 781KH14J-P10 Yageo | 48 |
| - | YAGEO | - | - | 200 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 220 J | - | 640 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 260 pF | Varistors | - | Radial | 10 mm | - | - | 1290 V | - | - | - | - | - | 780 V | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 8.79 mm | ||
![]() 681KH14-P10TB Yageo | 48 |
| - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 130 J | - | 560 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 290 pF | Varistors | - | Radial | 10 mm | - | - | 1120 V | - | - | - | - | - | 680 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | - | 8.66 mm | ||
![]() 621KH20J-F Yageo | In Stock | - | - | YAGEO | - | - | 200 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 390 J | - | 505 VDC | - | Bulk | 20H | 10 % | - | 650 pF | Varistors | - | Radial | 10 mm | - | - | 1025 V | - | - | - | - | - | 620 V | MOV | 10 kA | Varistors | - | - | 20 mm | - | - | 8.31 mm | ||
![]() 820KD05-OTR Yageo | In Stock | - | - | YAGEO | - | - | 2000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 2.5 J | - | 65 VDC | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | 300 pF | Varistors | - | Radial | 5 mm | - | - | 150 V | - | - | - | - | - | 82 V | MOV | 0.4 kA | Varistors | - | - | 5 mm | - | - | 4.1 mm | ||
![]() 820KD14J-OP10 Yageo | 10 |
| - | YAGEO | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 27 J | - | 65 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 2400 pF | Varistors | - | Radial | 10 mm | - | - | 135 V | - | - | - | - | - | 82 V | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 4.1 mm | ||
![]() 820KH20-P7.5TB Yageo | 48 |
| - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 45 J | - | 65 VDC | - | Bulk | 20H | 10 % | Metal Oxide Varistors | 4900 pF | Varistors | - | Radial | 7.5 mm | - | - | 135 V | - | - | - | - | - | 82 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | - | - | 5.72 mm | ||
![]() 681KH05-TB Yageo | 48 |
| - | YAGEO | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 19.4 J | - | 560 VDC | - | Bulk | 05H | 10 % | Metal Oxide Varistors | 38 pF | Varistors | - | Radial | 5 mm | - | - | 1120 V | - | - | - | - | - | 680 V | MOV | 400 A | Varistors | - | - | 5 mm | - | - | 8.37 mm | ||
![]() 751KD07J-FTB Yageo | 23 |
| - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 64 J | - | 615 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 70 pF | Varistors | - | Radial | 5 mm | - | - | 1240 V | - | - | - | - | - | 750 V | MOV | 1.75 kA | Varistors | - | - | 7 mm | - | - | 7 mm | ||
![]() 821KD20J-OP7.5 Yageo | 48 |
| - | YAGEO | - | - | 150 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 460 J | - | 670 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 500 pF | Varistors | - | Radial | 7.5 mm | - | - | 1355 V | - | - | - | - | - | 820 V | MOV | 10 kA | Varistors | - | - | 20 mm | - | - | 7.9 mm | ||
![]() 680KH20J-OP7.5TB Yageo | In Stock | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 49 J | - | 56 VDC | - | Bulk | 20H | 10 % | - | 5800 pF | Varistors | - | Radial | 7.5 mm | - | - | 135 V | - | 20 | 5.96 A | - | - | 68 V | MOV | 3 kA | Varistors | 3.3 mm | 3.3 mm | 20 mm | - | - | 6.82 mm | ||
![]() 911KD10-OTR Yageo | 23 |
| - | YAGEO | - | Bi-Directional | 500 | YAGEO | + 105 C | - 40 C | Surface Mount | PCB Mount | Details | MELF | 93 J | Military grade | 745 VDC | -55 to 175 °C | MouseReel | 10D | 10 % | Metal Oxide Varistors | 110 pF | Varistors | 2 | Through Hole | 7.5 mm | Single | - | 1500 V | 65 mA | - | - | Military | No | 910 V | MOV | 2.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16 mm | - | 8.8 mm | ||
![]() 911KH20-FP7.5 Yageo | In Stock | - | - | YAGEO | 20% | - | 100 | YAGEO | + 125 C | - 40 C | - | PCB Mount | Details | - | 310 J | - | 745 VDC | - | Bulk | 20H | 10 % | Metal Oxide Varistors | 10 uF | Varistors | - | Through Hole | 7.5 mm | - | - | 1500 V | - | - | - | - | - | 910 V | MOV | 6.5 kA | Varistors | 2 mm | 2 x 1.25 x 1.25 mm | 20 mm | 19.5 mm to 26.5 mm | - | 9.67 mm | ||
![]() 781KH20 Yageo | 10 |
| - | YAGEO | - | - | 100 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 265 J | - | 640 VDC | - | Bulk | 20H | 10 % | Metal Oxide Varistors | 510 pF | Varistors | - | Radial | 10 mm | - | - | 1290 V | - | - | - | - | - | 780 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | - | - | 9.19 mm | ||
![]() 820KH07-TB Yageo | 10 |
| - | YAGEO | - | - | 1500 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 5 J | - | 65 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | 600 pF | Varistors | - | Radial | 5 mm | - | 220 uH | 135 V | - | 20 | 700 mA | - | - | 82 V | MOV | 1.2 kA | Varistors | 10.4 | 10.4 mm | 7 mm | - | - | 4.89 mm | ||
![]() 911KH14J-OP10 Yageo | In Stock | - | - | YAGEO | - | - | 200 | YAGEO | + 125 C | - 40 C | - | PCB Mount | Details | - | 255 J | - | 745 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 220 pF | Varistors | - | Through Hole | 10 mm | - | - | 1500 V | - | - | - | - | - | 910 V | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 9.05 mm |