- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Interface | Clamping Voltage | Data Bus Width | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 911KD10J-TR Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | PCB Mount | - | Details | 130 J | 745 VDC | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | - | Through Hole | 7.5 mm | - | 1500 V | - | 910 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16 mm | 8.8 mm | ||
![]() 911KD10J-TB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | PCB Mount | - | Details | 130 J | 745 VDC | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | - | Through Hole | 7.5 mm | - | 1500 V | - | 910 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16 mm | 8.8 mm | ||
![]() 821KD10-O Yageo | 48 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 85 J | 670 VDC | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 120 pF | Varistors | - | - | Radial | 7.5 mm | - | 1355 V | - | 820 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | - | 8.3 mm | ||
![]() 820KH05-TB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 2.5 J | 65 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 300 pF | Varistors | - | - | Radial | 5 mm | - | 150 V | - | 82 V | - | MOV | 400 A | Varistors | - | - | 5 mm | - | 4.89 mm | ||
![]() 911KD10-FTB Yageo | 23 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | PCB Mount | AEC-Q200 | Details | 93 J | 745 VDC | Bulk | 10D | 10 % | 100 ppm/°C | Metal Oxide Varistors | 2.7 kOhm | 110 pF | Varistors | 0.0625 W | Automotive | Through Hole | 7.5 mm | - | 1500 V | - | 910 V | 1 | MOV | 2.5 kA | Varistors | 1 mm | 0.5 mm | 10 mm | 10.5 mm to 16 mm | 8.8 mm | ||
![]() 911KH10-TR Yageo | 10 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | PCB Mount | - | Details | 93 J | 745 VDC | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | - | Through Hole | 7.5 mm | - | 1500 V | - | 910 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16.5 mm | 8.95 mm | ||
![]() 821KH10-FTB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 85 J | 670 VDC | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 120 pF | Varistors | - | - | Radial | 7.5 mm | - | 1355 V | - | 820 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | - | 8.9 mm | ||
![]() 911KH14J-O Yageo | In Stock | - | - | YAGEO | 200 | YAGEO | + 125 C | - 40 C | PCB Mount | - | Details | 255 J | 745 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 220 pF | Varistors | - | - | Through Hole | 7.5 mm | - | 1500 V | - | 910 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | - | 9.05 mm | ||
![]() 820KN20 Yageo | In Stock | - | - | YAGEO | 100 | YAGEO | + 85 C | - 40 C | PCB Mount | - | Details | 56 J | 65 VDC | Bulk | 20N | 10 % | - | - | - | 4900 pF | Varistors | - | - | Through Hole | - | - | 135 V | - | 82 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | - | - | ||
![]() 821KD20-FP7.5 Yageo | 10 |
| - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 282 J | 670 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 500 pF | Varistors | - | - | Radial | 7.5 mm | - | 1355 V | - | 820 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | - | 7.9 mm | ||
![]() 911KH10J-OTR Yageo | 48 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | PCB Mount | - | Details | 130 J | 745 VDC | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | - | Through Hole | 7.5 mm | - | 1500 V | - | 910 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16.5 mm | 8.95 mm | ||
![]() 821KD32 Yageo | 23 |
| - | YAGEO | 32 | YAGEO | + 85 C | - 40 C | Chassis Mount | - | Details | 700 J | 670 VDC | Bulk | 32D | 10 % | - | Metal Oxide Varistors | - | 1800 pF | Varistors | - | - | Screw | 25.4 mm | - | 1355 V | - | 820 V | - | MOV | 25 kA | Varistors | - | - | 32 mm | - | - | ||
![]() 820KH20-FTR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 45 J | 65 VDC | MouseReel | 20H | 10 % | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | - | Radial | 10 mm | - | 135 V | - | 82 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | - | 5.72 mm | ||
![]() 820KH10J-OTR Yageo | 23 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 17 J | 65 VDC | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 1200 pF | Varistors | - | - | Radial | 7.5 mm | - | 135 V | - | 82 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | - | 5.3 mm | ||
![]() 781KH20J-FP7.5 Yageo | In Stock | - | - | YAGEO | 100 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 440 J | 640 VDC | Bulk | 20H | 10 % | - | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | Radial | 7.5 mm | - | 1290 V | - | 780 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | - | 9.19 mm | ||
![]() 820KD07-OTB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 5 J | 65 VDC | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 600 pF | Varistors | - | - | Radial | 5 mm | - | 135 V | - | 82 V | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | - | 4.1 mm | ||
![]() 820KD14-P10 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 22 J | 65 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | Radial | 10 mm | PCIe | 135 V | 64 Bit | 82 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | 4.1 mm | ||
![]() 821KH14J-F Yageo | In Stock | - | - | YAGEO | 200 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 235 J | 670 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 240 pF | Varistors | - | - | Radial | 10 mm | - | 1355 V | - | 820 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | - | 9.01 mm | ||
![]() 911KN25 Yageo | In Stock | - | - | YAGEO | 50 | YAGEO | - | - | - | - | Details | - | - | Bulk | 25N | - | - | Metal Oxide Varistors | - | - | Varistors | - | - | - | - | - | - | - | - | - | MOV | 10 kA | Varistors | - | - | 25 mm | - | - | ||
![]() 821KD14-FP10 Yageo | In Stock | - | - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 157 J | 670 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 240 pF | Varistors | - | - | Radial | 10 mm | - | 1355 V | - | 820 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | 7.5 mm |