- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | AC Voltage Rating (Max) | Brand | Capacitance Value | DC Voltage Rating (Max) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Supplier Package | Surge Current (Max) | Surge Energy Rating | Tolerance Voltage | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Technology | Current Rating | Pin Count | Termination Style | Lead Spacing | Size Code | Number of Circuits | Lead Style | Clamping Voltage | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 911KH20J-F Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 100 | YAGEO | + 125 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | Details | - | - | 510 J | - | - | 745 VDC | - | - | Bulk | 20H | 10 % | Metal Oxide Varistors | 440 pF | Varistors | - | - | - | Through Hole | 10 mm | - | - | - | 1500 V | - | - | - | - | - | - | - | - | 910 V | - | - | - | MOV | - | 10 kA | Varistors | 20 mm | 19.5 mm to 26.5 mm | - | 9.67 mm | - | ||
![]() MVR10D680K Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | Meritek | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 pF @ 1 kHz | - | 75 V | 8.2J | 61 V | 68 V | 40 V | - | - | 56 V | 500 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVS2825V075 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 132 V | - | 108 V | 120 V | 75 V | - | - | 102 V | 400 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVS2825V230 Eaton - Electronics Division | 140 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | SMD/SMT | - | - | - | - | Active | - | - | - | - | - | - | 560 VDC | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | Varistors | - | 5 A | - | SMD/SMT | - | - | 1 | - | 595 V | - | - | 396 V | - | 324 V | 360 V | 230 V | - | 360 V | 300 V | 400 A | - | MOV | - | 400 A | - | - | 4.2 mm | 10 mm | 8.2 mm | - | ||
![]() MLVC32V150C550 Eaton - Electronics Division | 13 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | 3.6 J | - | - | 150 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 550 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 317 V | 550 pF @ 1 MHz | - | 198 V | 3.6J | 162 V | 180 V | 115 V | - | 180 V | 150 V | 400 A | - | MLV | - | 400 A | - | - | 2.5 mm | 8 mm | 6.3 mm | - | ||
![]() MLVC40V038C2800 Eaton - Electronics Division | 1532 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | - | - | - | Active | - | - | - | 2 J | - | - | 38 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 2800 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 90 V | 2800 pF @ 1 MHz | - | 51.7 V | 2J | 42.3 V | 47 V | 30 V | - | 47 V | 38 V | 250 A | - | MLV | - | 250 A | - | - | 2.5 mm | 10.2 mm | 8 mm | - | ||
![]() MLVC18V026C1300 Eaton - Electronics Division | 38 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | 2.5 J | - | - | 26 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1300 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 63 V | 1300 pF @ 1 MHz | - | 39.6 V | 2.5J | 32.4 V | 36 V | 18.4 V | - | 36 V | 26 V | 500 A | - | MLV | - | 500 A | - | - | 1.5 mm | 4.5 mm | 3.2 mm | - | ||
![]() MLVC18V033C1100 Eaton - Electronics Division | 2417 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | - | - | - | Active | - | - | - | 2.5 J | - | - | 33 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1100 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 79 V | 1100 pF @ 1 MHz | - | 49.5 V | 2.5J | 40.5 V | 45 V | 23.3 V | - | 45 V | 33 V | 500 A | - | MLV | - | 500 A | - | - | 1.5 mm | 4.5 mm | 3.2 mm | - | ||
![]() MLVC04V012C150 Eaton - Electronics Division | 6008 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | 50 mJ | - | - | 12 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 15 % | General Type Multilayer Varistor | 150 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 34 V | 150 pF @ 1 MHz | - | 20.7 V | 0.05J | 15.3 V | 18 V | 8.5 V | - | 18 V | 12 V | 20 A | - | MLV | - | 20 A | - | - | 0.5 mm | 1 mm | 0.5 mm | - | ||
![]() MLVC12V012C850 Eaton - Electronics Division | 92 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | - | - | - | Active | - | - | - | 400 mJ | - | - | 12 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 15 % | High Energy Multilayer Varistor | 850 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 34 V | 850 pF @ 1 MHz | - | 20.7 V | 0.4J | 15.3 V | 18 V | 8.5 V | - | 18 V | 12 V | 150 A | - | MLV | - | 150 A | - | - | 1.1 mm | 3.2 mm | 1.6 mm | - | ||
![]() MOVS4032V300 Eaton - Electronics Division | 1828 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 517 V | - | 423 V | 470 V | 300 V | - | - | 385 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() MLVC08V030C260 Eaton - Electronics Division | 3038 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | 300 mJ | - | - | 30 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 260 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 74 V | 260 pF @ 1 MHz | - | 46.2 V | 0.3J | 37.8 V | 42 V | 21.2 V | - | 42 V | 30 V | 100 A | - | MLV | - | 100 A | - | - | 0.9 mm | 2 mm | 1.2 mm | - | ||
![]() MLVC40V170C900 Eaton - Electronics Division | 2022 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | - | - | - | Active | - | - | - | 9.5 J | - | - | 170 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 900 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 361 V | 900 pF @ 1 MHz | - | 225.5 V | 9.5J | 184.5 V | 205 V | 130 V | - | 205 V | 170 V | 1.2 kA | - | MLV | - | 1200 A | - | - | 2.5 mm | 10.2 mm | 8 mm | - | ||
![]() MLVC06V018C170 Eaton - Electronics Division | 2979 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | - | - | - | Active | - | - | - | 100 mJ | - | - | 18 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 170 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 44 V | 170 pF @ 1 MHz | - | 27.5 V | 0.1J | 22.5 V | 25 V | 12.7 V | - | 25 V | 18 V | 30 A | - | MLV | - | 30 A | - | - | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() MLVC08V022C175 Eaton - Electronics Division | 13 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | 100 mJ | - | - | 22 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 175 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 53 V | 175 pF @ 1 MHz | - | 33 V | 0.1J | 27 V | 30 V | 15.6 V | - | 30 V | 22 V | 35 A | - | MLV | - | 35 A | - | - | 0.9 mm | 2 mm | 1.2 mm | - | ||
![]() 511KD14 YAGEO | 1083 |
| - | Through Hole | Disc 14mm | - | YAGEO | - | - | 300 | YAGEO | + 105 C | YAGEO | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 121 J | - | - | 415 VDC | - | -40°C ~ 105°C (TA) | Bulk | 14D | - | - | 390 pF | Varistors | - | - | - | Radial | - | - | 1 | - | 845 V | 390 pF @ 1 kHz | - | 561 V | 180J | 459 V | 510 V | 320 V | - | 510 V | 415 V | 6 kA | - | MOV | - | 4.5 kA | Varistors | 14 mm | - | 6.1 mm | - | - | ||
![]() 821KD10 YAGEO | 2227 | - | - | Through Hole | Disc 10mm | - | YAGEO | - | - | 400 | YAGEO | + 105 C | YAGEO | - 40 C | - | PCB Mount | - | Bag | - | - | Active | Details | - | - | 85 J | - | - | 670 VDC | - | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | 120 pF | Varistors | - | - | - | Radial | - | - | 1 | - | 1.355 kV | 120 pF @ 1 kHz | - | 902 V | 85J | 738 V | 820 V | 510 V | - | 820 V | 670 V | 3.5 kA | - | MOV | - | 2.5 kA | Varistors | 10 mm | - | 8.3 mm | - | - | ||
![]() 561KD14J YAGEO | 263 |
| - | Through Hole | Disc 14mm | - | YAGEO | - | - | 300 | YAGEO | + 105 C | YAGEO | - 40 C | - | PCB Mount | - | Bag | - | - | Active | Details | Radial | - | 185 J | 10 % | - | 460 VDC | 460/350 Vdc/Vac | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Through Hole | 360 pF | Varistors | Metal Oxide | - | 2 | Radial | - | - | 1 | Radial Leaded | 925 V | 360 pF @ 1 kHz | - | 616 V | 185J | 504 V | 560 V | 350 V | No | 560 V | 460 V | 6 kA | 50 A | MOV | - | 6 kA | Varistors | 14 mm | - | 6.4 mm | - | - | ||
![]() 271KD10 YAGEO | 430 |
| - | Through Hole | Disc 10mm | - | YAGEO | - | - | 500 | YAGEO | + 105 C | YAGEO | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 37 J | - | - | 225 VDC | - | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | 49 pF | Varistors | - | - | - | Radial | - | - | 1 | - | 455 V | 370 pF @ 1 kHz | - | 297 V | 37J | 243 V | 270 V | 175 V | - | 270 V | 225 V | 3.5 kA | - | MOV | - | 2.5 kA | Varistors | 10 mm | - | 5.4 mm | - | - | ||
![]() CV275K7BL1 Bourns Inc. | 401 | - | - | Through Hole | Disc 7mm | 275V | Bourns | 160PF(pF) | 350V | 1000 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Through Hole | -40C to 85C | Bulk | 5.6(mm) | 9(mm) | Active | Details | - | 1200(A) | 35 J | - | 0.035274 oz | 350 VDC | - | -40°C ~ 85°C (TA) | - | CV | - | - | 160 pF | Varistors | Metal Oxide | - | - | Radial | 5(mm) | Not Required | 1 | Radial | 710 | 160 pF @ 1 kHz | 10%(%) | 473 V | 35J | 387 V | 430 V | 275 V | - | 430V | 350 V | 1.2 kA | 10(A) | MOV | - | 1.2 kA | Varistors | 9 mm | - | - | - | 11.5(mm) |