- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Mode | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201KH14J-FP10 Yageo | 6 |
| - | - | - | YAGEO | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 70 J | 170 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 1000 pF | Varistors | - | - | Radial | 10 mm | - | 340 V | - | - | - | - | - | - | 200 V | - | Multimode | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | - | 5.82 mm | ||
![]() 201KD14J-FTR Yageo | 22 |
| - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | MIL-PRF-39014/22 | Details | 70 J | 170 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 0.001 uF | Varistors | - | - | Radial | 7.5 mm | - | 340 V | - | - | - | - | - | - | 200 V | - | - | - | - | MOV | - | 6 kA | Varistors | 6.6 mm | 6.6 x 2.34 x 3.25 | 14 mm | - | 4.3 mm | ||
![]() 181KH20J-FP7.5 Yageo | In Stock | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 130 J | 150 VDC | - | Bulk | 20H | 10 % | - | - | - | 2200 pF | Varistors | - | - | Radial | 7.5 mm | - | 300 V | - | - | - | - | - | - | 180 V | - | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | - | 6.1 mm | ||
![]() 470KD14J-OP10TB Yageo | 48 |
| - | - | - | YAGEO | 750 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 17 J | 38 VDC | - | Bulk | 14D | 10 % | 100 ppm/°C | Metal Oxide Varistors | 40.2 Ohm | 4300 pF | Varistors | 0.0625 W | General Purpose | Radial | 10 mm | - | 93 V | - | - | - | - | - | - | 47 V | 1 | - | - | - | MOV | - | 2 kA | Varistors | 1 | 0.5 | 14 mm | - | 4.3 mm | ||
![]() 471KH20J-OP7.5TR Yageo | 48 |
| - | - | - | YAGEO | 300 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 350 J | 385 VDC | - | MouseReel | 20H | 10 % | - | - | - | 850 pF | Varistors | - | - | Radial | 7.5 mm | - | 775 V | - | - | - | - | - | - | 470 V | - | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | - | 7.49 mm | ||
![]() 431KH05-O Yageo | 48 |
| - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 13 J | 350 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 60 pF | Varistors | - | - | Radial | 5 mm | - | 745 V | - | - | - | - | - | - | 430 V | - | - | - | - | MOV | - | 400 A | Varistors | - | - | 5 mm | - | 6.8 mm | ||
![]() 511KD14J-OP10 Yageo | In Stock | - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 180 J | 415 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 390 pF | Varistors | - | - | Radial | 10 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | - | 6.1 mm | ||
![]() 471KD20-OP7.5TR Yageo | In Stock | - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 204 J | 385 VDC | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 850 pF | Varistors | - | - | Radial | 7.5 mm | - | 775 V | - | - | - | - | - | - | 470 V | - | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | - | 6 mm | ||
![]() 471KH07-OTR Yageo | In Stock | - | - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 29 J | 385 VDC | - | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | - | 105 pF | Varistors | - | - | Radial | 5 mm | - | 775 V | - | - | - | - | - | - | 470 V | - | - | - | - | MOV | - | 1.2 kA | Varistors | - | - | 7 mm | - | 6.89 mm | ||
![]() 471KD05-F Yageo | 10 |
| - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 15 J | 385 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 55 pF | Varistors | - | - | Radial | 5 mm | - | 810 V | - | - | - | - | - | - | 470 V | - | - | - | - | MOV | - | 400 A | Varistors | - | - | 5 mm | - | 6 mm | ||
![]() 471KD14-FP10 Yageo | 10 |
| - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 118 J | 385 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | - | 775 V | - | - | - | - | - | - | 470 V | - | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | - | 5.8 mm | ||
![]() 470KH20-F Yageo | 23 |
| - | - | - | YAGEO | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 30 J | 38 VDC | - | Bulk | 20H | 10 % | 200 ppm/°C | - | 5.6 kOhm | 7400 pF | Varistors | 0.05 W | General Purpose | Radial | 10 mm | - | 93 V | - | - | - | - | - | - | 47 V | 1 | - | - | - | MOV | - | 2 kA | Varistors | 0.6 mm | 0.3 mm | 20 mm | - | 6.27 mm | ||
![]() 511KH05J Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 22.5 J | 415 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 50 pF | Varistors | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 800 A | Varistors | - | - | 5 mm | - | 7.31 mm | ||
![]() 511KH20J-FTB Yageo | 48 |
| - | - | - | YAGEO | 250 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 360 J | 415 VDC | - | Bulk | 20H | 10 % | - | - | - | 780 pF | Varistors | - | - | Radial | 10 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | - | 7.71 mm | ||
![]() 431KD20 Yageo | 295 |
| - | Through Hole | Disc 20mm | YAGEO | 200 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | - | Details | 190 J | 350 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | - | - | - | - | 930 pF | Varistors | - | - | Radial | - | 1 | 710 V | 930 pF @ 1 kHz | 473 V | 305J | 387 V | 430 V | 275 V | 430 V | - | - | 350 V | 10 kA | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 5.7 mm | - | ||
![]() 471KH05-TB Yageo | 10 |
| - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 15 J | 385 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 55 pF | Varistors | - | - | Radial | 5 mm | - | 810 V | - | - | - | - | - | - | 470 V | - | - | - | - | MOV | - | 400 A | Varistors | - | - | 5 mm | - | 7.05 mm | ||
![]() 511KD20-OTB Yageo | In Stock | - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 210 J | 415 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 780 pF | Varistors | - | - | Radial | 10 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | - | 6.2 mm | ||
![]() 511KD07J-TB Yageo | 23 |
| - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 45 J | 415 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | - | 6.2 mm | ||
![]() 511KH05-F Yageo | 23 |
| - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 16 J | 415 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 50 pF | Varistors | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 400 A | Varistors | - | - | 5 mm | - | 7.31 mm | ||
![]() 511KD07J-TR Yageo | In Stock | - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 45 J | 415 VDC | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | - | 6.2 mm |