- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511KH20J-FTR Yageo | 23 |
| - | YAGEO | 250 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 360 J | 415 VDC | MouseReel | 20H | 10 % | - | - | 56 kOhm | 780 pF | Varistors | 0.1 W | General Purpose | Radial | 10 mm | 845 V | 510 V | 1 | MOV | 10 kA | Varistors | 20 mm | 7.71 mm | ||
![]() 511KD20J-OP7.5TB Yageo | 23 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 360 J | 415 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 780 pF | Varistors | - | - | Radial | 7.5 mm | 845 V | 510 V | - | MOV | 10 kA | Varistors | 20 mm | 6.2 mm | ||
![]() 431KH10-TR Yageo | In Stock | - | - | YAGEO | 600 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 65 J | 350 VDC | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 230 pF | Varistors | - | - | Radial | 7.5 mm | 430 V | 430 V | - | MOV | 2.5 kA | Varistors | 10 mm | 7.06 mm | ||
![]() 470KH20-TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 30 J | 38 VDC | MouseReel | 20H | 10 % | - | - | - | 7400 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | 20 mm | 6.27 mm | ||
![]() 470KD20J-OP7.5 Yageo | In Stock | - | - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 34 J | 38 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 7400 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 3 kA | Varistors | 20 mm | 4.7 mm | ||
![]() 470KD10J-F Yageo | 48 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 11 J | 38 VDC | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | 10 mm | 5.4 mm | ||
![]() 471KD10J-FTR Yageo | 48 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 85 J | 385 VDC | MouseReel | 10D | 10 % | 100 ppm/°C | Metal Oxide Varistors | 4.7 kOhm | 210 pF | Varistors | 0.75 W | General Purpose | Radial | 7.5 mm | 775 V | 470 V | 1 | MOV | 3.5 kA | Varistors | 10 mm | 6.7 mm | ||
![]() 470KD14-TR Yageo | 48 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | 14 mm | 4.3 mm | ||
![]() 471KD05-OTR Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 15 J | 385 VDC | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 55 pF | Varistors | - | - | Radial | 5 mm | 810 V | 470 V | - | MOV | 400 A | Varistors | 5 mm | 6 mm | ||
![]() 471KD10J-O Yageo | 10 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 85 J | 385 VDC | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 210 pF | Varistors | - | - | Radial | 7.5 mm | 775 V | 470 V | - | MOV | 3.5 kA | Varistors | 10 mm | 6.7 mm | ||
![]() 470KD10-FTB Yageo | 10 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 5.5 J | 38 VDC | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 0.5 kA | Varistors | 10 mm | 5.4 mm | ||
![]() 470KH14J-TR Yageo | 10 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 17 J | 38 VDC | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | 14 mm | 5.83 mm | ||
![]() 431KH20J-F Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | Bulk | 20H | 10 % | 50 ppm/°C | - | 523 Ohm | 930 pF | Varistors | 0.1 W | General Purpose | Radial | 10 mm | 710 V | 430 V | 1 | MOV | 10 kA | Varistors | 20 mm | 7.27 mm | ||
![]() 471KD10J-FTB Yageo | 23 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 85 J | 385 VDC | Bulk | 10D | 10 % | 200 ppm/°C | Metal Oxide Varistors | 30 Ohm | 210 pF | Varistors | 0.05 W | General Purpose | Radial | 7.5 mm | 775 V | 470 V | 5 | MOV | 3.5 kA | Varistors | 10 mm | 6.7 mm | ||
![]() 431KH10J-TB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 80 J | 350 VDC | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 230 pF | Varistors | - | - | Radial | 7.5 mm | 430 V | 430 V | - | MOV | 3.5 kA | Varistors | 10 mm | 7.06 mm | ||
![]() 471KD07J-FTR Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 42 J | 385 VDC | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 105 pF | Varistors | - | - | Radial | 5 mm | 775 V | 470 V | - | MOV | 1.75 kA | Varistors | 7 mm | 6 mm | ||
![]() 470KD14J-TR Yageo | 23 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 17 J | 38 VDC | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | 14 mm | 4.3 mm | ||
![]() 470KH05J-O Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 1.5 J | 38 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 530 pF | Varistors | - | - | Radial | 5 mm | 104 V | 47 V | - | MOV | 250 A | Varistors | 5 mm | 5.34 mm | ||
![]() 470KH20J Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 34 J | 38 VDC | Bulk | 20H | 10 % | - | - | - | 7400 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 3 kA | Varistors | 20 mm | 6.27 mm | ||
![]() 471KH20J-TB Yageo | 10 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 350 J | 385 VDC | Bulk | 20H | 10 % | - | - | - | 850 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 10 kA | Varistors | 20 mm | 7.49 mm |