- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Polarity | Lead Spacing | Number of Circuits | Ripple Current | Clamping Voltage | ESR | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431KD14-OTB Yageo | In Stock | - | - | - | - | YAGEO | - | 500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 115 J | 350 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 460 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 710 V | - | - | - | - | - | - | - | 430 V | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | 5.6 mm | ||
![]() 470KH10J-FTR Yageo | In Stock | - | - | - | - | YAGEO | - | 800 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 11 J | 38 VDC | - | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 93 V | - | - | - | - | - | - | - | 47 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 10 mm | 5.8 mm | ||
![]() 471KD20J-FTB Yageo | 10 |
| - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 350 J | 385 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 850 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 775 V | - | - | - | - | - | - | - | 470 V | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | 6 mm | ||
![]() 470KH20-OP7.5TB Yageo | 23 |
| - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 30 J | 38 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 7400 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 93 V | - | - | - | - | - | - | - | 47 V | - | - | - | MOV | - | 2 kA | Varistors | - | - | 20 mm | 6.27 mm | ||
![]() 471KH07J-TB Yageo | In Stock | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 42 J | 385 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 105 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 775 V | - | - | - | - | - | - | - | 470 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | 6.89 mm | ||
![]() 470KD20J-FTR Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 34 J | 38 VDC | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 7400 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 93 V | - | - | - | - | - | - | - | 47 V | - | - | - | MOV | - | 3 kA | Varistors | - | - | 20 mm | 4.7 mm | ||
![]() 470KD10J-TB Yageo | 10 |
| - | - | - | YAGEO | - | 750 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 11 J | 38 VDC | - | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 93 V | - | - | - | - | - | - | - | 47 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 10 mm | 5.4 mm | ||
![]() 471KD20-FTB Yageo | In Stock | - | - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 204 J | 385 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 850 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 775 V | - | - | - | - | - | - | - | 470 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 6 mm | ||
![]() 560KD20-OP7.5 Yageo | 10 |
| - | - | - | YAGEO | - | 250 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 38 J | 45 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 6500 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 110 V | - | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 2 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 511KH05-O Yageo | 10 |
| - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 16 J | 415 VDC | - | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 50 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 400 A | Varistors | - | - | 5 mm | 7.31 mm | ||
![]() 560KH20-OTB Yageo | 48 |
| - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 38 J | 45 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 6500 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 110 V | - | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 2 kA | Varistors | - | - | 20 mm | 6.52 mm | ||
![]() 511KH05J-F Yageo | 10 |
| - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 22.5 J | 415 VDC | - | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 50 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 800 A | Varistors | - | - | 5 mm | 7.31 mm | ||
![]() 561KD10-FTR Yageo | In Stock | - | - | - | - | YAGEO | - | 750 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 70 J | 460 VDC | - | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 180 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 925 V | - | - | - | - | - | - | - | 560 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | 7 mm | ||
![]() 511KD20J-P7.5TR Yageo | In Stock | - | - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 360 J | 415 VDC | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 0.47 uF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | 6.2 mm | ||
![]() 511KH14-OP10 Yageo | In Stock | - | - | - | - | YAGEO | - | 300 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 121 J | 415 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 390 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | 7.62 mm | ||
![]() 511KD07J-FTR Yageo | 48 |
| - | - | - | YAGEO | - | 1500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 45 J | 415 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | 6.2 mm | ||
![]() 511KE20 Yageo | In Stock | - | - | - | - | YAGEO | - | 100 | YAGEO | + 85 C | - | - 40 C | PCB Mount | - | - | AEC-Q200 | Details | 380 J | 415 VDC | 75 V | - | Bulk | 20E | 10 % | 100 ppm/°C | - | 4.7 MOhm | 780 pF | Varistors | 0.1 W | General Purpose | Through Hole | - | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | 5 | - | - | MOV | - | 10 kA | Varistors | 1.6 mm | 0.8 mm | 20 mm | - | ||
![]() 560KD10-FTB Yageo | 23 |
| - | - | - | YAGEO | - | 750 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 7 J | 45 VDC | - | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 1800 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 110 V | - | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 0.5 kA | Varistors | - | - | 10 mm | 5.5 mm | ||
![]() 511KD10J-TR Yageo | 10 |
| - | Through Hole | Disc 10mm | YAGEO | 20% | 750 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Tape & Reel (TR) | Active | - | Details | 90 J | 415 VDC | - | -40°C ~ 105°C (TA) | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 4700 uF | Varistors | - | - | Radial | Polar | 31.8 mm | 1 | 14.6 A | 845 V | 30 mOhm | 200 pF @ 1 kHz | 561 V | 90J | 459 V | 510 V | 320 V | 510 V | - | 415 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | 6.8 mm | ||
![]() 511KD20-P7.5TR Yageo | 10 |
| - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 210 J | 415 VDC | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 780 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 6.2 mm |