- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | AC Voltage Rating (Max) | Brand | Capacitance Value | DC Voltage Rating (Max) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Supplier Package | Surge Current (Max) | Surge Energy Rating | Tolerance Voltage | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Technology | Current Rating | Pin Count | Termination Style | Lead Spacing | Size Code | Number of Circuits | Lead Style | Clamping Voltage | Product Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511KD14 YAGEO | 1083 |
| - | Through Hole | Disc 14mm | - | YAGEO | - | - | 300 | YAGEO | + 105 C | YAGEO | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 121 J | - | - | 415 VDC | - | -40°C ~ 105°C (TA) | Bulk | 14D | - | - | 390 pF | Varistors | - | - | - | Radial | - | - | 1 | - | 845 V | - | 390 pF @ 1 kHz | - | 561 V | 180J | 459 V | 510 V | 320 V | - | 510 V | 415 V | 6 kA | - | MOV | - | 4.5 kA | Varistors | 14 mm | - | 6.1 mm | - | - | ||
![]() 821KD10 YAGEO | 2227 | - | - | Through Hole | Disc 10mm | - | YAGEO | - | - | 400 | YAGEO | + 105 C | YAGEO | - 40 C | - | PCB Mount | - | Bag | - | - | Active | Details | - | - | 85 J | - | - | 670 VDC | - | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | 120 pF | Varistors | - | - | - | Radial | - | - | 1 | - | 1.355 kV | - | 120 pF @ 1 kHz | - | 902 V | 85J | 738 V | 820 V | 510 V | - | 820 V | 670 V | 3.5 kA | - | MOV | - | 2.5 kA | Varistors | 10 mm | - | 8.3 mm | - | - | ||
![]() 561KD14J YAGEO | 263 |
| - | Through Hole | Disc 14mm | - | YAGEO | - | - | 300 | YAGEO | + 105 C | YAGEO | - 40 C | - | PCB Mount | - | Bag | - | - | Active | Details | Radial | - | 185 J | 10 % | - | 460 VDC | 460/350 Vdc/Vac | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Through Hole | 360 pF | Varistors | Metal Oxide | - | 2 | Radial | - | - | 1 | Radial Leaded | 925 V | - | 360 pF @ 1 kHz | - | 616 V | 185J | 504 V | 560 V | 350 V | No | 560 V | 460 V | 6 kA | 50 A | MOV | - | 6 kA | Varistors | 14 mm | - | 6.4 mm | - | - | ||
![]() 271KD10 YAGEO | 430 |
| - | Through Hole | Disc 10mm | - | YAGEO | - | - | 500 | YAGEO | + 105 C | YAGEO | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 37 J | - | - | 225 VDC | - | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | 49 pF | Varistors | - | - | - | Radial | - | - | 1 | - | 455 V | - | 370 pF @ 1 kHz | - | 297 V | 37J | 243 V | 270 V | 175 V | - | 270 V | 225 V | 3.5 kA | - | MOV | - | 2.5 kA | Varistors | 10 mm | - | 5.4 mm | - | - | ||
![]() CV275K7BL1 Bourns Inc. | 401 | - | - | Through Hole | Disc 7mm | 275V | Bourns | 160PF(pF) | 350V | 1000 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Through Hole | -40C to 85C | Bulk | 5.6(mm) | 9(mm) | Active | Details | - | 1200(A) | 35 J | - | 0.035274 oz | 350 VDC | - | -40°C ~ 85°C (TA) | - | CV | - | - | 160 pF | Varistors | Metal Oxide | - | - | Radial | 5(mm) | Not Required | 1 | Radial | 710 | - | 160 pF @ 1 kHz | 10%(%) | 473 V | 35J | 387 V | 430 V | 275 V | - | 430V | 350 V | 1.2 kA | 10(A) | MOV | - | 1.2 kA | Varistors | 9 mm | - | - | - | 11.5(mm) | ||
![]() CV150K5BL1 Bourns Inc. | 436 |
| - | Through Hole | Disc 5mm | - | Bourns | - | - | 1500 | Bourns | + 85 C | Bourns Inc. | - 40 C | - | Through Hole | - | Bulk | - | - | Active | Details | - | - | 9 J | - | 0.019083 oz | 200 VDC | - | -40°C ~ 85°C (TA) | Bulk | CV | 10 % | Medium Voltage Disc Varistor | 130 pF | Varistors | - | - | - | Radial | 5 mm | - | 1 | - | 395V | - | 130 pF @ 1 kHz | - | 264 V | 9J | 216 V | 240 V | 150 V | - | 240 V | 200 V | 400 A | 400A | MOV | - | 400 A | Varistors | 7 mm | - | - | 4.3 mm | - | ||
![]() SV275K10BL1 Bourns Inc. | 383 | - | - | Through Hole | Radial | - | Bourns | - | - | 400 | Bourns | + 85 C | Bourns Inc. | - 40 C | - | Through Hole | - | Bulk | - | - | Active | Details | - | - | 97 J | - | 0.079896 oz | 350 VDC | - | -40°C ~ 125°C (TA) | - | SV | - | - | 350 pF | Varistors | - | - | - | Radial | - | - | 1 | - | 680V | - | 350 pF @ 1 kHz | - | 473 V | 97J | 387 V | 430 V | 275 V | - | 430 V | 350 V | 3.5 kA | 3500A | MOV | - | 3500 A | Varistors | 12 mm | - | - | - | - | ||
![]() CV275K5BL1 Bourns Inc. | 38 |
| - | Through Hole | Disc 5mm | - | Bourns | - | - | 1000 | Bourns | + 85 C | Bourns Inc. | - 40 C | - | Through Hole | - | Bulk | - | - | Active | - | - | - | 16 J | - | 0.023704 oz | 350 VDC | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | 70 pF | Varistors | - | - | - | Radial | - | - | 1 | - | 710V | - | 70 pF @ 1 kHz | - | 473 V | 16J | 387 V | 430 V | 275 V | - | 430 V | 350 V | 400 A | 400A | MOV | - | 400 A | Varistors | 7 mm | - | - | - | - | ||
![]() ERZ-E11A391S1 Panasonic Electronic Components | 62 |
| - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 450 pF @ 1 kHz | - | 429 V | 140J | 351 V | 390 V | 250 V | - | - | 320 V | 6 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZ-E11A511S1 Panasonic Electronic Components | 2320 |
| - | Through Hole | Radial, Disc | - | Panasonic | - | - | 2000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 190 J | - | - | 410 VDC | - | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 310 pF | Varistors | - | - | - | Radial | 7.5 mm | - | 1 | - | 845 V | Varistors | 310 pF @ 1 kHz | - | 561 V | 190J | 459 V | 510 V | 320 V | - | 510 V | 410 V | 6 kA | - | MOV | - | 6 kA | Varistors | 13 mm | - | - | 6.8 mm | - | ||
![]() ERZ-E11A911S1 Panasonic Electronic Components | 27 |
| - | Through Hole | Radial, Disc | - | Panasonic | - | - | 1000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 255 J | - | - | 745 VDC | - | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 240 pF | Varistors | - | - | - | Radial | 7.5 mm | - | 1 | - | 1500 V | Varistors | 240 pF @ 1 kHz | - | 1.001 kV | 255J | 819 V | 910 V | 550 V | - | 910 V | 745 V | 5 kA | - | MOV | - | 5 kA | Varistors | 14 mm | - | - | 9 mm | - | ||
![]() ERZ-E11A911SC Panasonic Electronic Components | 27 |
| - | Through Hole | Radial, Disc | - | Panasonic | - | - | 2000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 255 J | - | - | 745 VDC | - | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 240 pF | Varistors | - | - | - | Radial | 7.5 mm | - | 1 | - | 1500 V | Varistors | 240 pF @ 1 kHz | - | 1.001 kV | 255J | 819 V | 910 V | 550 V | - | 910 V | 745 V | 5 kA | - | MOV | - | 5 kA | Varistors | 14 mm | - | - | 9 mm | - | ||
![]() ERZ-E11A751S1 Panasonic Electronic Components | 947 |
| - | Through Hole | Radial, Disc | - | Panasonic | - | - | 1000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 210 J | - | - | 615 VDC | - | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 280 pF | Varistors | - | - | - | Radial | 7.5 mm | - | 1 | - | 1240 V | Varistors | 280 pF @ 1 kHz | - | 825 V | 210J | 675 V | 750 V | 460 V | - | 750 V | 615 V | 5 kA | - | MOV | - | 5 kA | Varistors | 14 mm | - | - | 8.2 mm | - | ||
![]() ERZ-E11A201SC Panasonic Electronic Components | In Stock | - | - | Through Hole | Radial, Disc | - | Panasonic | - | - | 3000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 70 J | - | - | 170 VDC | - | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 690 pF | Varistors | - | - | - | Radial | 7.5 mm | - | 1 | - | 340 V | Varistors | 690 pF @ 1 kHz | - | 225 V | 70J | 185 V | 200 V | 130 V | - | 200 V | 170 V | 6 kA | - | MOV | - | 6 kA | Varistors | 13 mm | - | - | 5.2 mm | - | ||
![]() MLVC08V038C110 Eaton - Electronics Division | 3999 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | SMD/SMT | - | - | - | - | Active | - | - | - | 100 mJ | - | - | 38 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 110 pF | Varistors | - | - | - | SMD/SMT | - | - | 1 | - | 90 V | - | 110 pF @ 1 MHz | - | 56.1 V | 0.1J | 45.9 V | 51 V | 27 V | - | 51 V | 38 V | 35 A | - | MLV | - | 35 A | - | - | 0.9 mm | 2 mm | 1.2 mm | - | ||
![]() MLVC12V042C260 Eaton - Electronics Division | 3323 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 260 pF @ 1 MHz | - | 61.6 V | 0.4J | 50.4 V | 56 V | 30 V | - | - | 42 V | 120 A | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZ-E11A241SC Panasonic Electronic Components | In Stock | - | - | Through Hole | Radial, Disc | - | Panasonic | - | - | 3000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | - | PCB Mount | - | Bulk | - | - | Active | Details | - | - | 84 J | - | - | 200 VDC | - | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 620 pF | Varistors | - | - | - | Radial | 7.5 mm | - | 1 | - | 395 V | Varistors | 620 pF @ 1 kHz | - | 264 V | 84J | 216 V | 240 V | 150 V | - | 240 V | 200 V | 6 kA | - | MOV | - | 6 kA | Varistors | 13 mm | - | - | 5.4 mm | - | ||
![]() MOVS4032V150 Eaton - Electronics Division | 147 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 264 V | - | 216 V | 240 V | 150 V | - | - | 200 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVS2825V250 Eaton - Electronics Division | 111 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | + 85 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | - | - | - | - | Active | - | - | - | - | - | - | 560 VDC | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | Varistors | - | 5 A | - | SMD/SMT | - | - | 1 | - | 675 V | - | - | - | 429 V | - | 351 V | 390 V | 250 V | - | 390 V | 330 V | 400 A | - | MOV | - | 400 A | - | - | 4.2 mm | 10 mm | 8.2 mm | - | ||
![]() MOVS2825V020 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 36.3 V | - | 29.7 V | 33 V | 20 V | - | - | 26 V | 150 A | - | - | - | - | - | - | - | - | - | - |