- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Working Voltage | Insulation Resistance | Lead Diameter | Voltage | Inductance | Leakage Current | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Turn On Delay Time | Lead/Base Style | Response Time | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Max Breakdown Voltage | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Max Forward Surge Current (Ifsm) | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Test Voltage | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-E08A391 Panasonic Electronic Components | 49 |
| Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Disc 10.5mm | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2013 | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 260pF | - | 320V | - | - | VARISTOR | - | - | 250V | - | - | - | 7.5mm | - | - | - | - | - | - | - | - | - | 1 | 250V | 250V | - | 320V | - | Radial | - | 650V | - | 3.5kA | 260pF @ 1kHz | 10% | 429V | 70J | 351V | - | 390V | - | - | 390V | - | 3.5kA | 25A | - | - | - | - | 10.5mm | - | - | 6.3mm | 6.3mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V0603MHS12NH Littelfuse Inc. | 2500 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MHS | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 12pF | - | 18V | TR, 7 INCH | 800μm | VARISTOR | - | - | 55V | 1608 | - | 0603 | - | - | 1A | - | - | - | - | - | 1 nH | 500nA | 1 | - | 14V | DUAL ENDED | 18V | - | - | - | 55V | - | - | 12pF @ 1MHz | - | - | 0.015J | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 1.6mm | 800μm | 1mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CG0603MLU-24E Bourns Inc. | 200000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | 1 | 24V | 24V | -40°C~125°C TA | Tape & Reel (TR) | 2008 | ChipGuard® MLU | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 50FF | - | 24V | TR, PAPER, 7 INCH | 800μm | VARISTOR | 5nA | CG060 | - | 1608 | - | 0603 | - | - | - | 24V | 24V | - | - | 24V | - | 5nA | 1 | - | - | DUAL ENDED | 24V | 1 ns | - | 1 ns | 25V | - | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 800μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() V14MLA1206H Littelfuse Inc. | 28 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | 20V | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8533.40.40.00 | 2.1nF | 100mW | 14V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | - | 10V | 3216 | - | 1206 | - | - | 150A | - | - | - | - | - | - | - | 1 | - | 10V | DUAL ENDED | 14V | - | - | - | 32V | 150A | 150A | 1200pF @ 1MHz | - | - | 0.40J | 15.9V | 20V | 18.1V | - | - | 20.3V | 10A | - | 1A | - | 4V | - | - | - | - | 3.2mm | 1.6mm | 1.8mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V320LA40CP Littelfuse Inc. | 30400 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | 320V | - | 7.3mm | VARISTOR | - | - | 320V | - | 1W | - | 8.5mm | - | 9kA | - | - | - | - | - | - | - | 1 | - | 320V | - | - | - | Radial | - | 850V | - | 9kA | 7000pF @ 1MHz | - | 558V | 345J | 462V | - | 510V | - | - | 510V | - | 10kA | 100A | - | - | - | - | 20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V42MLA1206NH Littelfuse Inc. | 268000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 425pF | 100mW | 42V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | - | 30V | 3216 | - | 1206 | - | - | 180A | - | - | - | - | - | - | - | 1 | - | 30V | DUAL ENDED | 42V | - | - | - | 92V | 180A | 180A | 425pF @ 1MHz | - | - | 0.80J | 46V | - | 53V | - | - | 60V | - | - | 1A | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() TMOV20RP320E Littelfuse Inc. | 300 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 750pF | - | 420V | - | 9.5mm | VARISTOR | - | - | 320V | - | - | - | 7.5mm | - | 6.5kA | - | - | - | - | - | - | - | 1 | - | 320V | - | 420V | - | Radial | - | 840V | - | 10kA | 750pF @ 1MHz | - | 561V | 270J | 459V | - | 510V | - | - | 561V | - | - | 100A | - | - | - | Thermally Protected | 20mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() CG0603MLA-18KE Bourns Inc. | 120000 | - | Datasheet | 16 Weeks | Nickel | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | ChipGuard® MLA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8533.40.40.00 | 130pF | - | 18V | TR, PAPER, 7 INCH | 800μm | VARISTOR | 30A | CG060 | 14V | 1608 | - | 0603 | - | - | - | 18V | - | - | - | 18V | - | - | 1 | - | 14V | DUAL ENDED | 18V | - | - | - | 40V | 30A | 30A | 130pF @ 1MHz | 10% | - | 0.10J | 19.8V | - | 22V | - | - | 24.2V | - | - | 1A | - | - | - | - | - | - | 1mm | 800μm | 800μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() V275LA40AP Littelfuse Inc. | 1500 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 900pF | - | 369V | - | 5.6mm | VARISTOR | 100A | - | 275V | - | 1W | - | 8.5mm | 25.4mm | 6.5kA | - | - | - | - | - | - | - | 1 | - | 275V | - | 369V | - | Radial | - | 710V | - | 6.5kA | 900pF @ 1MHz | - | - | 140J | 387V | - | 430V | - | No | 473V | - | - | 100A | - | - | - | - | 20mm | 26.5mm | - | 5.6mm | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA0805H Littelfuse Inc. | 71 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | 20.3V | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 1999 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | 8533.40.40.00 | 560pF | 50mW | 14V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | - | 10V | 2012 | - | 0805 | - | - | 120A | - | - | - | - | - | - | - | 1 | - | 10V | DUAL ENDED | 14V | - | - | - | 32V | - | 120A | 560pF @ 1MHz | - | - | 0.30J | 15.9V | - | 18.1V | - | - | 20.3V | - | - | 1A | - | - | - | - | - | - | 2.01mm | - | 1.25mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V130LA10AP Littelfuse Inc. | 9999 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | 10% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 1nF | - | 175V | - | 5.6mm | VARISTOR | 50A | - | 130V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | 1GOhm | - | - | - | - | 1 | - | 130V | - | 175V | - | Radial | - | 340V | - | 4.5kA | 1000pF @ 1MHz | - | 225.5V | 38J | 184.5V | - | 205V | - | - | 228V | - | - | 50A | - | - | - | - | 14mm | - | - | 5.6mm | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V5.5MLA0603LNR Littelfuse Inc. | 228000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 450pF | - | 5.5V | TR, PAPER, 7 INCH | 800μm | VARISTOR | - | - | 4V | 1608 | 0.05W | 0603 | - | - | - | - | - | - | - | 9.3V | - | - | 1 | - | 4V | DUAL ENDED | 5.5V | - | - | - | 17.5V | - | 30A | 830pF @ 1MHz | - | 9.3V | 0.10J | 7.1V | - | - | - | - | 8.2V | - | - | 1A | - | - | - | - | - | - | 1.6mm | 800μm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() V250LA4P Littelfuse Inc. | 5000 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 90pF | - | 330V | - | 5.6mm | VARISTOR | 1.2kA | - | 250V | - | 0.25W | - | 6mm | 25.4mm | 1.2kA | 429V | - | - | 680 μm | - | - | - | 1 | - | 250V | - | 330V | - | - | - | 650V | 1.2kA | 1.2kA | 90pF @ 1MHz | - | - | 21J | 351V | - | 390V | - | - | 429V | - | - | 10A | - | - | 2.5kV | - | 7mm | - | - | 5.6mm | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V30MLA1210NH Littelfuse Inc. | 2564 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.82nF | - | 30V | TR, PLASTIC, 7 INCH | 2.54mm | VARISTOR | - | - | 25V | 3225 | - | 1210 | - | - | - | - | - | - | - | - | - | - | 1 | - | 25V | DUAL ENDED | 30V | - | - | - | 68V | - | 280A | 900pF @ 1MHz | - | - | 1.2J | 35V | - | 39V | 25V | - | 43V | - | - | 2.5A | - | - | - | - | - | - | 3.2mm | 2.54mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V275LA40CP Littelfuse Inc. | 83200 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | 275V | - | 7.3mm | VARISTOR | - | - | 275V | - | 1W | - | 8.5mm | - | 9kA | - | - | - | - | - | - | - | 1 | - | 275V | - | - | - | Radial | - | 710V | - | 9kA | 7000pF @ 1MHz | - | 473V | 320J | 387V | - | 430V | - | - | 430V | - | 10kA | 100A | - | - | - | - | 20mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() CG0402MLU-12G Bourns Inc. | 354546 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | ChipGuard® MLU | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 50FF | - | 12V | TR, PAPER, 7 INCH | 500μm | VARISTOR | 5nA | CG0402 | - | 1005 | - | 0402 | - | - | - | 12V | 12V | - | - | 12V | - | 5nA | 1 | - | - | DUAL ENDED | 12V | - | - | - | 25V | - | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 500μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MOV-20D561KTR Bourns Inc. | 1034 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | 3.000003g | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | 360pF | - | 560V | - | - | VARISTOR | 50A | MOV-20 | 350V | - | 1W | - | 7.5mm | - | - | - | - | - | - | - | - | - | 1 | - | 350V | - | 460V | - | Radial | - | 925V | - | 6.5kA | 710pF @ 1kHz | - | 616V | 220J | 504V | - | - | 350V | No | 560V | - | - | 100A | - | - | - | - | 20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VC080509A200DP AVX Corporation | 841 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | 12.7V | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | TransGuard® | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 750pF | - | 9V | TR | 1.25mm | VARISTOR | - | - | 6.4V | 2012 | - | 0805 | - | - | 40A | 9V | - | - | - | - | 1.5 nH | - | 1 | - | 6.4V | DUAL ENDED | 9V | - | - | - | 22V | - | 40A | 750pF @ 1kHz | 15% | 14.61V | 0.10J | 10.8V | - | - | - | - | 12.7V | - | - | 1A | 9V | - | - | - | - | 1.02mm | 2.01mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ERZ-VF2M101 Panasonic Electronic Components | 3180 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | WRAPAROUND | - | Zinc | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8533.40.40.00 | - | 100mW | 85V | - | 6mm | VARISTOR | - | - | 60V | - | 0.25W | - | - | - | - | - | - | - | - | 100V | - | - | 1 | - | 60V | DUAL ENDED | 85V | - | J-Lead | - | 165V | - | 600A | - | - | 110V | 13J | 90V | - | - | - | No | 100V | - | - | 10A | - | - | - | - | - | - | 8mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA0603NH Littelfuse Inc. | 25000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 180pF | 30mW | 14V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | - | - | 10V | 1608 | 0.05W | 0603 | - | - | 30A | - | - | - | - | - | - | - | 1 | - | 10V | DUAL ENDED | 14V | - | - | - | 34.5V | - | 30A | 180pF @ 1MHz | - | 21.5V | 0.10J | 15.9V | - | - | - | - | 18.7V | - | - | 1A | - | - | - | - | - | - | 1.6mm | 800μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |