- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Breakdown Voltage / V | Number of Elements | Tolerance Voltage | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Technology | Terminal Position | Peak Reflow Temperature (Cel) | Depth | Resistor Type | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Polarity | Voltage | Inductance | Number of Circuits | Max Voltage Rating (AC) | Diode Type | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Input Capacitance | Varistor Voltage (Min) | Max Breakdown Voltage | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Clamping Current | Energy Absorbing Capacity-Max | Features | Product Length | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZJ-S2YC822 Panasonic Electronic Components | 152000 |
| - | 6 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 8533.40.40.00 | 8.2nF | - | 18V | - | - | - | - | 1.25mm | VARISTOR | - | - | - | - | - | 18V | 2012 | - | - | 0805 | - | - | - | - | - | - | 1 | - | - | DUAL | 18V | - | - | - | 25A | - | 8200pF @ 1kHz | - | - | - | - | - | - | - | - | Yes | 30V | - | 0.2 J | - | - | - | 1.25mm | 2mm | 1.25mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MG064S09A200DP AVX Corporation | 76000 |
| - | 11 Weeks | - | Surface Mount | Surface Mount, MLCV | 0612 (1632 Metric) | - | 8 | Ceramic | - | 12.7V | 4 | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 550pF | - | 9V | - | - | DUAL | 250 | 3.2mm | - | - | 30A | 40 | - | 8 | 6.4V | 1632 | - | - | 0612 | 760μm | - | - | BIDIRECTIONAL | - | - | 4 | 6.4V | TRANS VOLTAGE SUPPRESSOR DIODE | - | 9V | - | 22V | - | 30A | 9V | 550pF @ 1MHz | 15% | 14.61V | 0.10J | - | 10.8V | 12.7V | - | - | - | 12.7V | 1A | - | - | - | - | - | 1.6mm | - | 1.22mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV14RP130E Littelfuse Inc. | 600 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | 1nF | - | 170V | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 130V | - | - | - | - | - | - | - | - | - | - | 1 | 130V | - | - | 170V | - | 340V | - | 6kA | - | 1000pF @ 1MHz | - | 225.5V | 50J | - | 184.5V | - | - | 130V | - | 205V | - | - | Thermally Protected | - | 14mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VC120614A300DP AVX Corporation | 30 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | 18.5V | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | TransGuard® | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 600pF | - | 14V | TR, 7 INCH | - | - | - | 1.6mm | VARISTOR | - | - | - | - | - | 10V | 3216 | - | UL | 1206 | - | 40A | 14V | - | - | 1.7 nH | 1 | 10V | - | DUAL ENDED | 14V | - | 32V | - | 40A | - | 600pF @ 1kHz | 12% | 20.72V | 0.10J | - | 16.28V | - | - | - | Yes | 18.5V | 1A | - | - | - | - | 1.02mm | 3.2mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-10D151KTR Bourns Inc. | 38 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 670pF | - | 165V | - | - | - | - | - | VARISTOR | - | - | - | MOV-10 | - | - | - | 0.4W | - | - | - | - | - | - | - | - | 1 | 95V | - | - | 125V | - | 250V | - | 2.5kA | - | 670pF @ 1kHz | - | 165V | 22J | - | 135V | - | - | 95V | - | 150V | 25A | - | - | - | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MOV-14D152K Bourns Inc. | 38 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | 3.000003g | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 150pF | - | 1.5kV | - | - | - | - | - | VARISTOR | - | 50A | - | MOV-14 | - | 750V | - | 0.6W | - | - | 7.5mm | - | - | - | - | - | 1 | 750V | - | - | 990V | - | 1.98kV | - | 4.5kA | - | 150pF @ 1kHz | - | 1.32kV | 337J | - | 1.08kV | - | - | 750V | - | 1.2kV | 50A | - | - | - | 14mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EZJ-Z1V171AA Panasonic Electronic Components | 100000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | Zinc | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 8533.40.40.00 | 3pF | - | 18V | TAPE, PAPER | - | - | - | 800μm | VARISTOR | - | - | - | - | - | 18V | 1608 | - | - | 0603 | - | - | - | - | - | - | 1 | - | - | DUAL ENDED | 18V | - | - | - | - | - | 2.1pF @ 1MHz | - | - | - | - | - | - | - | - | - | 170V | - | - | - | - | - | 800μm | 1.6mm | 800μm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MOV-10D390K Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 2.4nF | - | 43V | - | - | - | - | 7.2mm | VARISTOR | - | - | - | MOV-10 | - | - | - | 0.4W | - | - | 7.5mm | - | - | - | - | - | 1 | 25V | - | - | 31V | Radial | 77V | - | 500A | - | 2400pF @ 1kHz | 10% | 43V | 4.6J | - | 35V | - | - | 25V | - | 39V | 5A | - | - | - | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 pF | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 82 V | - | - | - | 5.7 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() V575LA10P Littelfuse Inc. | 38 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 90pF | - | 730V | - | - | - | - | 8.3mm | VARISTOR | unknown | 2.5kA | - | - | - | 575V | - | 0.4W | - | - | 8.5mm | 2.5kA | - | - | - | - | 1 | 575V | - | - | 730V | - | 1.5kV | 2.5kA | 2.5kA | - | 90pF @ 1MHz | - | 1.001kV | 65J | - | 819V | - | 910V | - | - | 910V | 25A | - | - | - | 10mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLA1206H Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | 27V | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.27nF | 100mW | 18V | TR, PLASTIC, 7 INCH | - | - | - | 1.6mm | VARISTOR | - | - | - | - | - | 14V | 3216 | - | - | 1206 | - | 150A | - | - | - | - | 1 | 14V | - | DUAL ENDED | 18V | - | 44V | - | 150A | - | 1270pF @ 1MHz | - | - | 0.40J | - | 22V | - | 25V | - | - | 28V | 1A | - | - | - | - | - | 3.2mm | 1.6mm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MOV-10D781K Bourns Inc. | 50 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | 130pF | - | 858V | - | - | - | - | - | VARISTOR | - | - | - | MOV-10 | - | - | - | 0.4W | - | - | 7.5mm | - | - | - | - | - | 1 | 480V | - | - | 640V | Radial | 1.29kV | - | 2.5kA | - | 130pF @ 1kHz | - | 858V | 80J | - | 702V | - | - | 480V | No | 780V | 25A | - | - | - | 10mm | - | - | 7.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MOV-20D560KTR Bourns Inc. | 44 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | 3.000003g | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 3.6nF | - | 56V | - | - | - | - | - | VARISTOR | - | 10A | - | MOV-20 | - | 35V | - | 1W | - | - | 7.5mm | - | - | - | - | - | 1 | 35V | - | - | 45V | - | 110V | - | 2kA | - | 6500pF @ 1kHz | - | 62V | 41J | - | 50V | - | - | 35V | - | 56V | 20A | - | - | - | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() V26MLA1210A Littelfuse Inc. | 98070 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C TA | Bulk | 2009 | MLA | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 1.04nF | - | 26V | - | - | - | - | 2.54mm | VARISTOR | unknown | - | - | - | - | 20V | 3225 | - | - | 1210 | - | - | - | - | - | - | 1 | 20V | - | DUAL ENDED | 26V | - | 60V | - | 300A | - | 1480pF @ 1MHz | - | - | 1.2J | 1.04nF | 29.5V | - | 34V | 20V | - | 38.5V | 2.5A | - | - | - | - | - | 3.2mm | 2.54mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-20D151KTR Bourns Inc. | 44 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | 3.000003g | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.3nF | - | 150V | - | - | - | - | - | VARISTOR | - | 50A | - | MOV-20 | - | 95V | - | 1W | - | - | 7.5mm | - | - | - | - | - | 1 | 95V | - | - | 125V | - | 250V | - | 6.5kA | - | 2700pF @ 1kHz | - | 165V | 70J | - | 135V | - | - | 95V | - | 150V | 100A | - | - | - | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() V22MA1A Littelfuse Inc. | 15 |
| Datasheet | 11 Weeks | - | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | - | Metal | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 410pF | - | 15V | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 10V | - | 0.2W | - | - | - | - | - | - | - | - | 1 | 10V | - | - | 15V | Axial | 55V | - | 40A | - | 410pF @ 1MHz | - | 28V | 0.09J | - | 16V | - | 22V | - | - | 22V | 2A | - | - | - | 3mm | - | 6mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() VJ13MC0600KBA AVX Corporation | 28200 | - | - | 13 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | MC | 10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 8533.40.40.00 | 600pF | - | 60V | TR | - | - | - | 2.5mm | VARISTOR | - | 10A | - | - | - | 42V | 3225 | - | - | 1210 | - | 250A | - | - | - | - | 1 | 42V | - | DUAL ENDED | 60V | - | 126V | - | 250A | - | 400pF @ 1kHz | 10% | 83V | 1.5J | - | 67V | - | - | - | - | 75V | 10A | - | - | - | - | - | 3.2mm | 2.5mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V150LA20CP Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.6nF | - | 150V | - | - | - | - | 7.3mm | VARISTOR | unknown | - | - | - | - | 150V | - | 1W | - | - | 8.5mm | 10kA | - | - | - | - | 1 | 150V | - | - | - | Radial | 395V | - | 9kA | - | 7000pF @ 1MHz | - | 264V | 215J | - | 216V | - | 240V | - | - | 268V | 100A | - | - | - | 20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-07D330K Bourns Inc. | 92000 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.25nF | - | 36V | - | - | - | - | 3.4mm | VARISTOR | - | - | - | MOV-07 | - | 20V | - | 0.25W | - | - | 5mm | - | - | - | - | - | 1 | 20V | - | - | 26V | Radial | 65V | - | 250A | - | 1250pF @ 1kHz | 10% | - | 1.7J | - | 30V | - | - | 20V | - | 33V | 2.5A | - | - | - | 7mm | - | - | 6.8mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ERZ-E07A511CS Panasonic Electronic Components | 22 |
| Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Disc 9mm | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 210pF | - | 410V | - | - | - | - | - | VARISTOR | - | - | - | - | - | 320V | - | - | - | - | 7.5mm | - | - | - | 410V | - | 1 | 320V | - | - | 410V | - | 845V | - | 2.5kA | - | 140pF @ 1kHz | - | 561V | 70J | - | 459V | - | 510V | - | - | 510V | 25A | - | - | - | 9mm | - | - | 7mm | - | No | - | ROHS3 Compliant | - | - |