- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Voltage | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit RMS Voltage-Max | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMCV-0402-090-C101N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | 30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -55°C | - | 100pF | - | 9V | - | - | - | - | - | - | 6.4V | 1005 | - | 0402 | - | - | 9V | 1 | - | 6.4V | - | 9V | - | 26V | - | 20A | 100pF @ 1MHz | - | 16V | 0.05J | 11V | 13.5V | 6.4V | 16V | 9V | 20A | - | - | - | - | - | 500μm | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V14D182 Panasonic Electronic Components | 2080 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Disc 17mm | - | WIRE | Zinc | - | -40°C~85°C TA | Bulk | 2011 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 120pF | 600mW | 1kV | - | 14.4mm | VARISTOR | - | - | - | 1kV | - | 0.6W | - | 15mm | - | - | 1 | - | 1kV | - | 1.465kV | Radial | 2.97kV | - | 5kA | 120pF @ 1kHz | - | 1.98kV | 510J | 1.7kV | - | - | 1.8kV | - | - | 50A | - | 14mm | - | 20.5mm | - | 14.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() V82ZA20P Littelfuse Inc. | 711 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | -55°C~85°C TA | Bulk | 2012 | ZA | - | e3 | - | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 7nF | - | 68V | - | 5.6mm | VARISTOR | unknown | 100A | - | 50V | - | 1W | - | 8.5mm | - | - | 1 | - | 50V | - | 68V | Radial | 145V | - | 6.5kA | 9000pF @ 1MHz | - | 90.2V | 25J | 73.8V | - | 50V | 82V | - | - | 100A | - | 23mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERZ-E05A331 Panasonic Electronic Components | 523 |
| Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 130pF | - | 270V | - | 5.5mm | VARISTOR | - | - | - | 210V | - | - | - | 5mm | - | 270V | 1 | 210V | 210V | - | 270V | Radial | 545V | - | 1.2kA | 130pF @ 1kHz | 10% | 363V | 21J | 297V | 330V | - | 330V | - | 1.2kA | 10A | - | 7mm | - | - | 5.1mm | 5.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ERZ-E07A361CS Panasonic Electronic Components | 5 |
| Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Disc 9mm | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 300pF | - | 300V | - | - | VARISTOR | - | - | - | 230V | - | - | - | 7.5mm | - | - | 1 | - | 230V | - | 300V | - | 595V | - | 2.5kA | 260pF @ 1kHz | - | 396V | 50J | 324V | 360V | - | 324V | - | - | 25A | - | 9mm | - | - | 6.2mm | - | No | - | ROHS3 Compliant | - | ||
![]() VCAS04AP182R0LATWA AVX Corporation | 18 |
| Datasheet | 9 Weeks | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q200, PowerGuard | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 18V | TR, 7 INCH | - | VARISTOR | - | - | - | 13V | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | 2pF @ 1MHz | - | 140V | 0.02J | 80V | 110V | - | - | 18V | 1A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOV-10D621KTR Bourns Inc. | 38 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 160pF | - | 682V | - | - | VARISTOR | - | - | MOV-10 | - | - | 0.4W | - | - | - | - | 1 | - | 385V | - | 505V | - | 1.025kV | - | 2.5kA | 160pF @ 1kHz | - | 682V | 70J | 558V | - | 385V | 620V | - | - | 25A | - | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV-07D101K Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 250pF | - | 110V | - | 3.6mm | VARISTOR | - | - | MOV-07 | - | - | 0.25W | - | 5mm | - | - | 1 | - | 60V | - | 85V | Radial | 165V | - | 1.2kA | 500pF @ 1kHz | 10% | 110V | 6.5J | 90V | - | 60V | 100V | - | - | 10A | - | 7mm | - | - | 6.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-E14A621 Panasonic Electronic Components | 38 |
| Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Disc 17.5mm | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8533.40.40.00 | 650pF | - | 505V | - | 7.5mm | VARISTOR | - | - | - | 385V | - | - | - | 10mm | - | - | 1 | 385V | 385V | - | 505V | Radial | 1.025kV | - | 7.5kA | 650pF @ 1kHz | 10% | 682V | 382J | 558V | 620V | - | 620V | - | 7.5kA | 100A | - | 17.5mm | - | - | 7.5mm | 7.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V07E20P Littelfuse Inc. | 15 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | - | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8533.40.40.00 | 1.62nF | - | 26V | - | - | VARISTOR | unknown | 1mA | - | 20V | - | - | - | 6mm | - | - | 1 | - | 20V | - | 26V | - | 65V | - | 1kA | 1750pF @ 1MHz | - | 36.3V | 6.0J | 29.7V | 33V | - | 33V | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2920243 Phoenix Contact | 2353 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | Module | - | - | - | 326.000011g | -40°C~80°C | Bulk | 2011 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 335V | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 30V | 40kA | - | - | - | 99mm | 65.5mm | 53.4mm | - | - | - | RoHS Compliant | - | ||
![]() V5.5MLA0603A Littelfuse Inc. | 100000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | -55°C~125°C TA | Bulk | - | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 660pF | - | 5.5V | - | 800μm | VARISTOR | unknown | - | - | 4V | 1608 | 0.05W | 0603 | - | - | - | 1 | - | 4V | DUAL ENDED | 5.5V | - | 17.5V | - | 30A | 1270pF @ 1MHz | - | 9.3V | 0.10J | 7.1V | - | 4V | 8.2V | - | - | 1A | 6.5V | - | - | 1.6mm | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V47ZS1P Littelfuse Inc. | 4000 | - | Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | 800pF | - | 38V | TR | 5mm | VARISTOR | - | 250A | - | 30V | - | 0.25W | - | 6mm | 250A | - | 1 | - | 30V | - | 38V | Radial | 93V | - | 250A | 1245pF @ 1MHz | - | 51.7V | 1.8J | 42.3V | 47V | - | 52V | - | - | 2.5A | - | 7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 82551200 Würth Elektronik | 11148 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | 490pF | - | 26V | - | 1.6mm | - | - | 1A | - | 20V | 3216 | - | 1206 | - | - | - | 1 | 20V | 20V | - | 26V | - | 54V | 100A | 100A | 490pF @ 1kHz | - | 36.3V | 0.50J | 29.7V | 33V | 20V | 33V | 26V | 100A | 1A | - | - | - | 3.2mm | 1.6mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() V25S150P Littelfuse Inc. | 1536 |
| Datasheet | 12 Weeks | - | Radial, Through Hole | Through Hole | Radial | - | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | 3.2nF | - | 200V | - | 6.1mm | VARISTOR | unknown | - | - | 150V | - | - | - | - | - | - | 1 | - | 150V | - | 200V | - | 390V | - | 22kA | 3200pF @ 1MHz | - | 264V | 300J | 216V | - | 150V | 240V | - | - | 100A | - | 25mm | - | 28mm | 28mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOV-10D470KTR Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2.1nF | - | 52V | - | 7.2mm | VARISTOR | - | - | MOV-10 | - | - | 0.4W | - | 7.5mm | - | - | 1 | - | 30V | - | 38V | Radial | 93V | - | 500A | 2100pF @ 1kHz | 10% | 52V | 5.5J | 42V | - | 30V | 47V | - | - | 5A | - | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-V05D241 Panasonic Electronic Components | 33900 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Disc 7mm | - | WIRE | Zinc | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | 100pF | 100mW | 200V | - | 4.6mm | VARISTOR | - | - | - | 150V | - | - | - | 5mm | - | - | 1 | - | 150V | - | 200V | Radial | 415V | - | 800A | 100pF @ 1kHz | - | 264V | 10.5J | 216V | - | 150V | 240V | - | - | 5A | - | 5mm | - | - | - | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOV-14D470KTR Bourns Inc. | 5000 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 4.3nF | - | 47V | - | 4.2mm | VARISTOR | - | 10A | MOV-14 | 30V | - | 0.6W | - | 7.5mm | - | - | 1 | - | 30V | - | 38V | Radial | 93V | - | 1kA | 4300pF @ 1kHz | 10% | 52V | 10J | 42V | - | 30V | 47V | - | - | 10A | - | 14mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() V275LT10P Littelfuse Inc. | 15 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 200pF | - | 369V | TR | 5.6mm | VARISTOR | unknown | 2.5kA | - | 275V | - | 0.4W | - | 8.5mm | - | - | 1 | - | 275V | - | 369V | - | 710V | - | 2.5kA | 200pF @ 1MHz | - | 473V | 45J | 387V | 430V | - | 473V | - | - | 25A | - | 10mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |