- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Weight | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Voltage | Inductance | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV-14D911K Bourns Inc. | 330 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | 3.000003g | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 220pF | 600mW | 910V | - | - | VARISTOR | - | 50A | MOV-14 | 550V | - | 0.6W | - | 7.5mm | - | - | - | - | - | - | 1 | 550V | - | 745V | - | 1.5kV | - | 4.5kA | 220pF @ 1kHz | - | 1.001kV | 175J | 819V | - | 550V | - | 910V | - | - | 50A | - | - | - | 14mm | - | - | - | 7.7mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() V18MLA0805NH Littelfuse Inc. | 20813 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | DUAL ENDED | - | - | - | - | - | 520pF @ 1MHz | - | 28V | 0.30J | 22V | 25V | 14V | - | - | 18V | 120A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V5.5MLA0805NH Littelfuse Inc. | 10000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.84nF | - | 5.5V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | - | - | 4V | 2012 | - | 0805 | - | - | 120A | - | - | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | 120A | 120A | 1200pF @ 1MHz | - | - | 0.30J | 7.1V | 8.2V | - | - | 9.3V | - | - | 1A | - | 4V | - | - | - | 2.01mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() VC120605D150DP AVX Corporation | 5815 | - | - | 9 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | Ceramic | - | 8.7V | -55°C~125°C TA | Tape & Reel (TR) | 2004 | TransGuard® | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 3nF | - | 5.6V | TR, 7 INCH | 1.6mm | VARISTOR | - | - | - | 4V | 3216 | - | 1206 | - | - | 150A | 5.6V | - | 1.7 nH | - | 1 | 4V | DUAL ENDED | 5.6V | - | 18V | - | 150A | 3000pF @ 1kHz | 20% | 10.2V | 0.40J | 6.8V | - | - | - | 8.5V | - | - | 1A | - | 4V | - | - | 1.02mm | 3.2mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V5.5MLA0603NH Littelfuse Inc. | 67050 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 500pF | - | 5.5V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | - | - | - | 4V | 1608 | 0.05W | 0603 | - | - | 30A | - | - | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | - | 30A | 1270pF @ 1MHz | - | - | 0.10J | 7.1V | 8.2V | - | - | 9.3V | - | - | 1A | - | 4V | - | - | - | 1.6mm | 800μm | 1mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V33MLA1206NH Littelfuse Inc. | 6000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | Ceramic | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 500pF | 100mW | 33V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | - | - | 26V | 3216 | - | 1206 | - | - | 180A | 49V | - | - | - | 1 | 26V | DUAL ENDED | 33V | - | 75V | - | 180A | 500pF @ 1MHz | - | - | 0.80J | 38V | 43.5V | - | - | 49V | - | - | 1A | - | - | - | - | - | 3.2mm | 1.6mm | 1.8mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V230LA4P Littelfuse Inc. | In Stock |
| Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2009 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 100pF | - | 300V | - | 5.6mm | VARISTOR | - | 1.2kA | - | 230V | - | 0.25W | - | 6mm | 25.4mm | 1.2kA | - | - | - | - | 1 | 230V | - | 300V | - | 595V | - | 1.2kA | 100pF @ 1MHz | - | 396V | 20J | 324V | 360V | - | - | 396V | - | - | 10A | - | - | - | 7mm | - | - | 5.6mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() AVR-M0603C120MTAAB TDK Corporation | 2955 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCV | 0201 (0603 Metric) | - | WRAPAROUND | Zinc | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2001 | AVR-M | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 33pF | - | 7.5V | TR | 300μm | VARISTOR | - | - | - | 7.5V | 0603 | - | 0201 | - | - | - | - | - | - | - | 1 | - | DUAL ENDED | 7.5V | - | 23V | 1A | 1A | 33pF @ 1kHz | 20% | 14.4V | 0.01J | 9.6V | - | - | - | 12V | - | - | 1A | - | - | - | - | - | 600μm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V250LA40AP Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 1nF | - | 330V | - | 5.6mm | VARISTOR | - | 6.5kA | - | 250V | - | 1W | - | 8.5mm | 25.4mm | 6.5kA | - | - | - | - | 1 | 250V | - | 330V | - | 650V | - | 6.5kA | 1000pF @ 1MHz | - | 429V | 130J | 351V | 390V | - | - | 429V | - | - | 100A | - | - | - | 20mm | - | - | 5.6mm | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V82ZA2P Littelfuse Inc. | 555 |
| Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | 10% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 500pF | - | 68V | - | 5.6mm | VARISTOR | - | 1.2kA | - | 50V | - | 0.25W | - | 6mm | 25.4mm | 1.2kA | - | - | - | - | 1 | 50V | - | 68V | Radial | 135V | - | 1.2kA | 910pF @ 1MHz | - | 90.2V | 4.0J | 73.8V | 82V | - | - | 91V | - | - | 10A | - | - | - | 7mm | - | - | 5.6mm | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V175LA2P Littelfuse Inc. | 3604 | - | Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | 130pF | - | 225V | - | 5.6mm | VARISTOR | - | 1.2kA | - | 175V | - | 0.25W | - | 6mm | - | 1.2kA | 303V | - | - | - | 1 | 175V | - | 225V | - | 455V | - | 1.2kA | 130pF @ 1MHz | - | 297V | 15J | 243V | 270V | - | - | 303V | - | - | 10A | - | - | - | 7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() ERZ-E05F391 Panasonic Electronic Components | 14 |
| Datasheet | 10 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 7mm | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 130pF | - | 320V | - | - | VARISTOR | - | - | - | 250V | - | - | - | 5mm | - | - | - | 320V | - | - | 1 | 250V | - | 320V | - | 650V | - | 1.2kA | 130pF @ 1kHz | - | 429V | 26J | 351V | 390V | - | - | 390V | - | - | 10A | - | - | - | 7mm | - | - | 5.4mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() V56ZA8P Littelfuse Inc. | 725 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 3.9nF | - | 45V | - | 5mm | VARISTOR | - | 10A | - | 35V | - | 0.6W | - | 8.5mm | 25.4mm | 1kA | - | - | - | - | 1 | 35V | - | 45V | Radial | 110V | - | 1kA | 4840pF @ 1MHz | - | 61.6V | 10J | 50.4V | 56V | - | - | 62V | - | - | 10A | - | - | - | 14mm | - | - | 5.6mm | 5mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V0603MHS22NH Littelfuse Inc. | 15 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | Ceramic | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MHS | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 22pF | - | 9V | TR, 7 INCH | 800μm | VARISTOR | - | - | - | 9V | 1608 | - | 0603 | - | - | - | - | - | 1 nH | 500nA | 1 | 6.5V | DUAL ENDED | 9V | - | 30V | - | 1A | 22pF @ 1MHz | - | - | 0.015J | - | - | - | - | - | - | - | 1A | 9V | - | - | - | - | 1.6mm | 800μm | 1mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V175LA10AP Littelfuse Inc. | 164 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 700pF | - | 225V | - | 5.6mm | VARISTOR | - | - | - | 175V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | - | - | 1 | 175V | - | 225V | Radial | 455V | - | 4.5kA | 700pF @ 1MHz | - | 297V | 55J | 243V | 270V | - | - | 303V | - | - | 50A | - | - | - | 14mm | - | - | 5.6mm | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V30MLA0603NH Littelfuse Inc. | 2500 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 90pF | - | 30V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | - | - | - | 25V | 1608 | 0.05W | 0603 | - | - | - | - | - | - | - | 1 | 25V | DUAL ENDED | 30V | - | 74V | - | 30A | 90pF @ 1MHz | - | 46V | 0.10J | 37V | - | 25V | - | 41.5V | - | - | 1A | - | - | - | - | - | 1.6mm | 1.25mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V47ZA7P Littelfuse Inc. | 2100 | - | Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 4.5nF | - | 38V | - | 5mm | VARISTOR | - | 10A | - | 30V | - | 0.6W | - | 8.5mm | 25.4mm | 1kA | - | - | - | - | 1 | 30V | - | 38V | Radial | 93V | - | 1kA | 6270pF @ 1MHz | - | 51.7V | 8.8J | 42.3V | 47V | - | No | 52V | - | - | 10A | - | - | - | 14mm | 20mm | - | 5mm | 5mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV20RP385E Littelfuse Inc. | 2225 |
| Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2011 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 700pF | - | 505V | - | 11mm | VARISTOR | unknown | - | - | 385V | - | - | - | 7.5mm | - | 6.5kA | - | - | - | - | 1 | 385V | - | 505V | Radial | 1.025kV | - | 10kA | 700pF @ 1MHz | - | 682V | 300J | 558V | 620V | - | - | 682V | - | - | 100A | - | - | Thermally Protected | 20mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EZJ-Z1V800AA Panasonic Electronic Components | 4000 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | - | 3pF | - | 18V | TAPE, PAPER | 800μm | VARISTOR | - | - | - | 18V | 1608 | - | 0603 | - | - | - | - | - | - | - | 1 | - | DUAL ENDED | 18V | - | - | - | - | 2.1pF @ 1MHz | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | - | 1.6mm | 800μm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() V3.5MLA0603H Littelfuse Inc. | 96000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | Ceramic | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.27nF | 30mW | 3.5V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | - | - | - | 2.5V | 1608 | 0.05W | 0603 | - | - | 30A | 7V | - | - | - | 1 | 2.5V | DUAL ENDED | 3.5V | - | 13V | - | 30A | 1270pF @ 1MHz | - | - | 0.10J | 3.7V | 5.35V | - | - | 7V | - | - | 1A | - | - | - | - | - | 1.6mm | 800μm | 1mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free |