- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V230LA40CP Littelfuse Inc. | 588 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | 230V | - | 7.3mm | VARISTOR | - | - | - | 230V | - | 1W | - | 8.5mm | - | - | 1 | 230V | - | - | Radial | 595V | 9kA | 7000pF @ 1MHz | - | 396V | 280J | 324V | 360V | - | No | 396V | - | 10kA | 100A | - | - | - | 20mm | 28mm | - | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() USB0002RP AVX Corporation | 299000 |
| - | 11 Weeks | - | - | Surface Mount, MLCV | 0405 (1012 Metric) | YES | WRAPAROUND | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | USB | - | e3 | - | Active | - | 4 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 10pF | - | 18V | TR, 7 INCH | - | VARISTOR | - | - | - | 14V | - | - | - | - | - | - | 2 | - | DUAL ENDED | - | - | - | - | 10pF @ 1MHz | - | - | 0.015J | - | 70V | - | - | - | 18V | 4A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOV-20D121K Bourns Inc. | 346 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | 3.000003g | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.7nF | - | 120V | - | - | VARISTOR | - | 50A | MOV-20 | - | - | 1W | - | 7.5mm | - | - | 1 | 75V | - | 100V | - | 200V | 6.5kA | 3300pF @ 1kHz | - | 132V | 55J | 108V | - | 75V | - | 120V | - | - | 100A | - | - | - | 20mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() V22ZT3P Littelfuse Inc. | 44 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 9nF | - | 18V | TR | 5mm | VARISTOR | unknown | 1kA | - | 14V | - | 0.6W | - | 8.5mm | 1kA | - | 1 | 14V | - | 18V | - | 43V | 1kA | 14730pF @ 1MHz | - | 24.2V | 4.0J | 19.8V | 22V | - | - | 26V | - | - | 10A | - | - | - | 14mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V270RA16 Littelfuse Inc. | 8 |
| Datasheet | 9 Weeks | - | Radial, Through Hole | Through Hole | Radial, Box | - | WIRE | - | - | - | - | - | -55°C~125°C TA | Bulk | 2005 | RA | - | e3 | no | Active | 1 (Unlimited) | 2 | Through Hole | - | Tin (Sn) | - | 700pF | - | 225V | - | 6.3mm | VARISTOR | unknown | - | - | 175V | - | - | - | 7.5mm | - | - | 1 | 175V | - | 225V | Radial | 455V | 4.5kA | 700pF @ 1MHz | - | 297V | 55J | 243V | - | 175V | - | 270V | - | - | 50A | - | - | - | 16mm | - | 19.7mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V47MA2B Littelfuse Inc. | 1357 |
| Datasheet | 11 Weeks | - | Radial, Through Hole | Through Hole | SOD-83A Axial | - | WIRE | - | Metal | - | - | - | -55°C~85°C TA | Bulk | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 210pF | 210mW | 38V | - | - | VARISTOR | - | - | - | 30V | - | 0.2W | - | - | 40A | 47V | 1 | 30V | - | 38V | Axial | 90V | 40A | 210pF @ 1MHz | - | 52V | 0.21J | 42V | - | - | - | 47V | - | - | 2A | - | - | - | 3mm | - | 6mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V250SM20 Littelfuse Inc. | 8 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Disc 20mm, Tabbed SMD | - | GULL WING | - | - | - | - | - | -40°C~85°C TA | Tray | 2010 | SM20 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 1nF | - | 330V | - | 26mm | VARISTOR | unknown | - | - | 250V | - | - | - | - | - | - | 1 | 250V | DUAL ENDED | 330V | - | 650V | 6.5kA | 1000pF @ 1MHz | - | 429V | 130J | 354V | 391.5V | - | - | 391.5V | - | - | 100A | - | - | - | - | - | 35mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-V07D270 Panasonic Electronic Components | 180 |
| Datasheet | 10 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 8.5mm | - | WIRE | - | Zinc | - | - | - | -40°C~85°C TA | Bulk | 2010 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | 3.4nF | 20mW | 22V | - | 4.7mm | VARISTOR | - | - | - | 17V | - | 0.02W | - | 5mm | - | - | 1 | 17V | - | 22V | Radial | 53V | 500A | 3400pF @ 1kHz | - | 30V | 1.6J | 24V | - | 17V | - | 27V | - | - | 2.5A | - | - | - | 7mm | - | - | - | 4.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() V250LA40CP Littelfuse Inc. | 118 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | 250V | - | 7.3mm | VARISTOR | unknown | - | - | 250V | - | 1W | - | 8.5mm | - | - | 1 | 250V | - | - | Radial | 650V | 9kA | 7000pF @ 1MHz | - | 429V | 300J | 351V | 390V | - | - | 429V | - | 10kA | 100A | - | - | - | 20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V550LA80CP Littelfuse Inc. | 1770 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 2.5nF | - | 550V | - | 11mm | VARISTOR | unknown | - | - | 550V | - | 1W | - | 8.5mm | - | - | 1 | 550V | - | - | Radial | 1.435kV | 9kA | 120pF @ 1MHz | - | 968V | 450J | 792V | 880V | - | - | 970V | - | 10kA | 100A | - | - | - | 20mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EZJ-PZV120GA Panasonic Electronic Components | 120000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, MLCV | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 100pF | - | 7.5V | - | 300μm | VARISTOR | - | - | - | 7.5V | 0603 | - | 0201 | - | - | - | 1 | - | DUAL ENDED | 7.5V | - | - | 5A | 85pF @ 1MHz | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | 300μm | 600μm | 300μm | - | No | No SVHC | RoHS Compliant | - | ||
![]() EZJ-P0V080MA Panasonic Electronic Components | 351054 |
| - | 6 Weeks | - | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 8533.40.40.00 | 680pF | - | 5.6V | TAPE, PAPER | 500μm | VARISTOR | - | - | - | 5.6V | 1005 | - | 0402 | - | - | - | 1 | - | DUAL ENDED | 5.6V | - | - | 20A | 420pF @ 1MHz | - | - | - | - | - | - | - | 8V | - | - | - | - | - | - | - | - | 1mm | 500μm | - | - | No SVHC | RoHS Compliant | - | ||
![]() V18ZC1P Littelfuse Inc. | 15 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZC | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | 2nF | - | 14V | - | - | VARISTOR | unknown | - | - | 10V | - | 0.25W | - | - | - | - | 1 | 10V | - | 14V | - | 36V | 250A | 2700pF @ 1MHz | - | 19.8V | 0.80J | 16.2V | - | 10V | - | 18V | - | - | - | - | - | - | 7mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VC120638N770TP AVX Corporation | 5 |
| - | 9 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 125°C | -55°C | - | Tape & Reel (TR) | - | - | - | e3 | - | Active | - | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | TR, 7 INCH | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38V | 30V | 1.1 J | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOV-07D820K Bourns Inc. | 92000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 600pF | - | 90V | - | 3.4mm | VARISTOR | - | - | MOV-07 | 50V | - | 0.25W | - | 5mm | - | - | 1 | 50V | - | 65V | Radial | 135V | 1.2kA | 600pF @ 1kHz | 10% | - | 5.5J | 74V | - | 50V | - | 82V | - | - | 10A | - | - | - | 7mm | - | - | 6.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() V18ZS1P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 2nF | - | 14V | TR | 5mm | VARISTOR | unknown | - | - | 10V | - | 0.25W | - | 6mm | 250A | - | 1 | 10V | - | 14V | Radial | 36V | 250A | 2700pF @ 1MHz | - | 19.8V | 0.80J | 16.2V | 18V | - | - | 21.6V | - | - | 2.5A | - | - | - | 7mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOV-10D560K Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | 1.8nF | - | 62V | - | 7.2mm | VARISTOR | - | - | MOV-10 | - | - | 0.4W | - | 7.5mm | - | - | 1 | 35V | - | 45V | Radial | 110V | 500A | 1800pF @ 1kHz | 10% | 62V | 7.0J | 50V | - | 35V | No | 56V | - | - | 5A | - | - | - | 10mm | - | - | 7.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() V175LT5P Littelfuse Inc. | 500 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 350pF | - | 225V | TR | 5.6mm | VARISTOR | unknown | 2.5kA | - | 175V | - | 0.4W | - | 8.5mm | - | - | 1 | 175V | - | 225V | - | 455V | 2.5kA | 350pF @ 1MHz | - | 297V | 30J | 243V | 270V | - | - | 303V | - | - | 25A | - | - | - | 10mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V275LS20AP Littelfuse Inc. | 3500 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | LS | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 450pF | - | 369V | TR | 5.6mm | VARISTOR | - | 4.5kA | - | 275V | - | 0.6W | - | 8.5mm | 4.5kA | - | 1 | 275V | - | 369V | - | 710V | 4.5kA | 450pF @ 1MHz | - | 473V | 75J | 387V | 430V | - | - | 473V | - | - | 50A | - | - | - | 14mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() V10E42AUTO Littelfuse Inc. | 34 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Disc 10mm | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 42V | - | 50V | - | - | 1.5kA | 1850pF @ 1MHz | - | 74.8V | 25J | 61.2V | 68V | 42V | - | 68V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |