- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Brand | Clamping Current (A) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Lead Spacing | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-V10D182 Panasonic Electronic Components | 942 |
| Datasheet | 15 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 13.5mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8533.40.40.00 | 70pF | - | 400mW | 1kV | - | - | 14.4mm | VARISTOR | - | - | - | 1kV | - | 0.4W | - | 11mm | - | - | - | 1 | - | 1kV | - | - | 1.465kV | Radial | 2.97kV | 3.5kA | - | 70pF @ 1MHz | - | 1.98kV | 183J | 1.7kV | - | - | - | 1.8kV | - | - | 25A | - | - | - | - | - | - | - | 10mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() V385LA40CP Littelfuse Inc. | 81 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2012 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | - | - | 11mm | VARISTOR | unknown | - | - | 385V | - | 1W | - | 8.5mm | - | - | - | 1 | - | 385V | - | - | - | Radial | 1.025kV | 9kA | - | 120pF @ 1MHz | - | 682V | 370J | 558V | 620V | - | - | 620V | - | 10kA | 100A | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18MLA0805A Littelfuse Inc. | 44 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Bulk | 2012 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 520pF | - | - | 18V | - | - | 1.25mm | VARISTOR | unknown | - | - | 14V | - | - | - | - | - | - | - | 1 | - | 14V | - | DUAL ENDED | 18V | - | 44V | 120A | - | 520pF @ 1MHz | - | 28V | 0.30J | 22V | 25V | - | - | 25V | - | - | 1A | - | - | - | - | - | - | - | - | - | 2.01mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V14P175P Littelfuse Inc. | 22 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.6W | - | - | - | - | - | 1 | - | 175V | - | RADIAL | 225V | - | - | 6kA | - | 700pF @ 1MHz | - | 297V | 70J | 243V | 270V | 175V | - | 270V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VC080538C770RP AVX Corporation | 195046 |
| - | 9 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1996 | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | - | TR, 7 INCH | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38V | 30V | - | 0.3 J | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VC1206K201R017 KEMET | 17 | - | Datasheet | 23 Weeks | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 22V | - | - | - | - | - | - | - | 17V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 740pF @ 1kHz | - | 29.7V | 0.70J | 24.3V | 27V | - | - | - | 22V | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERZV09D241CS Panasonic | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 25 A | 1000 | PANASONIC CORP | Panasonic | ERZV09D241CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | - | - | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.56 | Details | Yes | - | - | ZNR | 0.035274 oz | 150 V | 200 V | 200 VDC | - | -40°C ~ 85°C (TA) | - | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 380 pF | Varistors | - | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.4 W | - | 5 mm | - | - | 5 mm | 1 | - | 150 V | - | RADIAL | 200 V | Radial | 395 V | 3.5 kA | Varistors | 380 pF @ 1 kHz | - | 264 V | 42J | 216 V | 240 V | 150 V | - | 240 V | 200 V | 3.5 kA | - | 200 V | 150 V | MOV | 42 J | - | 3.5 kA | Varistors | 9 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-E07A431 Panasonic Electronic Components | 9 | - | Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2013 | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 210pF | - | - | 350V | - | - | - | VARISTOR | - | - | - | 275V | - | - | - | 7.5mm | - | - | - | 1 | 275V | 275V | - | - | 350V | - | 710V | 2.5kA | - | 210pF @ 1kHz | 10% | 473V | 60J | 387V | 430V | - | - | 430V | - | 2.5kA | 25A | - | - | - | - | - | - | - | 9mm | - | - | 6.5mm | 6.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() V150LA20AP Littelfuse Inc. | 1500 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0.05 ppm/°C | - | Tin (Sn) | - | - | - | - | 1.6nF | - | - | 200V | - | - | 5.6mm | VARISTOR | - | 100A | - | 150V | - | 1W | - | 8.5mm | 25.4mm | 6.5kA | - | 1 | - | 150V | - | - | 200V | Radial | 395V | 6.5kA | - | 1600pF @ 1MHz | - | 264V | 80J | 216V | 240V | - | No | 268V | - | - | 100A | - | - | - | - | - | - | - | 20mm | 26.5mm | - | 5.6mm | 5.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 18172 |
| Datasheet | - | - | Through Hole | - | Radial | - | - | - | - | - | - | 10 A | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Compliant | - | 9.5 J | 10 % | - | - | - | - | 170 VDC | 170 V | -40 to 85 °C | Tape and Reel | - | B722xxS1 | 10 % | - | - | - | - | - | - | - | - | Leaded Varistor | - | 85 °C | -40 °C | - | - | 200 pF | Varistors | - | - | - | Metal Oxide | 3.6 mm | - | - | 10 A | Radial | - | - | - | - | 5 mm | - | 50 A | 5 mm | - | - | 130 V | Radial Leaded | - | 170 V | Radial | 340 V | 1.2 kA | Varistors | - | 10 % | - | - | - | - | - | - | 205 V | - | - | 10 A | - | - | MOV | - | - | 1.2 kA | - | 7 mm | 3.6 mm | - | 9 mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() V07E17P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8533.40.40.00 | 2.2nF | - | - | 22V | - | - | - | VARISTOR | unknown | 1mA | - | 17V | - | - | - | 6mm | - | - | - | 1 | - | 17V | - | - | 22V | - | 53V | 1kA | - | 2100pF @ 1MHz | - | 29.7V | 6.0J | 24.3V | 27V | - | - | 27V | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VC1812M501R004 KEMET | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | 4V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 10000pF @ 1kHz | - | 9.6V | 0.80J | 6.4V | 8V | - | - | - | 5.5V | 500A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VRS0402SR55R500N Yageo | 351054 | - | - | 16 Weeks | - | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | PCB MOUNTABLE | 8533.40.40.00 | - | - | - | - | TR, PAPER, 7 INCH | - | - | VARISTOR | - | - | - | - | 1005 | - | 0402 | - | - | - | - | 1 | - | - | - | DUAL ENDED | 5.5V | - | - | 6A | - | 30pF @ 1MHz | - | 14V | - | 10V | - | - | - | 12V | 5.5V | - | - | - | - | - | 0.03 J | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V151HA32 Littelfuse Inc. | 36 |
| Datasheet | 11 Weeks | - | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | - | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | HA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | - | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 4nF | - | - | 200V | - | - | 9mm | VARISTOR | - | - | - | 150V | - | 2W | - | 25mm | - | - | - | 1 | - | 150V | - | RADIAL | 200V | Solder | 410V | 25kA | - | 4000pF @ 1MHz | - | 264V | 220J | 216V | - | 150V | - | 240V | - | - | 200A | - | - | - | - | - | - | - | 32mm | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMOV34S131MP Littelfuse Inc. | 44 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2012 | TMOV® 34S | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 10nF | - | - | - | - | - | 12.2mm | VARISTOR | unknown | - | - | - | - | - | - | 25.4mm | - | - | - | 1 | - | 130V | - | RADIAL | 175V | Strap | 345V | 40kA | - | 10000pF @ 1MHz | - | 225.5V | 310J | 184.5V | 205V | 130V | - | 205V | - | - | 200A | - | - | - | - | Thermally Protected | - | - | 34mm | - | 37mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERZ-C20EK471Y Panasonic Electronic Components | 15 |
| Datasheet | 17 Weeks | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2017 | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 950pF @ 1kHz | - | 517V | 150J | 423V | 470V | 300V | - | - | 385V | 8kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERZ-V20D182 Panasonic Electronic Components | 25 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Disc 23.5mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) | - | - | - | - | 250pF | - | 1W | 1kV | - | - | 14.8mm | VARISTOR | - | - | - | 1kV | - | 1W | - | 15mm | - | - | - | 1 | - | 1kV | - | - | 1.465kV | Radial | 2.97kV | 7.5kA | - | 250pF @ 1kHz | - | 1.98kV | 720J | 1.7kV | - | - | - | 1.8kV | - | - | 100A | - | - | - | - | - | - | - | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-VA5D680 Panasonic | 6 |
| Datasheet | 10 Weeks | - | Through Hole | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1 A | 1000 | PANASONIC CORP | Panasonic | ERZVA5D680 | - | - | - | - | PCB Mount | - | - | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.6 | Details | Yes | - | - | ZNR | - | 40 V | 56 V | 56 VDC | - | -40 to 85 °C | Tape and Reel | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 580 pF | Varistors | - | - | TR | - | - | VARISTOR | compliant | - | Radial | - | - | 0.01 W | - | 5 mm | - | - | 5 mm | - | - | 40 V | Radial Leaded | RADIAL | 56 V | Radial | 150 V | 250 A | Varistors | - | - | - | - | - | - | - | - | 68 V | - | - | 1 A | 56 V | 40 V | MOV | 2.2 J | - | 250 A | Varistors | 5 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V14D390CS Panasonic | 6 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 10 A | 1000 | PANASONIC CORP | Panasonic | ERZV14D390CS | 14 | - | Panasonic Electronic Components | - | PCB Mount | - | - | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | - | ZNR | - | 25 V | 31 V | 31 VDC | - | -40°C ~ 85°C (TA) | Bulk | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 7 nF | Varistors | - | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.1 W | - | 7.5 mm | - | - | 7.5 mm | 1 | - | 25 V | - | RADIAL | 31 V | Radial | 77 V | 2 kA | Varistors | 7000 pF @ 1 kHz | - | 43 V | 11J | 35 V | 39 V | 25 V | - | 39 V | 31 V | 2 kA | - | 31 V | 25 V | MOV | 11 J | - | 2 kA | Varistors | 14 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() V20E320PL4B Littelfuse Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2011 | UltraMOV™ | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 1.1nF | - | - | 300V | - | - | 5.6mm | VARISTOR | - | 100A | - | 230V | - | 1W | - | 11mm | - | - | - | 1 | - | 320V | - | - | 420V | Radial | 595V | 10kA | - | 750pF @ 1MHz | - | 561V | 273J | 459V | 510V | 320V | - | 510V | - | - | 100A | - | - | - | - | - | - | - | 20mm | - | - | 5.6mm | - | - | - | ROHS3 Compliant | - |