- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V275LS40CP Littelfuse Inc. | 23 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | - | - | 275V | - | 1W | - | - | 1 | - | 275V | - | - | - | 710V | - | 10kA | 7000pF @ 1MHz | - | 473V | 320J | 387V | - | 275V | - | 430V | - | - | - | 473V | - | - | 20mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EZJ-S1VC392 Panasonic Electronic Components | 304800 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | Ceramic | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8533.40.40.00 | 3.9nF | - | 18V | TR, PAPER, 7 INCH | 800μm | VARISTOR | - | - | 18V | 1608 | - | 0603 | - | 1 | - | - | DUAL | 18V | - | - | - | - | 3900pF @ 1kHz | - | - | - | - | - | - | Yes | 30V | - | - | - | - | - | - | - | 800μm | 1.6mm | 800μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() V251DHB34 Littelfuse Inc. | 38 |
| Datasheet | 11 Weeks | - | Radial, Through Hole | Through Hole | Square 34mm, Tabs | - | LUG | - | - | -55°C~85°C TA | Bulk | 2010 | DHB34 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 5nF | - | 330V | - | - | VARISTOR | unknown | - | 250V | - | - | - | - | 1 | - | 250V | DUAL IN-LINE | 330V | - | 650V | - | 40kA | 5000pF @ 1MHz | - | 429V | 370J | 351V | - | 250V | - | 390V | - | - | - | - | - | - | 34mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V07P14AUTOL1T Littelfuse Inc. | 15 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Disc 7mm | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | - | 14V | - | 16V | - | - | - | 800A | 2450pF @ 1MHz | - | 24.2V | 2.2J | 19.8V | 22V | 14V | - | 22V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V5.5MLA0805A Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | - | -55°C~125°C TA | Bulk | - | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 1.6nF | - | 5.5V | - | 1.25mm | VARISTOR | unknown | 1A | 4V | 2012 | - | 0805 | - | 1 | - | 4V | DUAL ENDED | 5.5V | - | 17.5V | - | 120A | 1840pF @ 1MHz | - | - | 0.30J | 7.1V | 8.2V | 4V | - | 9.3V | - | - | 1A | - | - | - | - | - | 2.01mm | 1.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 82535250 Würth Elektronik | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | 39V | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2.95nF | - | 30V | - | - | - | - | - | 25V | 4532 | - | 1812 | - | 1 | 25V | 25V | - | 30V | - | 72V | - | 800A | 2950pF @ 1kHz | - | 42.12V | 3.7J | 35.88V | 39V | 25V | - | 39V | 30V | 800A | - | - | - | - | - | - | - | 4.5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() V05P17AUTO Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Disc 5mm | - | - | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | - | 17V | - | 20V | - | - | - | 400A | 950pF @ 1MHz | - | 29.7V | 1.4J | 24.3V | 27V | 17V | - | 27V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V47ZT1PX2855 Littelfuse Inc. | 48 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | - | - | - | - | 0.25W | - | - | 1 | - | 30V | RADIAL | 38V | - | - | - | 250A | 1245pF @ 1MHz | - | 51.7V | 1.8J | 42.3V | 47V | 30V | - | 47V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E275PL1T7X2855 Littelfuse Inc. | 5 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 450pF | - | - | TR | 5.6mm | VARISTOR | unknown | - | - | - | 0.6W | - | 7.5mm | 1 | - | 275V | - | 350V | Radial | 710V | - | 6kA | 450pF @ 1MHz | - | 473V | 110J | 387V | 430V | 275V | - | 473V | - | - | 50A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07P17AUTO Littelfuse Inc. | 22 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Disc 7mm | - | - | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | - | 17V | - | 20V | - | - | - | 800A | 2100pF @ 1MHz | - | 29.7V | 2.8J | 24.3V | 27V | 17V | - | 27V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V301DHB34 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Radial, Through Hole | Through Hole | Square 34mm, Tabs | - | LUG | - | - | -55°C~85°C TA | Bulk | 2010 | DHB34 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 4.1nF | - | 410V | - | - | VARISTOR | unknown | - | 300V | - | - | - | - | 1 | - | 300V | DUAL IN-LINE | 410V | - | 780V | - | 40kA | 4100pF @ 1MHz | - | 517V | 430J | 423V | - | 300V | - | 470V | - | - | - | - | - | - | 34mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V24RA22 Littelfuse Inc. | 36 |
| Datasheet | 9 Weeks | - | Radial, Through Hole | Through Hole | Radial, Box | - | WIRE | - | - | -55°C~125°C TA | Bulk | 2005 | RA | - | e0 | no | Active | 1 (Unlimited) | 2 | Through Hole | - | Tin/Lead (Sn/Pb) | - | - | - | - | 18nF | - | 18V | - | - | VARISTOR | unknown | - | 14V | - | - | - | - | 1 | - | 14V | - | 18V | - | 43V | - | 2kA | 18000pF @ 1MHz | - | 26.4V | 100J | 21.6V | - | 14V | - | 24V | - | - | - | - | - | - | 22mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VC14MT0950KBA AVX Corporation | 23 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, MLCV | 1812 (4532 Metric) | - | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | SILVER PALLADIUM | - | - | - | 8533.40.40.00 | - | 15mW | - | TR | - | VARISTOR | - | - | - | 4532 | - | 1812 | - | 1 | - | 95V | DUAL ENDED | 125V | - | - | - | 250A | 280pF @ 1kHz | - | 165V | 5.0J | 135V | - | 95V | - | 150V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMOV34S131MPX2696 Littelfuse Inc. | 7 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | - | 130V | - | 175V | - | - | - | 40kA | 10000pF @ 1MHz | - | 225.5V | 310J | 184.5V | 205V | 130V | - | 205V | - | - | - | - | - | Thermally Protected | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S321MPX2696 Littelfuse Inc. | 7 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | - | 320V | - | 420V | - | - | - | 40kA | 3800pF @ 1MHz | - | 561V | 640J | 459V | 510V | 320V | - | 510V | - | - | - | - | - | Thermally Protected | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V661DB40 Littelfuse Inc. | 38 |
| Datasheet | 14 Weeks | - | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Blade Type, Encased | - | LUG | - | - | -55°C~85°C TA | Bulk | 2005 | DB | - | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | Matte Tin (Sn) | - | - | - | 8533.40.40.00 | 2nF | - | 850V | - | 46.8mm | VARISTOR | unknown | - | 660V | - | - | - | 40.5mm | 1 | - | 660V | - | 850V | Solder | 1.72kV | - | 40kA | 2000pF @ 1MHz | - | 1.155kV | 900J | 945V | - | 660V | - | 1.05kV | - | - | 200A | - | - | - | - | - | 60.3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 82531400 Würth Elektronik | 4000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -40°C | - | - | 180pF | - | 56V | - | 1.6mm | - | - | 10A | 40V | 3216 | - | 1206 | - | 1 | 40V | 40V | - | 56V | - | 120V | 100A | 200A | 180pF @ 1MHz | 10% | 77V | 1.0J | 63V | 70V | 40V | - | 70V | 56V | 200A | 10A | - | - | - | - | - | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | - | ||
![]() V10H275P Littelfuse Inc. | 21700 |
| Datasheet | 14 Weeks | - | - | Through Hole | Disc 10mm | NO | WIRE | - | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.4W | - | - | 1 | - | - | RADIAL | - | - | - | - | - | 200pF @ 1MHz | - | 473V | 70J | 387V | 430V | 275V | - | - | 350V | 3.5kA | - | 350V | 275V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VC14MT0600KBA AVX Corporation | 527 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, MLCV | 1812 (4532 Metric) | - | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | 10% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Silver/Palladium (Ag/Pd) | - | - | - | 8533.40.40.00 | 400pF | 15mW | - | TR | 3.2mm | VARISTOR | - | - | 600V | 4532 | - | 1812 | - | 1 | - | 60V | DUAL ENDED | 85V | - | 200V | - | 400A | 400pF @ 1kHz | 10% | 110V | 6.0J | 90V | - | 60V | - | 100V | - | - | 45A | - | - | - | - | - | 4.5mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V26SM20 Littelfuse Inc. | 17 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Disc 20mm, Tabbed SMD | - | GULL WING | - | - | -40°C~85°C TA | Tray | 2010 | SM20 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 12nF | - | 26V | - | 26mm | VARISTOR | unknown | - | 20V | - | - | - | - | 1 | - | 20V | DUAL ENDED | 26V | - | 63V | - | 2kA | 12000pF @ 1MHz | - | 40V | 20J | 32V | 36V | - | - | 36V | - | - | 20A | - | - | - | - | - | 35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |