- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Resistor Type | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Working Voltage | Configuration | Insulation Resistance | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Diode Type | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Direction | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Diameter | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-V05D101 Panasonic Electronic Components | 37 |
| Datasheet | 10 Weeks | - | Tin | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8533.40.40.00 | 400pF | - | 85V | - | - | - | - | 4.3mm | VARISTOR | - | - | - | - | - | 60V | - | - | - | 5mm | - | - | - | - | 1 | 60V | 60V | - | - | 85V | Radial | 175V | - | 800A | - | - | 400pF @ 1kHz | 10% | 110V | 4.0J | 90V | 100V | - | - | 100V | - | 800A | 5A | - | 5mm | 10mm | - | 4.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VCUG040030L1WP AVX Corporation | 130000 |
| - | 9 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | 2 | - | SILICON | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN OVER NICKEL | - | - | LOW CAPACITANCE | - | 175pF | - | 2.3V | - | DUAL | WRAP AROUND | 250 | - | - | - | - | 40 | - | 2 | 3V | 1005 | - | 0402 | - | - | 3V | SINGLE | - | 1 | - | 2.3V | TRANS VOLTAGE SUPPRESSOR DIODE | - | 3V | - | 18V | - | 20A | Bidirectional | 3V | 175pF @ 1MHz | - | - | 0.05J | 6.8V | - | - | - | - | - | - | - | - | - | - | 500μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() V56ZS2P Littelfuse Inc. | 5590 |
| Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 700pF | - | 45V | TR | - | - | - | 5mm | VARISTOR | - | 250A | - | - | - | 35V | - | 0.25W | - | 6mm | 250A | - | - | - | 1 | - | 35V | - | - | 45V | Radial | 110V | - | 250A | - | - | 1035pF @ 1MHz | - | 61.6V | 2.3J | 50.4V | 56V | - | - | 62V | - | - | 2.5A | - | 7mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V25S510P Littelfuse Inc. | 7350 |
| Datasheet | 12 Weeks | - | - | Radial, Through Hole | Through Hole | Radial | WIRE | - | - | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8533.40.40.00 | 820pF | - | 670V | - | - | - | - | 8.7mm | VARISTOR | - | - | - | - | - | 510V | - | - | - | - | - | - | - | - | 1 | - | 510V | - | - | 670V | - | 1.335kV | - | 22kA | - | - | 820pF @ 1MHz | - | 902V | 700J | 738V | - | 510V | - | 820V | - | - | 100A | - | 25mm | 28mm | 28mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGA1206MLA-16801E Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2014 | ChipGuard® MLA | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 800pF | - | - | - | - | - | - | - | - | - | - | - | CGA1206 | - | - | - | - | - | - | - | - | - | - | 1 | - | 14V | - | - | 16V | Wraparound | - | - | 200A | - | - | 800pF @ 1kHz | - | 28V | 0.60J | 22V | 25V | 14V | Yes | 25V | - | - | 1A | - | - | 3.2mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V82ZT2P Littelfuse Inc. | 15 |
| Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 500pF | - | 68V | TR | - | - | - | 5.6mm | VARISTOR | unknown | 1.2kA | - | - | - | 50V | - | 0.25W | - | 6mm | 1.2kA | - | - | - | 1 | - | 50V | - | - | 68V | Radial | 135V | - | 1.2kA | - | - | 910pF @ 1MHz | - | 90.2V | 4.0J | 73.8V | 82V | - | - | 91V | - | - | 10A | - | 7mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V10E300PL1T Littelfuse Inc. | 9999 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2007 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | TR | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | 1 | - | 300V | - | RADIAL | 385V | - | - | - | 3.5kA | - | - | 180pF @ 1MHz | - | 517V | 60J | 423V | 470V | 300V | - | 470V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ERZ-CF2MK221 Panasonic Electronic Components | 38 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | WRAPAROUND | - | Zinc | - | - | -40°C~85°C TA | Cut Tape (CT) | 2002 | ZNR® | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | 100mW | - | TR, EMBOSSED | - | - | - | 6mm | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 140V | - | DUAL ENDED | 180V | J-Lead | 380V | - | 200A | - | - | - | - | 242V | 4.5J | 198V | - | 140V | - | 220V | - | - | 5A | - | 6mm | 8mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 82550040 Würth Elektronik | 4071 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 1.6nF | - | 5.5V | - | - | - | - | 1.25mm | - | - | 1A | - | - | - | 4V | 2012 | - | 0805 | - | - | - | - | - | 1 | 4V | 4V | - | - | 5.5V | - | 16V | 80A | 80A | - | - | 1600pF @ 1kHz | - | 9.6V | 0.10J | 6.4V | 8V | 4V | - | 8V | 5.5V | 80A | 1A | - | - | 2mm | 1.25mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() V210SM7 Littelfuse Inc. | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SM7 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 82556140 Würth Elektronik | 723 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | 270pF | - | 18V | - | - | - | - | - | - | - | - | - | - | - | 14V | 1608 | - | 0603 | - | - | - | - | - | 1 | - | - | - | - | - | - | 40V | - | - | - | - | 270pF @ 1kHz | - | 27V | 0.1J | 21.6V | 24V | 14V | - | - | 18V | 30A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VG181238U770DP AVX Corporation | 396500 |
| - | 19 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 1812 (4532 Metric) | WRAPAROUND | - | - | - | - | -55°C~125°C TA | Cut Tape (CT) | 2010 | TransGuard® | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8533.40.40.00 | 1.3nF | - | 38V | TR, 7 INCH | - | - | - | - | VARISTOR | - | - | - | - | - | 30V | 4532 | - | 1812 | - | - | - | - | - | 1 | - | 30V | - | DUAL ENDED | 38V | - | 77V | - | 800A | - | - | 1300pF @ 1kHz | - | 51.7V | 4.2J | - | 47V | 30V | - | 42.3V | - | - | 5A | - | - | - | 3.2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() V82ZA20PX1347 Littelfuse Inc. | 22 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | ZA | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 50V | - | - | 68V | - | - | - | 6.5kA | - | - | 9000pF @ 1MHz | - | 90.2V | 25J | 73.8V | 82V | 50V | - | 82V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V321DB40 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | - | - | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Blade Type, Encased | LUG | - | - | - | - | -55°C~85°C TA | Bulk | 2000 | DB | - | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | Matte Tin (Sn) | - | - | - | 8533.40.40.00 | 3.8nF | - | 420V | - | - | - | - | 46.8mm | VARISTOR | unknown | - | - | - | - | 320V | - | - | - | 40.5mm | - | - | - | 1GOhm | 1 | - | 320V | - | - | 420V | Solder | 830V | - | 40kA | - | - | 3800pF @ 1MHz | - | 561V | 460J | 459V | - | 320V | - | 510V | - | - | 200A | - | - | 60.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | Contains Lead | ||
![]() V130LA20APX10 Littelfuse Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1W | - | - | - | - | - | - | 1 | - | 130V | - | RADIAL | 175V | - | - | - | 6.5kA | - | - | 1000pF @ 1MHz | - | 225.5V | 70J | 184.5V | 205V | 130V | - | 205V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AVRM1608C270KT800M TDK Corporation | 17 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2001 | AVR | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | 1 | - | - | - | - | 19V | - | - | - | 28A | - | - | 80pF @ 1kHz | - | 30V | 0.02J | 24V | 27V | - | - | 27V | 19V | 28A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V10P17AUTO Littelfuse Inc. | 8 |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | Disc 10mm | - | - | - | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 17V | - | - | 20V | - | - | - | 1.5kA | - | - | 3900pF @ 1MHz | - | 29.7V | 6.5J | 24.3V | 27V | 17V | - | 27V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V26MLA0805LNA Littelfuse Inc. | 120000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | -55°C~125°C TA | Bulk | 2012 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 140pF | - | 26V | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 20V | - | - | - | - | - | - | - | - | 1 | - | 20V | - | DUAL ENDED | 26V | - | - | - | 40A | - | - | 110pF @ 1MHz | - | 38.5V | 0.10J | 29.5V | 34V | - | - | 34V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V9MLA0805LNA Littelfuse Inc. | 15 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C TA | Bulk | 2012 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 520pF | 100mW | 9V | - | - | - | - | 1.25mm | VARISTOR | unknown | - | - | - | - | 6.5V | 2012 | - | 0805 | - | - | - | - | - | 1 | - | 6.5V | - | DUAL ENDED | 9V | - | 25.5V | - | 40A | - | - | 520pF @ 1MHz | - | 16V | 0.10J | 11V | - | 6.5V | - | 13.5V | - | - | 1A | 9V | - | 2.01mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ERZ-V07D361 Panasonic Electronic Components | 37 |
| Datasheet | 10 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 8.5mm | WIRE | - | Zinc | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | 130pF | 250mW | 300V | - | - | - | - | 5.3mm | VARISTOR | - | - | - | - | - | 230V | - | 0.25W | - | 5mm | - | - | - | - | 1 | - | 230V | - | - | 300V | Radial | 595V | - | 1.75kA | - | - | 130pF @ 1kHz | - | 396V | 32J | 324V | - | 230V | - | 360V | - | - | 10A | - | 7mm | 11.5mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | Lead Free |