- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Capacitance | Leakage current | Power dissipation | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK84-3G DIOTEC SEMICONDUCTOR | 4319 |
| - | SMC | - | RoHS compliant | - | 0.287g | reel | tape | 140A | - | - | 40V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 8A | ||
![]() VS-50WQ03FN-M3 VISHAY | 24 |
| - | DPAK | - | RoHS compliant | - | 0.366g | tube | - | 130A | 0.35V | - | 30V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 5.5A | ||
![]() VS-30CTQ045-1PBF VISHAY | 28000 | - | - | TO262 | - | RoHS compliant | - | 1.568g | tube | - | 265A | 0.56V | 30A | 45V | THT | common cathode | double | Schottky rectifying | - | - | - | - | 15A x2 | ||
![]() VS-MBRB1045TRLPBF VISHAY | In Stock | - | - | D2PAK | - | RoHS compliant | - | 2g | reel | tape | 150A | 0.57V | - | 45V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 10A | ||
![]() MBRF2545CT-E3/45 VISHAY | 811 |
| - | TO220FP | - | RoHS compliant | - | 2g | tube | - | 150A | 0.73V | - | 45V | THT | common cathode | double | Schottky rectifying | - | - | - | - | 12.5A x2 | ||
![]() SS2FH6HM3/H VISHAY | 126000 |
| - | DO219AB | - | RoHS compliant | - | 0.023g | reel | tape | 40A | 0.64V | - | 60V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 2A | ||
![]() SS3P4L-M3/86A VISHAY | 3000 | - | - | SMPC | - | RoHS compliant | - | 0.1g | reel | tape | 150A | 0.335V | - | 40V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 3A | ||
![]() VS-30WQ06FNTR-M3 VISHAY | 70000 |
| - | DPAK | - | RoHS compliant | - | 0.44g | reel | tape | 70A | 0.53V | - | 60V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 3.5A | ||
![]() SGL41-50-E3/96 VISHAY | 31 |
| - | DO213AB | MELF plastic | RoHS compliant | - | 0.115g | reel | tape | 30A | 0.7V | - | 50V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 1A | ||
![]() BAT42WS-E3-08 VISHAY | 965200 |
| - | SOD323 | - | RoHS compliant | small signal | 0.022g | reel | tape | 4A | 0.33V | 0.5A | 30V | SMD | single diode | - | Schottky switching | 7pF | - | 0.15W | 5ns | 0.2A | ||
![]() SBX3040-3G DIOTEC SEMICONDUCTOR | 421 |
| - | Ø8x7,5mm | - | RoHS compliant | - | 2.025g | Ammo Pack | - | 300A | - | - | 40V | THT | single diode | - | Schottky rectifying | - | - | - | - | 30A | ||
![]() SBX2040-3G DIOTEC SEMICONDUCTOR | 36 |
| - | Ø5,4x7,5mm | - | RoHS compliant | - | 1.58g | Ammo Pack | - | 290A | - | - | 40V | THT | single diode | - | Schottky rectifying | - | - | - | - | 20A | ||
![]() BAS70-04-E3-18 VISHAY | 10000 |
| - | SOT23 | - | RoHS compliant | small signal | 0.016g | reel | tape | 0.6A | 0.41V | - | 70V | SMD | double series | - | Schottky switching | 1.5F | - | 0.2W | 5ns | 0.2A | ||
![]() SBX2540-3G DIOTEC SEMICONDUCTOR | 1093 |
| - | Ø5,4x7,5mm | - | RoHS compliant | - | 1.54g | Ammo Pack | - | 290A | 0.57V | - | 40V | THT | single diode | - | Schottky rectifying | - | - | - | - | 25A | ||
![]() SS1H10-E3/5AT VISHAY | 40000 |
| - | SMA | - | RoHS compliant | - | 0.1g | reel | tape | 50A | 0.7V | - | 100V | SMD | single diode | - | Schottky rectifying | - | 0.5mA | - | - | 1A | ||
![]() SS1P4L-M3/84A VISHAY | 2000 | - | - | SMP | - | RoHS compliant | - | 0.1g | reel | tape | 50A | 0.38V | - | 40V | SMD | single diode | - | Schottky rectifying | - | 15mA | - | - | 1A | ||
![]() SS26S-E3/5AT VISHAY | 15600 |
| - | SMA | - | RoHS compliant | - | 0.1g | reel | tape | 40A | 0.62V | - | 60V | SMD | single diode | - | Schottky rectifying | - | 10mA | - | - | 2A | ||
![]() SS36-E3/9AT VISHAY | 40000 |
| - | SMC | - | RoHS compliant | - | 0.1g | reel | tape | 100A | 0.75V | - | 60V | SMD | single diode | - | Schottky rectifying | - | 10mA | - | - | 3A | ||
![]() SGL41-40-E3/96 VISHAY | 5000 |
| - | DO213AB | MELF plastic | RoHS compliant | - | 0.16g | reel | tape | 30A | 0.5V | - | 40V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 1A | ||
![]() BAS40-04-E3-08 VISHAY | 527 |
| - | SOT23 | - | RoHS compliant | small signal | 0.016g | reel | tape | 0.6A | 1V | - | 40V | SMD | double series | - | Schottky switching | - | 0.1µA | 0.2W | 5ns | 0.2A |