- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Gross weight | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-12TQ035STRLHM3 VISHAY | 8 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 35V | SMD | single diode | - | Schottky rectifying | automotive industry | 12A | ||
![]() VS-MBR1545CT-1-M3 VISHAY | 37 |
| - | IPAK | TO262AA | RoHS compliant | 2g | - | 45V | THT | common cathode | double | Schottky rectifying | - | 15A | ||
![]() VS-MBR2535CT-M3 VISHAY | 37 |
| - | TO220AB | - | RoHS compliant | 2g | - | 35V | THT | common cathode | double | Schottky rectifying | - | 25A | ||
![]() VS-12TQ040STRL-M3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 40V | SMD | single diode | - | Schottky rectifying | - | 12A | ||
![]() VS-MBR20100CT-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | 2g | - | 100V | THT | common cathode | double | Schottky rectifying | - | 20A | ||
![]() VS-MBR2080CT-M3 VISHAY | 37 |
| - | TO220AB | - | RoHS compliant | 2g | - | 80V | THT | common cathode | double | Schottky rectifying | - | 20A | ||
![]() VS-MBR2080CT-1HM3 VISHAY | 37 |
| - | IPAK | TO262AA | RoHS compliant | 2g | - | 80V | THT | common cathode | double | Schottky rectifying | automotive industry | 20A | ||
![]() VS-MBR2090CT-M3 VISHAY | 37 |
| - | TO220AB | - | RoHS compliant | 2g | - | 90V | THT | common cathode | double | Schottky rectifying | - | 20A | ||
![]() VS-12TQ035STRL-M3 VISHAY | 8 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 35V | SMD | single diode | - | Schottky rectifying | - | 12A | ||
![]() VS-16CTQ080STRLHM3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 16A | 80V | SMD | common cathode | double | Schottky rectifying | automotive industry | 8A x2 | ||
![]() VS-12TQ040-M3 VISHAY | 331 |
| - | TO220AC | - | RoHS compliant | 2g | - | 40V | THT | single diode | - | Schottky rectifying | - | 12A | ||
![]() VS-20CTQ035STRR-M3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 20A | 35V | SMD | common cathode | double | Schottky rectifying | - | 10A x2 | ||
![]() VS-16CTQ060HN3 VISHAY | 37 |
| - | TO220AB | - | RoHS compliant | 2g | 16A | 60V | THT | common cathode | double | Schottky rectifying | automotive industry | 8A x2 | ||
![]() VS-12TQ040STRLHM3 VISHAY | 8 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 40V | SMD | single diode | - | Schottky rectifying | automotive industry | 12A | ||
![]() VS-20CTQ040STRR-M3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 20A | 40V | SMD | common cathode | double | Schottky rectifying | - | 10A x2 | ||
![]() VS-12TQ045STRRHM3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 45V | SMD | single diode | - | Schottky rectifying | automotive industry | 12A | ||
![]() VS-15CTQ035STRL-M3 VISHAY | In Stock | - | - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 35V | SMD | common cathode | double | Schottky rectifying | - | 15A | ||
![]() VS-12TQ045STRR-M3 VISHAY | 3885 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 45V | SMD | single diode | - | Schottky rectifying | - | 12A | ||
![]() VS-16CTQ100HN3 VISHAY | 37 |
| - | TO220AB | - | RoHS compliant | 2g | 16A | 100V | THT | common cathode | double | Schottky rectifying | automotive industry | 8A x2 | ||
![]() VS-15CTQ040-M3 VISHAY | 37 |
| - | TO220AB | - | RoHS compliant | 2g | - | 40V | THT | common cathode | double | Schottky rectifying | - | 15A |