- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Gross weight | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-30CTQ045-1HM3 VISHAY | 37 |
| - | IPAK | TO262AA | RoHS compliant | 2g | 30A | 45V | THT | common cathode | double | Schottky rectifying | automotive industry | 15A x2 | ||
![]() VS-30CTQ045SHM3 VISHAY | 45 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 30A | 45V | SMD | common cathode | double | Schottky rectifying | automotive industry | 15A x2 | ||
![]() VS-20TQ040-M3 VISHAY | 8 |
| - | TO220AC | - | RoHS compliant | 2g | - | 40V | THT | single diode | - | Schottky rectifying | - | 20A | ||
![]() VS-25CTQ045STRL-M3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 45V | SMD | common cathode | double | Schottky rectifying | - | 25A | ||
![]() VS-10CTQ150STRR-M3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 10A | 150V | SMD | common cathode | double | Schottky rectifying | - | 5A x2 | ||
![]() VS-30CTQ035-M3 VISHAY | 37 |
| - | TO220AB | - | RoHS compliant | 2g | 30A | 35V | THT | common cathode | double | Schottky rectifying | - | 15A x2 | ||
![]() VS-20L15TSTRR-M3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 15V | SMD | single diode | - | Schottky rectifying | - | 20A | ||
![]() VS-30CTQ040HN3 VISHAY | 45 |
| - | TO220AB | - | RoHS compliant | 2g | 30A | 40V | THT | common cathode | double | Schottky rectifying | automotive industry | 15A x2 | ||
![]() VS-30CTQ045STRR-M3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 30A | 45V | SMD | common cathode | double | Schottky rectifying | - | 15A x2 | ||
![]() VS-30CTQ045STRLHM3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 30A | 45V | SMD | common cathode | double | Schottky rectifying | automotive industry | 15A x2 | ||
![]() VS-30CTQ045HN3 VISHAY | In Stock | - | - | TO220AB | - | RoHS compliant | 2g | 30A | 45V | THT | common cathode | double | Schottky rectifying | automotive industry | 15A x2 | ||
![]() VS-30CTQ100-1-M3 VISHAY | 289 | - | - | IPAK | TO262AA | RoHS compliant | 2g | 30A | 100V | THT | common cathode | double | Schottky rectifying | - | 15A x2 | ||
![]() VS-30CTQ040STRLHM3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 30A | 40V | SMD | common cathode | double | Schottky rectifying | automotive industry | 15A x2 | ||
![]() VS-32CTQ030-1-M3 VISHAY | 37 |
| - | IPAK | TO262AA | RoHS compliant | 2g | - | 30V | THT | common cathode | double | Schottky rectifying | - | 32A | ||
![]() VS-30CTQ060STRR-M3 VISHAY | 800 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 30A | 60V | SMD | common cathode | double | Schottky rectifying | - | 15A x2 | ||
![]() VS-32CTQ025STRL-M3 VISHAY | In Stock | - | - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 25V | SMD | common cathode | double | Schottky rectifying | - | 32A | ||
![]() VS-32CTQ025STRLHM3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 25V | SMD | common cathode | double | Schottky rectifying | automotive industry | 32A | ||
![]() VS-30CTQ080STRL-M3 VISHAY | 8 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 30A | 80V | SMD | common cathode | double | Schottky rectifying | - | 15A x2 | ||
![]() VS-18TQ035S-M3 VISHAY | 37 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | - | 35V | SMD | single diode | - | Schottky rectifying | - | 18A | ||
![]() VS-30CTQ060STRL-M3 VISHAY | 1148 |
| - | D2PAK | TO263AB | RoHS compliant | 1.5g | 30A | 60V | SMD | common cathode | double | Schottky rectifying | - | 15A x2 |