- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Gross weight | Heatsink thickness | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance | Leakage current | Power dissipation | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBX2040-3G DIOTEC SEMICONDUCTOR | 45 |
| - | Ø5,4x7,5mm | RoHS compliant | - | 1.58g | - | Ammo Pack | - | 290A | - | 40V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | 20A | ||
![]() BAS70-04-E3-18 VISHAY | 10000 |
| - | SOT23 | RoHS compliant | small signal | 0.016g | - | reel | tape | 0.6A | 0.41V | 70V | SMD | double series | - | Schottky switching | - | 1.5F | - | 0.2W | 5ns | 0.2A | ||
![]() SBX2540-3G DIOTEC SEMICONDUCTOR | 1186 |
| - | Ø5,4x7,5mm | RoHS compliant | - | 1.54g | - | Ammo Pack | - | 290A | 0.57V | 40V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | 25A | ||
![]() SS13M RS TAIWAN SEMICONDUCTOR | In Stock | - | - | microSMA | RoHS compliant | - | 0.016g | - | reel | tape | 25A | 0.55V | 30V | SMD | single diode | - | Schottky rectifying | - | 50pF | - | - | - | 1A | ||
![]() VF20120S-E3/4W VISHAY | 150 |
| - | TO220FP | RoHS compliant | - | 2g | - | tube | - | 200A | 1.12V | 120V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | 20A | ||
![]() VI20202C-M3/4W VISHAY | 23 |
| - | I2PAK | RoHS compliant | - | 2g | - | tube | - | 150A | 0.9V | 200V | THT | common cathode | double | Schottky rectifying | - | - | - | - | - | 10A x2 | ||
![]() VI20100SG-E3/4W VISHAY | 47 |
| - | I2PAK | RoHS compliant | - | 2g | - | tube | - | 150A | 1.07V | 100V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | 20A | ||
![]() VIT1080S-E3/4W VISHAY | 11 |
| - | I2PAK | RoHS compliant | - | 2g | - | tube | - | 100A | 0.81V | 80V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | 10A | ||
![]() SK56-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | 0.1g | - | reel | tape | 100A | 0.68V | 60V | SMD | single diode | - | Schottky rectifying | automotive industry | 300pF | - | - | - | 5A | ||
![]() SK2040YD2R DIOTEC SEMICONDUCTOR | 410 |
| - | D2PAK | RoHS compliant | - | 1.612g | - | reel | tape | 280A | 0.58V | 40V | SMD | single diode | - | Schottky rectifying | - | 720pF | - | - | - | 20A | ||
![]() SK1H10 DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | - | 0.07g | - | reel | tape | 50A | 0.77V | 100V | SMD | single diode | - | Schottky rectifying | - | 50pF | - | - | - | 1A | ||
![]() SK1840D2R DIOTEC SEMICONDUCTOR | 66886 |
| - | D2PAK | RoHS compliant | - | 1.6g | - | reel | tape | 280A | 0.58V | 40V | SMD | single diode | - | Schottky rectifying | - | 860pF | - | - | - | 18A | ||
![]() PPL5150 DIOTEC SEMICONDUCTOR | 11 |
| - | PowerSMD | RoHS compliant | - | 0.1g | - | reel | tape | 135A | 0.76V | 150V | SMD | single diode | - | Schottky rectifying | - | 200pF | - | - | - | 20A | ||
![]() MCL103C DIOTEC SEMICONDUCTOR | 6 |
| - | MicroMELF quadro | RoHS compliant | fast switching | 0.02g | - | reel | tape | 15A | 0.6V | 20V | SMD | single diode | - | Schottky switching | - | 50pF | - | 0.4W | 10ns | 0.35A | ||
![]() BAS85 DC COMPONENTS | In Stock | - | - | MiniMELF | RoHS compliant | - | 0.034g | - | reel | tape | 0.6A | 0.8V | 30V | SMD | single diode | - | Schottky rectifying | - | - | 2µA | - | - | 0.2A | ||
![]() SBCT30150 DIOTEC SEMICONDUCTOR | 11 |
| - | TO220AB | RoHS compliant | - | 2.2g | - | tube | - | 220A | 0.85V | 150V | THT | common cathode | double | Schottky rectifying | - | - | - | - | - | 15A x2 | ||
![]() SBCT30100 DIOTEC SEMICONDUCTOR | 11 |
| - | TO220AB | RoHS compliant | - | 2.2g | - | tube | - | 220A | 0.75V | 100V | THT | common cathode | double | Schottky rectifying | - | - | - | - | - | 15A x2 | ||
![]() MBR1660-E3/45 VISHAY | 1000 | - | - | TO220AC | RoHS compliant | - | 1.81g | - | tube | - | 150A | 0.65V | 60V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | 16A | ||
![]() MBR4060PT-E3/45 VISHAY | 50 |
| - | TO247AD | RoHS compliant | - | 6.155g | - | tube | - | 0.4kA | - | 60V | THT | common cathode | double | Schottky rectifying | - | - | - | - | - | 20A x2 | ||
![]() MBR2545CT-E3/45 VISHAY | 6400 |
| - | TO220AB | RoHS compliant | - | 1.85g | 1.14...1.39mm | tube | - | 150A | 0.73V | 45V | THT | common cathode | double | Schottky rectifying | - | - | - | - | - | 15A x2 |