- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Capacitance | Leakage current | Power dissipation | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS70-06-HE3-08 VISHAY | 19309 |
| - | SOT23 | RoHS compliant | small signal | 0.018g | reel | tape | 0.2A | 1V | 70V | SMD | common anode | double | Schottky switching | 2pF | 0.1µA | 0.2W | 5ns | 0.2A | ||
![]() BAS70-05-HE3-08 VISHAY | 43861 |
| - | SOT23 | RoHS compliant | small signal | 0.025g | reel | tape | 0.2A | 1V | 70V | SMD | common cathode | double | Schottky switching | 2pF | 0.1µA | 0.2W | 5ns | 0.2A | ||
![]() SS1P5L-M3/84A VISHAY | 5034 |
| - | DO220AA | RoHS compliant | - | 0.025g | reel | tape | 50A | 0.59V | 50V | SMD | single diode | - | Schottky rectifying | 80pF | - | - | - | 1A | ||
![]() VS-30WQ06FN-M3 VISHAY | 30000 |
| - | DPAK | RoHS compliant | - | 0.363g | tube | - | 490A | 0.76V | 60V | SMD | single diode | - | Schottky rectifying | 145pF | 30mA | - | - | 3.5A | ||
![]() VS-20TQ045S-M3 VISHAY | 6266 | - | - | D2PAK | RoHS compliant | - | 1g | tube | - | 1.8kA | 0.73V | 45V | SMD | single diode | - | Schottky rectifying | 1.4nF | 105mA | - | - | 20A | ||
![]() VS-50WQ04FNHM3 VISHAY | 465 |
| - | DPAK | RoHS compliant | - | 1g | tube | - | 340A | 0.63V | 40V | SMD | single diode | - | Schottky rectifying | 405pF | 40mA | - | - | 5.5A | ||
![]() MBRB1090-E3/8W VISHAY | 41 |
| - | D2PAK | RoHS compliant | - | 0.025g | reel | tape | 150A | 0.8V | 90V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 10A | ||
![]() VT2045BP-M3/4W VISHAY | 516 | - | - | TO220AC | RoHS compliant | - | 1.907g | tube | - | 160A | 0.66V | 45V | THT | single diode | - | Schottky rectifying | - | - | - | - | 20A | ||
![]() VS-MBR1045-M3 VISHAY | 7950 |
| - | TO247AC | RoHS compliant | - | 1g | tube | - | 1.06kA | 0.57V | 45V | THT | single diode | - | Schottky rectifying | 600pF | 15mA | - | - | 10A | ||
![]() VS-STPS40L45CW-N3 VISHAY | 349 |
| - | TO247AC | RoHS compliant | - | 1g | tube | - | 1.24kA | 0.7V | 45V | THT | common cathode | double | Schottky rectifying | 1.5nF | 80mA | - | - | 20A x2 | ||
![]() VSSB310-M3/52T VISHAY | 30000 |
| - | SMB | RoHS compliant | - | 0.025g | reel | tape | 80A | 0.7V | 100V | SMD | single diode | - | Schottky rectifying | 230pF | - | - | - | 3A | ||
![]() VS-10BQ060HM3/5BT VISHAY | 83500 |
| - | SMB | RoHS compliant | - | 0.123g | reel | tape | 700A | 0.6V | 60V | SMD | single diode | - | Schottky rectifying | 80pF | - | - | - | 1A | ||
![]() B130-E3/5AT VISHAY | 135000 |
| - | SMA | RoHS compliant | - | 0.067g | reel | tape | 30A | 0.52V | 30V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 1A | ||
![]() SS10PH45HM3-A/H VISHAY | 1500 |
| - | SMPC | RoHS compliant | - | 0.025g | reel | tape | 200A | 0.72V | 45V | SMD | single diode | - | Schottky rectifying | 400pF | - | - | - | 10A | ||
![]() B160-E3/61T VISHAY | 10800 | - | - | SMA | RoHS compliant | - | 0.102g | reel | tape | 30A | 0.75V | 60V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 1A | ||
![]() B140-E3/61T VISHAY | 883 |
| - | SMA | RoHS compliant | - | 0.087g | reel | tape | 30A | 0.52V | 40V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 1A | ||
![]() SS14-M3/61T VISHAY | 970 |
| - | SMA | RoHS compliant | - | 0.025g | reel | tape | 40A | 0.5V | 40V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 1A | ||
![]() MBRB1060-E3/81 VISHAY | 22800 | - | - | D2PAK | RoHS compliant | - | 0.025g | reel | tape | 150A | 0.95V | 60V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 10A | ||
![]() SS2P6-M3/84A VISHAY | 4150 | - | - | DO220AA | RoHS compliant | - | 0.025g | reel | tape | 50A | 0.7V | 60V | SMD | single diode | - | Schottky rectifying | 80pF | - | - | - | 2A | ||
![]() SS1P4LHM3/85A VISHAY | 18848 |
| - | DO220AA | RoHS compliant | - | 0.025g | reel | tape | 50A | 0.48V | 40V | SMD | single diode | - | Schottky rectifying | 130pF | - | - | - | 1A |