- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Capacitance | Leakage current | Power dissipation | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSB43LHE3-A/H VISHAY | 1479 |
| - | SMB | - | RoHS compliant | - | 0.025g | reel | tape | 100A | 0.45V | - | 30V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 4A | ||
![]() VBT2080S-E3/4W VISHAY | 8503 |
| - | D2PAK | - | RoHS compliant | - | 1g | tube | - | 150A | 0.92V | - | 80V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 20A | ||
![]() V10P6HM3-A/H VISHAY | 9287 | - | - | SMPC | - | RoHS compliant | - | 0.025g | reel | tape | 180A | 0.59V | - | 60V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 10A | ||
![]() SSC54HE3-A/I VISHAY | 642 |
| - | SMC | - | RoHS compliant | - | 0.025g | reel | tape | 175A | 0.49V | - | 40V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 5A | ||
![]() VS-12TQ035S-M3 VISHAY | 41 |
| - | D2PAK | - | RoHS compliant | - | 1g | reel | tape | 990A | 0.71V | - | 35V | SMD | single diode | - | Schottky rectifying | 900pF | - | - | - | 15A | ||
![]() SSA34HE3-A/H VISHAY | 3600 |
| - | SMA | - | RoHS compliant | - | 0.025g | reel | tape | 75A | 0.49V | - | 40V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 3A | ||
![]() SS3H9-E3/57T VISHAY | 500 | - | - | SMC | - | RoHS compliant | - | 0.309g | reel | tape | 100A | 0.8V | - | 90V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 3A | ||
![]() VS-10MQ040-M3/5AT VISHAY | 22500 |
| - | SMA | - | RoHS compliant | - | 0.074g | reel | tape | 120A | 0.56V | - | 40V | SMD | single diode | - | Schottky rectifying | 38pF | - | - | - | 1A | ||
![]() BAT43WS-E3-08 VISHAY | 13280 |
| - | SOD323 | - | RoHS compliant | small signal | 0.025g | reel | tape | 4A | 0.45V | - | 30V | SMD | single diode | - | Schottky switching | 7pF | 0.1mA | 0.15W | 5ns | 0.2A | ||
![]() BYM13-50-E3/97 VISHAY | 41 |
| - | DO213AB | MELF plastic | RoHS compliant | - | 0.1g | reel | tape | 30A | 0.7V | - | 50V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 1A | ||
![]() BAS286-GS08 VISHAY | 11898 |
| - | QuadroMELF | SOD80 | RoHS compliant | small signal | 0.041g | reel | tape | 5A | 0.9V | 0.5A | 50V | SMD | single diode | - | Schottky switching | 8pF | 5µA | - | - | 0.2A | ||
![]() BYM13-30-E3/96 VISHAY | 1050 |
| - | DO213AB | MELF plastic | RoHS compliant | - | 0.16g | reel | tape | 30A | 0.5V | - | 30V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 1A | ||
![]() SD101BW DIOTEC SEMICONDUCTOR | 45 |
| - | SOD123F | - | RoHS compliant | - | 0.016g | reel | tape | 2A | 0.95V | - | 50V | SMD | single diode | - | Schottky switching | 2.1pF | - | 0.4W | 1ns | 15mA | ||
![]() SL82-3G DIOTEC SEMICONDUCTOR | 45 |
| - | SMC | - | RoHS compliant | - | 0.261g | reel | tape | 140A | 0.49V | - | 20V | SMD | single diode | - | Schottky rectifying | 320pF | - | - | - | 8A | ||
![]() BAT46GWJ 934070363118 NEXPERIA | In Stock | - | - | SOD123 | - | RoHS compliant | - | 0.01g | reel | tape | 2.5A | 0.85V | - | 100V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 0.25A | ||
![]() SL54-3G DIOTEC SEMICONDUCTOR | 2775 |
| - | SMB | - | RoHS compliant | - | 0.124g | reel | tape | 140A | 0.44V | - | 40V | SMD | single diode | - | Schottky rectifying | 320pF | - | - | - | 5A | ||
![]() SR180 DC COMPONENTS | In Stock |
| - | DO41 | - | RoHS compliant | - | 0.282g | Ammo Pack | - | 30A | - | - | 80V | THT | single diode | - | Schottky rectifying | - | - | - | - | 1A | ||
![]() STB4060CTR SMC DIODE SOLUTIONS | In Stock | - | - | D2PAK | - | RoHS compliant | - | 2g | reel | tape | 240A | 0.57V | - | 60V | SMD | common cathode | double | Schottky rectifying | - | - | - | - | 40A | ||
![]() STB2060TR SMC DIODE SOLUTIONS | In Stock | - | - | D2PAK | - | RoHS compliant | - | 2g | reel | tape | 240A | 0.57V | - | 60V | SMD | single diode | - | Schottky rectifying | - | - | - | - | 20A | ||
![]() STF60H150C SMC DIODE SOLUTIONS | In Stock | - | - | ITO220AB | - | RoHS compliant | - | 2g | tube | - | 260A | 0.85V | - | 150V | THT | common cathode | double | Schottky rectifying | - | - | - | - | 60A |