- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Leakage current | Power dissipation | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS34F DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | 0.033g | reel | tape | 70A | 0.55V | 40V | SMD | single diode | Schottky rectifying | 10µA | - | - | 3A | ||
![]() SS312F DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | 0.043g | reel | tape | 70A | 0.85V | 120V | SMD | single diode | Schottky rectifying | 10µA | - | - | 3A | ||
![]() SS14F DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | 0.041g | reel | tape | 30A | 0.55V | 40V | SMD | single diode | Schottky rectifying | 10µA | - | - | 1A | ||
![]() SS312BF DC COMPONENTS | In Stock | - | - | SMB flat | - | RoHS compliant | glass passivated | 0.06g | reel | tape | 80A | 0.85V | 120V | SMD | single diode | Schottky rectifying | 10µA | - | - | 3A | ||
![]() SS36F DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | 0.03g | reel | tape | 70A | 0.7V | 60V | SMD | single diode | Schottky rectifying | 10µA | - | - | 3A | ||
![]() SS12F DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | 0.04g | reel | tape | 30A | 0.55V | 20V | SMD | single diode | Schottky rectifying | 10µA | - | - | 1A | ||
![]() SS1H10-E3/5AT VISHAY | 40000 |
| - | SMA | - | RoHS compliant | - | 0.1g | reel | tape | 50A | 0.7V | 100V | SMD | single diode | Schottky rectifying | 0.5mA | - | - | 1A | ||
![]() SS1P4L-M3/84A VISHAY | 2000 | - | - | SMP | - | RoHS compliant | - | 0.1g | reel | tape | 50A | 0.38V | 40V | SMD | single diode | Schottky rectifying | 15mA | - | - | 1A | ||
![]() SS26S-E3/5AT VISHAY | 19049 |
| - | SMA | - | RoHS compliant | - | 0.1g | reel | tape | 40A | 0.62V | 60V | SMD | single diode | Schottky rectifying | 10mA | - | - | 2A | ||
![]() SS36-E3/9AT VISHAY | 40000 |
| - | SMC | - | RoHS compliant | - | 0.1g | reel | tape | 100A | 0.75V | 60V | SMD | single diode | Schottky rectifying | 10mA | - | - | 3A | ||
![]() SGL41-40-E3/96 VISHAY | 5000 |
| - | DO213AB | MELF plastic | RoHS compliant | - | 0.16g | reel | tape | 30A | 0.5V | 40V | SMD | single diode | Schottky rectifying | - | - | - | 1A | ||
![]() BAS40-04-E3-08 VISHAY | 527 |
| - | SOT23 | - | RoHS compliant | small signal | 0.016g | reel | tape | 0.6A | 1V | 40V | SMD | double series | Schottky switching | 0.1µA | 0.2W | 5ns | 0.2A | ||
![]() B240A-E3/5AT VISHAY | 1728 |
| - | SMA | - | RoHS compliant | - | 0.1g | reel | tape | 50A | 0.55V | 40V | SMD | single diode | Schottky rectifying | - | - | - | 2A | ||
![]() SS520BF DC COMPONENTS | In Stock | - | - | SMB flat | - | RoHS compliant | - | 0.001g | reel | tape | 100A | 0.95V | 200V | SMD | single diode | Schottky rectifying | 2µA | - | - | 5A | ||
![]() S15P45 DC COMPONENTS | In Stock | - | - | TO277A | - | RoHS compliant | - | 2g | reel | tape | 180A | 0.42V | 45V | SMD | single diode | Schottky rectifying | 1µA | - | - | 15A | ||
![]() SS515BF DC COMPONENTS | In Stock | - | - | SMB flat | - | RoHS compliant | - | 0.001g | reel | tape | 100A | 0.95V | 150V | SMD | single diode | Schottky rectifying | 2µA | - | - | 5A | ||
![]() SS520F DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | - | 0.001g | reel | tape | 100A | 0.95V | 200V | SMD | single diode | Schottky rectifying | 2µA | - | - | 5A | ||
![]() SD1030S DC COMPONENTS | In Stock | - | - | DPAK | - | RoHS compliant | - | 1.4g | reel | tape | 150A | 0.7V | 30V | SMD | single diode | Schottky rectifying | 2µA | - | - | 10A | ||
![]() SD1080S DC COMPONENTS | In Stock | - | - | DPAK | - | RoHS compliant | - | 1.4g | reel | tape | 150A | 0.85V | 80V | SMD | single diode | Schottky rectifying | 2µA | - | - | 10A | ||
![]() SD1680D DC COMPONENTS | In Stock | - | - | D2PAK | - | RoHS compliant | - | 2g | reel | tape | 150A | 0.85V | 80V | SMD | single diode | Schottky rectifying | 2µA | - | - | 16A |