- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Breaking capacity | Case | Certificates | Fuse characteristics | Fuses application | Fuses application1 | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Type of fuse | Voltage Rating AC | Packaging | Series | Size / Dimension | Part Status | Applications | Capacitance | Current Rating (Amps) | Current rating | Approval Agency | Leakage current | Power dissipation | Fuse Type | Breaking Capacity @ Rated Voltage | Load current | Fuse size | Rated voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC30UD69V125TF MERSEN | In Stock | - | - | - | - | 200kA | - | RoHS compliant | aR | inverters | semiconductors protection | 255.3g | - | - | - | - | - | - | - | - | - | - | fuse | - | - | - | - | - | - | - | - | 125A | - | - | 30W | - | - | - | 50.6x39x46mm | 690V AC | ||
![]() PC31UD69V350TF MERSEN | In Stock | - | - | - | - | 200kA | - | RoHS compliant | aR | inverters | semiconductors protection | 378.46g | - | - | - | - | - | - | - | - | - | - | fuse | - | - | - | - | - | - | - | - | 350A | - | - | 67W | - | - | - | 50.6x51x56.5mm | 690V AC | ||
![]() SMS190 DIOTEC SEMICONDUCTOR | 50 |
| - | - | - | - | MELF plastic | RoHS compliant | - | - | - | 0.116g | reel | tape | 30A | - | - | 90V | SMD | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | 40pF | - | - | - | - | - | - | - | 1A | - | - | ||
![]() SMS130 DIOTEC SEMICONDUCTOR | 37 |
| - | - | - | - | MELF plastic | RoHS compliant | - | - | - | 0.116g | reel | tape | 30A | - | - | 30V | SMD | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | 80pF | - | - | - | - | - | - | - | 1A | - | - | ||
![]() SMS120 DIOTEC SEMICONDUCTOR | 2823 |
| - | - | - | - | MELF plastic | RoHS compliant | - | - | - | 0.124g | reel | tape | 30A | - | - | 20V | SMD | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | 80pF | - | - | - | - | - | - | - | 1A | - | - | ||
![]() SMS1100 DIOTEC SEMICONDUCTOR | 2093 |
| - | - | - | - | MELF plastic | RoHS compliant | - | - | - | 0.124g | reel | tape | 30A | - | - | 100V | SMD | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | 40pF | - | - | - | - | - | - | - | 1A | - | - | ||
![]() VSQS10A065 KYOCERA AVX | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | 0.086g | - | - | - | - | - | - | - | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5BCLS-12R Eaton - Bussmann Electrical Division | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 kVAC | Bulk | BCLS | 3.000" Dia x 15.900" L (76.20mm x 403.86mm) | Active | Transformer Protection | - | 230A | - | UL | - | - | Cartridge | 50kA | - | - | - | ||
![]() SB250 DIOTEC SEMICONDUCTOR | 3534 |
| - | - | - | - | DO15 | RoHS compliant | - | - | - | 0.378g | Ammo Pack | - | 50A | - | - | 50V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | 80pF | - | - | - | - | - | - | - | 2A | - | - | ||
![]() SB8100 DIOTEC SEMICONDUCTOR | 703 |
| - | - | - | - | Ø5,4x7,5mm | RoHS compliant | - | - | - | 0.899g | Ammo Pack | - | 150A | - | - | 100V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | 250pF | - | - | - | - | - | - | - | 8A | - | - | ||
![]() SK2020CD2 DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | D2PAK | RoHS compliant | - | - | - | 1.413g | tube | - | 130A | - | - | 20V | SMD | common cathode | double | Schottky rectifying | - | - | - | - | - | - | - | 400pF | - | - | - | - | - | - | - | 10A x2 | - | - | ||
![]() SMS2100 DIOTEC SEMICONDUCTOR | 4099 |
| - | - | - | - | MELF plastic | RoHS compliant | - | - | - | 0.127g | reel | tape | 50A | - | - | 100V | SMD | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | 40pF | - | - | - | - | - | - | - | 2A | - | - | ||
![]() SK3030CD2 DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | D2PAK | RoHS compliant | - | - | - | 1.427g | tube | - | 280A | - | - | 30V | SMD | common cathode | double | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A x2 | - | - | ||
![]() SB520 DIOTEC SEMICONDUCTOR | 1245 |
| - | - | - | - | DO201 | RoHS compliant | - | - | - | 0.873g | Ammo Pack | - | 125A | - | - | 20V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | 300pF | - | - | - | - | - | - | - | 5A | - | - | ||
![]() 1N5821 DIOTEC SEMICONDUCTOR | 1344 |
| - | - | - | - | DO201 | RoHS compliant | - | - | - | 0.866g | Ammo Pack | - | 15A | - | - | 30V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | ||
![]() 1N5820 DIOTEC SEMICONDUCTOR | 1370 | - | - | - | - | - | DO201 | RoHS compliant | - | - | - | 0.939g | Ammo Pack | - | 15A | - | - | 20V | THT | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | ||
![]() PCDH2065CCGB_T0_00601 PanJit Semiconductor | 1845 |
| - | - | - | - | TO247-3 | RoHS compliant | - | - | - | 3g | tube | - | 704A | 1.4V | 48A | 650V | THT | common cathode | double | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 0.1mA | 138W | - | - | 10A x2 | - | - | ||
![]() PCDD1065GB_L2_00601 PanJit Semiconductor | 2737 |
| - | - | - | - | TO252AA | RoHS compliant | - | - | - | 1g | reel | tape | 664A | 1.4V | 36A | 650V | SMD | single diode | - | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 0.1mA | 90W | - | - | 10A | - | - | ||
![]() PCDH3065CCGC_T0_00601 PanJit Semiconductor | 1381 |
| - | - | - | - | TO247-3 | RoHS compliant | - | - | - | 3g | tube | - | 704A | 1.8V | 48A | 650V | THT | common cathode | double | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 0.1mA | 138W | - | - | 15A x2 | - | - | ||
![]() PCDH4065CCGC_T0_00601 PanJit Semiconductor | 1845 |
| - | - | - | - | TO247-3 | RoHS compliant | - | - | - | 3g | tube | - | 729A | 1.8V | 60A | 650V | THT | common cathode | double | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 0.1mA | 166W | - | - | 20A x2 | - | - |