- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Case | Case1 | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Size / Dimension | Part Status | Applications | Current Rating (Amps) | Approval Agency | Fuse Type | Breaking Capacity @ Rated Voltage | Load current | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170M4143 Eaton - Bussmann Electrical Division | 537 |
| - | Bolt Mount | Rectangular, Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 kVAC | - | Bulk | - | 3.150" L x 2.087" W x 2.598" H (80.00mm x 53.00mm x 66.00mm) | Active | Electrical, Industrial | 400A | CSA, UR | Square | 100kA | - | Indicating | ||
![]() 160FEE Eaton - Bussmann Electrical Division | 29 |
| - | Bolt Mount | Rectangular, Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 VDC | Bulk | FEE | 1.811" L x 1.457" W x 0.748" H (46.00mm x 37.00mm x 19.00mm) | Active | Electrical, Industrial | 160A | CE, UR | Cartridge | 200kA | - | - | ||
![]() 170M5591 Eaton - Bussmann Electrical Division | 816 |
| - | Requires Holder | Rectangular, Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 kVAC | - | Bulk | - | 2.913" L x 2.402" W x 3.032" H (74.00mm x 61.00mm x 77.00mm) | Active | Electrical, Industrial | 350A | CSA, UR | Square | 100kA | - | Indicating | ||
![]() 170M3469 Eaton - Bussmann Electrical Division | 2052 |
| - | Requires Holder | Rectangular, Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 VAC | - | Bulk | - | 2.323" L x 1.772" W x 2.008" H (59.00mm x 45.00mm x 51.00mm) | Active | Electrical, Industrial | 400A | CSA, UR | Square | 200kA | - | Indicating | ||
![]() WNSC6D046506Q WeEn Semiconductors | In Stock | - | - | - | - | TO220AC | - | RoHS compliant | - | 2g | tube | - | 36A | 1.55V | 8A | 650V | THT | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 4A | - | ||
![]() LL101A-GS08 VISHAY | 237500 |
| - | - | - | MiniMELF | SOD80 | RoHS compliant | small signal | 0.037g | reel | tape | 2A | 1V | - | 60V | SMD | single diode | Schottky switching | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | ||
![]() SS25-E3/5BT VISHAY | 10560 |
| - | - | - | SMB | - | RoHS compliant | - | 0.1g | reel | tape | 75A | - | - | 50V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 2A | - | ||
![]() SS25S-E3/5AT VISHAY | 500 |
| - | - | - | SMA | - | RoHS compliant | - | 0.1g | reel | tape | 40A | - | - | 50V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 2A | - | ||
![]() SS26HM3_A/I VISHAY | In Stock | - | - | - | - | SMB | - | RoHS compliant | - | 0.1g | reel | tape | 75A | - | - | 60V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | automotive industry | - | - | - | - | 2A | - | ||
![]() SS3P5L-M3/86A VISHAY | 35800 |
| - | - | - | SMPC | - | RoHS compliant | - | 0.1g | reel | tape | 150A | - | - | 50V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 3A | - | ||
![]() SS3P6L-M3/86A VISHAY | 1500 |
| - | - | - | SMPC | - | RoHS compliant | - | 0.1g | reel | tape | 150A | - | - | 60V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 3A | - | ||
![]() SS2H9-E3/5BT VISHAY | 15 | - | - | - | - | SMB | - | RoHS compliant | - | 0.1g | reel | tape | 75A | - | - | 90V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 2A | - | ||
![]() SS3P4HM3/85A VISHAY | 9818 |
| - | - | - | SMP | - | RoHS compliant | - | 0.1g | reel | tape | - | - | - | 40V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | automotive industry | - | - | - | - | 3A | - | ||
![]() SS3P5L-M3/87A VISHAY | 48 |
| - | - | - | SMPC | - | RoHS compliant | - | 0.1g | reel | tape | 150A | - | - | 50V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 3A | - | ||
![]() SS2P5HM3/85A VISHAY | 48 |
| - | - | - | SMP | - | RoHS compliant | - | 0.1g | reel | tape | - | - | - | 50V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | automotive industry | - | - | - | - | 2A | - | ||
![]() SS2H10-E3/5BT VISHAY | 50 |
| - | - | - | SMB | - | RoHS compliant | - | 0.1g | reel | tape | 75A | - | - | 100V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 2A | - | ||
![]() SS2FH6-M3/I VISHAY | 48 |
| - | - | - | SMF | - | RoHS compliant | - | 0.1g | reel | tape | - | - | - | 60V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 2A | - | ||
![]() SS2H10-M3/5BT VISHAY | 70000 |
| - | - | - | SMB | - | RoHS compliant | - | 0.1g | reel | tape | 75A | - | - | 100V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 2A | - | ||
![]() SS2PH9-M3/85A VISHAY | 490 |
| - | - | - | SMP | - | RoHS compliant | - | 0.1g | reel | tape | - | - | - | 90V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | - | - | - | - | - | 2A | - | ||
![]() SS3P6HM3/85A VISHAY | 20000 |
| - | - | - | SMP | - | RoHS compliant | - | 0.1g | reel | tape | - | - | - | 60V | SMD | single diode | Schottky rectifying | - | - | - | - | - | - | automotive industry | - | - | - | - | 3A | - |