- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Applications | Leakage current | Power dissipation | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS2PH10HM3_A/I VISHAY | 20000 |
| - | SMP | RoHS compliant | 0.1g | reel | tape | - | - | - | 100V | SMD | single diode | Schottky rectifying | automotive industry | - | - | 2A | ||
![]() SS2P5-M3/85A VISHAY | 48 |
| - | SMP | RoHS compliant | 0.1g | reel | tape | - | - | - | 50V | SMD | single diode | Schottky rectifying | - | - | - | 2A | ||
![]() SS35HE3_B/H VISHAY | 48 |
| - | SMC | RoHS compliant | 0.1g | reel | tape | 100A | 0.75V | - | 50V | SMD | single diode | Schottky rectifying | automotive industry | - | - | 3A | ||
![]() SS36-M3/9AT VISHAY | 40000 |
| - | SMC | RoHS compliant | 0.1g | reel | tape | 100A | 0.75V | - | 60V | SMD | single diode | Schottky rectifying | - | - | - | 3A | ||
![]() SS3H9-M3/57T VISHAY | 36000 |
| - | SMC | RoHS compliant | 0.1g | reel | tape | 100A | 0.8V | - | 90V | SMD | single diode | Schottky rectifying | - | - | - | 3A | ||
![]() SS3P3L-M3/86A VISHAY | 48 |
| - | SMPC | RoHS compliant | 0.1g | reel | tape | 150A | - | - | 30V | SMD | single diode | Schottky rectifying | - | - | - | 3A | ||
![]() SS36-M3/57T VISHAY | 18700 |
| - | SMC | RoHS compliant | 0.1g | reel | tape | 100A | 0.75V | - | 60V | SMD | single diode | Schottky rectifying | - | - | - | 3A | ||
![]() SS34HE3_B/I VISHAY | 3905 |
| - | SMC | RoHS compliant | 0.1g | reel | tape | 100A | 0.5V | - | 40V | SMD | single diode | Schottky rectifying | automotive industry | - | - | 3A | ||
![]() SS3H10-M3/9AT VISHAY | 40000 |
| - | SMC | RoHS compliant | 0.1g | reel | tape | 100A | 0.8V | - | 100V | SMD | single diode | Schottky rectifying | - | - | - | 3A | ||
![]() S5D10170H2 SMC DIODE SOLUTIONS | 234 |
| - | TO247AC | RoHS compliant | 5.805g | tube | - | 230A | 2.6V | 44A | 1.7kV | THT | single diode | Schottky rectifying | - | 20µA | 333.4W | 10A | ||
![]() S3D50065GTR SMC DIODE SOLUTIONS | In Stock | - | - | D2PAK | RoHS compliant | 1.5g | reel | tape | 300A | 2.4V | 112A | 650V | SMD | single diode | Schottky rectifying | - | 40µA | - | 50A | ||
![]() S4D30120GTR SMC DIODE SOLUTIONS | In Stock | - | - | D2PAK | RoHS compliant | 1.5g | reel | tape | 300A | 3V | 94A | 1.2kV | SMD | single diode | Schottky rectifying | - | 20µA | 441W | 30A | ||
![]() S4D30120H2 SMC DIODE SOLUTIONS | 163 |
| - | TO247AC | RoHS compliant | 5.75g | tube | - | 233A | 3V | 88A | 1.2kV | THT | single diode | Schottky rectifying | - | 25µA | 441W | 30A | ||
![]() S6D10065L SMC DIODE SOLUTIONS | 798 |
| - | DFN8x8 | RoHS compliant | 0.1g | reel | tape | 80A | 1.6V | 33A | 650V | SMD | single diode | Schottky rectifying | - | 40µA | 103W | 10A | ||
![]() B120-E3/61T VISHAY | 21875 |
| - | SMA | RoHS compliant | 0.1g | reel | tape | 30A | 0.52V | - | 20V | SMD | single diode | Schottky rectifying | - | - | - | 1A | ||
![]() S3D20065F SMC DIODE SOLUTIONS | 50 |
| - | ITO220AC | RoHS compliant | 1.692g | tube | - | 170A | 2V | 48A | 650V | THT | single diode | Schottky rectifying | - | 50µA | 136W | 20A | ||
![]() S5D05170A SMC DIODE SOLUTIONS | 8 |
| - | TO220AC | RoHS compliant | 1.957g | tube | - | 115A | 2.6V | 22A | 1.7kV | THT | single diode | Schottky rectifying | - | 10µA | 166.7W | 5A | ||
![]() S6D10065I SMC DIODE SOLUTIONS | 908 |
| - | TO220ISO | RoHS compliant | 2.063g | tube | - | 80A | 1.6V | 33A | 650V | THT | single diode | Schottky rectifying | - | 40µA | 103W | 10A | ||
![]() S6D06065A SMC DIODE SOLUTIONS | 1133 |
| - | TO220AC | RoHS compliant | 1.937g | tube | - | 52A | 1.6V | 25A | 650V | THT | single diode | Schottky rectifying | - | 3µA | 88W | 6A | ||
![]() S4D15120G SMC DIODE SOLUTIONS | In Stock | - | - | D2PAK | RoHS compliant | 1.5g | reel | tape | 130A | 3V | 46A | 1.2kV | SMD | single diode | Schottky rectifying | - | 40µA | 178.6W | 15A |