- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Capacitance | Leakage current | Power dissipation | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3D15065I SMC DIODE SOLUTIONS | 890 |
| - | TO220ISO | - | RoHS compliant | 2.067g | tube | - | 102A | 2V | 42A | 650V | THT | single diode | - | Schottky rectifying | - | 15µA | 116W | 15A | ||
![]() S6D06065ETR SMC DIODE SOLUTIONS | In Stock | - | - | DPAK | - | RoHS compliant | 1g | reel | tape | 52A | 1.6V | 25A | 650V | SMD | single diode | - | Schottky rectifying | - | 3µA | 88W | 6A | ||
![]() S6D10065D1 SMC DIODE SOLUTIONS | 256 |
| - | TO247AD | - | RoHS compliant | 6.09g | tube | - | 80A | 1.6V | 33A | 650V | THT | single diode | - | Schottky rectifying | - | 40µA | 103W | 10A | ||
![]() S6D06065L SMC DIODE SOLUTIONS | 2748 |
| - | DFN8x8 | - | RoHS compliant | 0.1g | reel | tape | 48A | 1.6V | 21A | 650V | SMD | single diode | - | Schottky rectifying | - | 20µA | 62W | 6A | ||
![]() S6D02065A SMC DIODE SOLUTIONS | In Stock | - | - | TO220AC | - | RoHS compliant | 1.93g | tube | - | 20A | 1.6V | 12.5A | 650V | THT | single diode | - | Schottky rectifying | - | 3µA | 60W | 2A | ||
![]() S6D10065A SMC DIODE SOLUTIONS | 121 |
| - | TO220AC | - | RoHS compliant | 1.937g | tube | - | 80A | 1.6V | 33A | 650V | THT | single diode | - | Schottky rectifying | - | 40µA | 103W | 10A | ||
![]() S5D10170A2 SMC DIODE SOLUTIONS | 90 |
| - | TO220AC | - | RoHS compliant | 1.938g | tube | - | 230A | 2.6V | 44A | 1.7kV | THT | single diode | - | Schottky rectifying | - | 20µA | 333.4W | 10A | ||
![]() S6D10065GTR SMC DIODE SOLUTIONS | In Stock | - | - | D2PAK | - | RoHS compliant | 1.5g | reel | tape | 80A | 1.6V | 33A | 650V | SMD | single diode | - | Schottky rectifying | - | 40µA | 103W | 10A | ||
![]() S3D04065M SMC DIODE SOLUTIONS | 2073 |
| - | PDFNWB5x6-8L | - | RoHS compliant | 0.1g | reel | tape | 40A | 2V | 16A | 650V | SMD | single diode | - | Schottky rectifying | - | 2µA | 83.3W | 4A | ||
![]() S3D06065MTR SMC DIODE SOLUTIONS | In Stock | - | - | PDFNWB5x6-8L | - | RoHS compliant | 0.1g | reel | tape | 56A | 2.4V | 34A | 650V | SMD | single diode | - | Schottky rectifying | - | 3µA | 148.5W | 6A | ||
![]() WNSC5D20650X6Q WeEn Semiconductors | In Stock | - | - | TO220FP-2 | - | RoHS compliant | 1.555g | tube | - | 80A | 2.2V | 40A | 650V | THT | single diode | - | Schottky rectifying | - | - | - | 20A | ||
![]() 31DQ05TA SMC DIODE SOLUTIONS | In Stock | - | - | DO201AD | - | RoHS compliant | 1.25g | tape | - | 66A | 0.78V | - | 50V | THT | single diode | - | Schottky rectifying | 160pF | 2mA | - | 3.3A | ||
![]() 16CTQ080STR SMC DIODE SOLUTIONS | In Stock | - | - | D2PAK | - | RoHS compliant | 2g | reel | tape | 280A | 0.88V | - | 80V | SMD | common cathode | double | Schottky rectifying | 500pF | 0.55mA | - | 16A | ||
![]() 31DQ09TA SMC DIODE SOLUTIONS | In Stock | - | - | DO201AD | - | RoHS compliant | 1.25g | tape | - | 42A | 0.97V | - | 90V | THT | single diode | - | Schottky rectifying | 110pF | 1mA | - | 3.3A | ||
![]() 10BQ100TR SMC DIODE SOLUTIONS | In Stock | - | - | SMB | - | RoHS compliant | 0.119g | reel | tape | 45A | 0.89V | - | 100V | SMD | single diode | - | Schottky rectifying | 42pF | 0.5mA | - | 1A | ||
![]() 10DQ04TA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | - | RoHS compliant | 0.342g | tape | - | 40A | 0.55V | - | 40V | THT | single diode | - | Schottky rectifying | 110pF | 0.5mA | - | 1A | ||
![]() 11DQ06TA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | - | RoHS compliant | 0.269g | tape | - | 30A | 0.76V | - | 60V | THT | single diode | - | Schottky rectifying | 55pF | 1mA | - | 1.1A | ||
![]() 16CTQ100STR SMC DIODE SOLUTIONS | In Stock | - | - | D2PAK | - | RoHS compliant | 2g | reel | tape | 280A | 0.88V | - | 100V | SMD | common cathode | double | Schottky rectifying | 500pF | 0.55mA | - | 16A | ||
![]() 11DQ05TA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | - | RoHS compliant | 0.3g | tape | - | 30A | 0.76V | - | 50V | THT | single diode | - | Schottky rectifying | 55pF | 1mA | - | 1.1A | ||
![]() D15FY6SY-5063R SHINDENGEN | In Stock | - | - | FY | TO277A | RoHS compliant | 0.11g | reel | tape | 280A | 0.67V | - | 60V | SMD | single diode | - | Schottky rectifying | 345pF | 0.5mA | - | 15A |