- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Material | Base Product Number | Brand | Class | ECCN | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Harmonized Code | Indicator Style | Interrupt Rating | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Applications | Subcategory | Current Rating (Amps) | Construction | Current Rating | Termination Style | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Melting I2t | DC Cold Resistance | Fuse Size | Body Color | Product | Features | Body Style | Product Category | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCF9550-45-16 Eaton - Electronics Division | 47 |
| - | Surface Mount | Nonstandard SMD | - | SCF9550 | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | 80 V | - | -20°C ~ 60°C | - | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | - | Battery Protection | - | 45A | - | 45 A | - | cURus | Fast Blow | Board Mount | 120A | - | - | 0.0014 Ohms | - | - | Surface Mount Fuse | 56 ~ 70.4V Triggerable | - | - | - | - | - | ||
![]() SCF4030-22-06 Eaton - Electronics Division | 47 |
| - | Surface Mount | Nonstandard SMD | - | SCF4030 | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | 48 V | - | -20°C ~ 60°C | - | SCF4030 | 0.157" L x 0.118" W x 0.035" H (4.00mm x 3.00mm x 0.90mm) | - | - | Battery Protection | - | 22A | - | 22 A | - | cURus | Fast Blow | Board Mount | 200A | - | - | 0.0018 Ohms | - | - | Surface Mount Fuse | 18 ~ 27V Triggerable | - | - | - | - | - | ||
![]() SCF4030-15-02 Eaton - Electronics Division | 3159 |
| - | Surface Mount | 1612 (4030 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | - | - | 36 V | - | -20°C ~ 60°C | - | SCF4030 | 0.157" L x 0.118" W x 0.035" H (4.00mm x 3.00mm x 0.90mm) | - | - | Battery Protection | - | 15A | - | - | - | cURus | Fast Blow | Board Mount | 50A | - | - | 0.001 Ohms | - | - | - | 5 ~ 9V Triggerable | - | - | - | - | - | ||
![]() ITV5432L0630WR Littelfuse Inc. | 25 |
| - | Surface Mount | Nonstandard SMD | - | - | Littelfuse | - | - | 3000 | - | - | - | - | - | Littelfuse | - | Littelfuse Inc. | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | 62 V | - | -10°C ~ 65°C | Tray | - | 0.213" L x 0.126" W x 0.071" H (5.40mm x 3.20mm x 1.80mm) | - | - | Battery Protection | PMIC - Power Management ICs | 30A | - | - | - | cURus, TUV | Fast Blow | Board Mount | 80A | Battery Management | - | 0.0025 Ohms | - | - | - | 7.5 ~ 9.6V Triggerable | - | Battery Management | - | - | - | ||
![]() EV1K100 Littelfuse Inc. | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | Active | - | - | - | 1 kV | - | -40°C ~ 125°C | - | - | 1.000" Dia x 4.375" L (25.40mm x 111.13mm) | - | - | Electrical, Industrial | - | 100A | - | - | - | UL | Fast Blow | Cartridge | 30kA | - | 2670 | 0.001053 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() PF-ET1-30 Bourns Inc. | 53 |
| - | Through Hole | Radial Bend Cylinder | Ceramic | - | Bourns | - | - | 50 | - | - | - | 200 kA at 1000 VDC | - | Bourns | + 125 C | Bourns Inc. | - 55 C | Through Hole | Tray | Active | Details | POWrFuse | - | 1 kV | 1kV dc | -55°C ~ 125°C | Tray | - | 0.406" Dia x 1.496" L (10.30mm x 38.00mm) | PCB Mount Fuse | - | Solar (Photovoltaic) | Fuses | 30A | - | 30A | Solder | cULus, UL | - | Cartridge, Ceramic | 20kA | - | 2229 | 3.02 mOhms | 38mm | - | Specialty Fuses | - | Round Body Fuses | Specialty Fuses | 10.3 mm | - | 38 mm | ||
![]() PF-ET1-15 Bourns Inc. | 330 | - | - | Through Hole | Radial Bend Cylinder | Ceramic | - | Bourns | - | - | 50 | - | - | - | 200 kA at 1000 VDC | - | Bourns | + 125 C | Bourns Inc. | - 55 C | Through Hole | Tray | Active | Details | POWrFuse | - | 1 kV | 1kV dc | -55°C ~ 125°C | Tray | - | 0.406" Dia x 1.496" L (10.30mm x 38.00mm) | PCB Mount Fuse | - | Solar (Photovoltaic) | Fuses | 15A | - | 15A | Solder | cULus, UL | - | Cartridge, Ceramic | 20kA | - | 365 | 8.54 mOhms | 38mm | - | Specialty Fuses | - | Round Body Fuses | Specialty Fuses | 10.3 mm | - | 38 mm | ||
![]() SPXV030.LXM IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | Details | POWR-GARD | - | - | - | - | - | SPXV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solar String Fuses | - | - | - | - | - | - | ||
![]() SPXV025.LXM IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | Details | POWR-GARD | - | - | - | - | - | SPXV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solar String Fuses | - | - | - | - | - | - | ||
![]() SPXI010.LXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - | - 50 C | Holder | - | - | Details | POWR-GARD | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | - | 10 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 10.31 mm | - | 114.05 mm | ||
![]() SPXI03.5TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - | - 50 C | Holder | - | - | Details | POWR-GARD | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | - | 3.5 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 10.31 mm | - | 114.05 mm | ||
![]() SPXI008.LXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - | - 50 C | Holder | - | - | Details | POWR-GARD | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | - | 8 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 10.31 mm | - | 114.05 mm | ||
![]() SPXI020.LXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - | - 50 C | Holder | - | - | Details | POWR-GARD | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | - | 20 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 10.31 mm | - | 114.05 mm | ||
![]() SPXI010.TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - | - 50 C | Holder | - | - | Details | POWR-GARD | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | - | 10 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 10.31 mm | - | 114.05 mm | ||
![]() SPXI008.TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - | - 50 C | Holder | - | - | Details | POWR-GARD | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | - | 8 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 10.31 mm | - | 114.05 mm | ||
![]() SPXI006.TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - | - 50 C | Holder | - | - | Details | POWR-GARD | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | - | 6 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 10.31 mm | - | 114.05 mm | ||
![]() SPXI04.5LXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - | - 50 C | Holder | - | - | Details | POWR-GARD | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | - | 4.5 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 10.31 mm | - | 114.05 mm | ||
![]() SPXI030.TXM IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | Without Indicator | 50 kA at 1.5 kV | - | - | - | - | - | Holder | - | - | Details | POWR-GARD | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | - | 30 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 13.72 mm | - | 110.06 mm | ||
![]() FPT-2.5A OptiFuse | 807 |
| - | Holder | Alarm Indicator | - | FPT-2.5 | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | 125 V | 125 V | 125VAC | - | - | FPT | 0.654" L x 0.126" W x 0.772" H (16.60mm x 3.20mm x 19.60mm) | - | - | Telecom | - | 2.5A | Thermoplastic | 2.5A | - | - | - | Indicating Fuse | 300A | - | - | - | - | Orange-White | - | Indicating | - | - | - | - | - | ||
![]() SPXI001.LXB Littelfuse Inc. | 48 |
| - | Free Hanging (In-Line) | Cartridge, Inline, Double Ended | - | - | Littelfuse | - | - | 50 | 10.31 mm x 56.9 mm | - | Without Indicator | 30 kA | - | Littelfuse | - | Littelfuse Inc. | - | Holder | Box | Active | Details | - | - | 1.5 kV | - | - | Bulk | - | 0.406" Dia x 3.362" L (10.31mm x 85.40mm) | Solar Photovoltaic Fuse | 625 mOhms | Solar (Photovoltaic) | Fuses | 1A | - | 1 A | Cartridge | CE, gPV, UR | Fast Blow | Cartridge | 30kA | - | 0.29 | 0.625 Ohms | - | - | Specialty Fuses | - | In Line Fuses | Specialty Fuses | 10.31 mm | 56.9 mm | - |