- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Material | Acting | Base Product Number | Brand | Class | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Indicator Style | Interrupt Rating | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Applications | Subcategory | Current Rating (Amps) | Current Rating | Termination Style | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Blow Characteristic | Fuse Size | Fuse Current | Product | Features | Body Style | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR-1245UMFT2-5-R Eaton - Electronics Division | 2302 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | 12.1 mm x 4.5 mm | - | 100 A at 250 VAC | - | + 125 C | Eaton - Electronics Division | - 40 C | - | - | Active | - | - | - | 250 V | - | - | -40°C ~ 125°C | - | 1245UMFT | 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm) | - | 33 mOhms | Electrical, Industrial | - | 2.5A | 2.5 A | - | cURus | Slow Blow | Board Mount | 100A | 15 | 0.033 Ohms | Time Delay | - | 2.5A | Surface Mount Fuse | - | - | - | - | - | - | - | ||
![]() PF-HC1-12 Bourns Inc. | 42 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | Ceramic | - | - | Bourns | - | 10 | - | - | 100 kA at 600 VAC, 100 kA at 600 VDC | Bourns | + 125 C | Bourns Inc. | - 55 C | - | Box | Active | Details | POWrFuse | - | 600 V | 600 V | 600V ac/dc | -55°C ~ 125°C | - | - | 0.406" Dia x 1.496" L (10.30mm x 38.00mm) | Ferrule Fuse | 10.8 mOhms | Electrical, Industrial | Fuses | 12A | 12A | Ferrule | cULus, UL | - | Cartridge | 100kA | 258.192 | 0.0108 Ohms | - | 38mm | - | Specialty Fuses | - | Round Body Fuses | Specialty Fuses | 10.3 mm | - | 38 mm | - | ||
![]() PF-JT3-40 Bourns Inc. | 42 |
| - | Through Hole | Radial Bend Cylinder | - | - | - | Bourns | - | 80 | - | - | 2 kA at 500 VAC, 2 kA at 250 VAC, 1kA at 125 VDC | Bourns | + 125 C | Bourns Inc. | - 55 C | Through Hole | - | Active | Details | POWrFuse | - | 500 V | 125 V | 500V ac | -55°C ~ 125°C | - | PF-J | 0.551" Dia x 1.516" L (14.00mm x 38.50mm) | PCB Mount Fuse | 1.9 mOhms | Electrical, Industrial | Fuses | 40A | 40A | Solder | cURus, UL | - | Cartridge | 2kA AC, 1kA DC | 2616 | 0.0019 Ohms | - | 66mm | - | Specialty Fuses | - | Round Body Fuses | Specialty Fuses | 10.4 mm | - | 38.5 mm | - | ||
![]() PF-JT3-63 Bourns Inc. | 106 |
| - | Through Hole | Radial Bend Cylinder | - | - | - | Bourns | - | 80 | - | - | 2 kA at 500 VAC, 2 kA at 250 VAC, 1kA at 125 VDC | Bourns | + 125 C | Bourns Inc. | - 55 C | Through Hole | Box | Active | Details | POWrFuse | - | 500 V | 125 V | 500V ac | -55°C ~ 125°C | - | - | 0.551" Dia x 1.516" L (14.00mm x 38.50mm) | PCB Mount Fuse | 1.1 mOhms | Electrical, Industrial | Fuses | 63A | 63A | Solder | cURus, UL | - | Cartridge | 2kA AC, 1kA DC | 6271 | 0.0011 Ohms | - | 66mm | - | Specialty Fuses | - | Round Body Fuses | Specialty Fuses | 10.4 mm | - | 38.5 mm | - | ||
![]() PF-GT3-63 Bourns Inc. | 30 |
| - | Through Hole | Radial Bend Cylinder | - | - | - | Bourns | - | 60 | - | - | 1.5 kA at 600 VAC, 2 kA at 250 VAC, 500 A at 125 VDC | Bourns | + 125 C | Bourns Inc. | - 55 C | Holder | Box | Active | Details | POWrFuse | - | 600 V | 125 V | 500/600V ac | -55°C ~ 125°C | - | - | 0.709" Dia x 1.516" L (18.00mm x 38.50mm) | PCB Mount Fuse | 1.3 mOhms | Electrical, Industrial | Fuses | 63A | 63A | Through Hole | cURus, UL | - | Cartridge | 1.5kA AC, 500A DC | 9892.95 | 0.0013 Ohms | - | 66mm | - | Specialty Fuses | - | Round Body Fuses | Specialty Fuses | 14.6 mm | - | 38.5 mm | - | ||
![]() PF-HT1-6 Bourns Inc. | 66 |
| - | Through Hole | Radial Bend Cylinder | Ceramic | - | - | Bourns | - | 50 | - | - | 100 kA at 600 VAC, 100 kA at 600 VDC | Bourns | + 125 C | Bourns Inc. | - 55 C | Through Hole | Tray | Active | Details | POWrFuse | - | 600 V | 600 V | 600V ac/dc | -55°C ~ 125°C | Tray | - | 0.406" Dia x 1.496" L (10.30mm x 38.00mm) | PCB Mount Fuse | 26.75 mOhms | Electrical, Industrial | Fuses | 6A | 6A | Through Hole | cULus, UL | - | Cartridge | 100kA | 50.724 | 0.02675 Ohms | - | 38mm | - | Specialty Fuses | - | Round Body Fuses | Specialty Fuses | 10.3 mm | - | 38 mm | - | ||
![]() PF-HC1-6 Bourns Inc. | In Stock | - | - | Holder | 5AG, 10mm x 38mm (Midget) | Ceramic | - | - | Bourns | - | 10 | - | - | 100 kA at 600 VAC, 100 kA at 600 VDC | Bourns | + 125 C | Bourns Inc. | - 55 C | - | Box | Active | Details | POWrFuse | - | 600 V | 600 V | 600V ac/dc | -55°C ~ 125°C | - | - | 0.406" Dia x 1.496" L (10.30mm x 38.00mm) | Ferrule Fuse | 26.75 mOhms | Electrical, Industrial | Fuses | 6A | 6A | Ferrule | cULus, UL | - | Cartridge | 100kA | 50.724 | 26.75 mOhms | - | 38mm | - | Specialty Fuses | - | Round Body Fuses | Specialty Fuses | 10.3 mm | - | 38 mm | - | ||
![]() SCF9550-30-16L Eaton - Electronics Division | 29 |
| - | Surface Mount | Nonstandard SMD | - | - | SCF9550 | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | 80 V | - | -20°C ~ 60°C | - | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | - | Battery Protection | - | 30A | - | - | cURus | Fast Blow | Board Mount | 80A | - | 0.0025 Ohms | - | - | - | - | 36 ~ 62V Triggerable | - | - | - | - | - | - | ||
![]() SCF9550-45-08 Eaton - Electronics Division | 29 |
| - | Surface Mount | Nonstandard SMD | - | - | SCF9550 | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | 80 V | - | -20°C ~ 60°C | - | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | - | Battery Protection | - | 45A | 45 A | - | cURus | Fast Blow | Board Mount | 120A | - | 0.0015 Ohms | - | - | - | Surface Mount Fuse | 26.7 ~ 37.6V Triggerable | - | - | - | - | - | - | ||
![]() SCF5432-12-02 Eaton - Electronics Division | 38 |
| - | Surface Mount | Nonstandard SMD | - | - | SCF5432 | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | 36 V | - | -20°C ~ 60°C | - | SCF5432 | 0.213" L x 0.126" W x 0.053" H (5.40mm x 3.20mm x 1.35mm) | - | - | Battery Protection | - | 12A | 12 A | - | cURus | Fast Blow | Board Mount | 50A | - | 1.5 mOhms | - | - | - | Surface Mount Fuse | 4 ~ 9V Triggerable | - | - | - | - | - | - | ||
![]() SCF9550-45-06 Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard SMD | - | Fast | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | 80 V | - | -20°C ~ 60°C | - | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | - | Battery Protection | - | 45A | - | - | - | Fast Blow | Board Mount | 120A | - | 0.0005 Ohms | - | - | - | - | 19.8 ~ 27V Triggerable | - | - | - | - | - | - | ||
![]() SCF9550-30-17 Eaton - Electronics Division | In Stock | - | - | Surface Mount | Nonstandard SMD | - | - | SCF9550 | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | 80 V | - | -20°C ~ 60°C | - | SCF9550 | 0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm) | - | - | Battery Protection | - | 30A | 30 A | - | cURus | Fast Blow | Board Mount | 80A | - | 0.0025 Ohms | - | - | - | Surface Mount Fuse | 42 ~ 74.8V Triggerable | - | - | - | - | - | - | ||
![]() SCF5432-12-05 Eaton - Electronics Division | 34 |
| - | Surface Mount | Nonstandard SMD | - | - | SCF5432 | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | 36 V | - | -20°C ~ 60°C | - | SCF5432 | 0.213" L x 0.126" W x 0.053" H (5.40mm x 3.20mm x 1.35mm) | - | - | Battery Protection | - | 12A | - | - | cURus | Fast Blow | Board Mount | 50A | - | 1 mOhms | - | - | - | - | 14.4 ~ 23.5V Triggerable | - | - | - | - | - | - | ||
![]() SPXI012.LXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | Without Indicator | 30 kA at 1.5 kV | - | + 125 C | - | - 50 C | Holder | - | - | Details | POWR-GARD | - | - | 1.5 kVDC | - | - | Bulk | SPXI | - | Cylindrical Fuse | - | - | - | - | 12 A | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | - | Cartridge Fuses | - | 10.31 mm | - | 114.05 mm | - | ||
![]() FFA-0031 APC | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | N | - | 8.000135 oz | - | - | - | - | - | FFA | - | Telecommunication Power Fuse | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | Specialty Fuses | - | - | - | - | - | - | - | ||
![]() FFA-0035 APC | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | N | - | 8.000135 oz | - | - | - | - | - | FFA | - | Telecommunication Power Fuse | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | Specialty Fuses | - | - | - | - | - | - | - | ||
![]() FFA-0033 APC | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | N | - | 8.000135 oz | - | - | - | - | - | FFA | - | Telecommunication Power Fuse | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | Specialty Fuses | - | - | - | - | - | - | - | ||
![]() FFA-0037 APC | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | N | - | 8.000135 oz | - | - | - | - | - | FFA | - | Telecommunication Power Fuse | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | Specialty Fuses | - | - | - | - | - | - | - | ||
![]() ESR1XLUB0125X IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | 175 kA | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | - | 1.5 kVDC | - | - | Bulk | ESR | - | Ceramic Fuse | - | - | - | - | 125 A | Solder Lug | - | - | - | - | - | - | - | - | - | Specialty Fuses | - | - | - | - | 51.5 mm | 127.7 mm | 51.5 mm | ||
![]() ESR1XLDB0125X IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | 175 kA | - | + 125 C | - | - 55 C | - | - | - | Details | - | - | - | 1.5 kVDC | - | - | Bulk | ESR | - | Ceramic Fuse | - | - | - | - | 125 A | Solder Lug | - | - | - | - | - | - | - | - | - | Specialty Fuses | - | - | - | - | 51.5 mm | 127.7 mm | 51.5 mm |