- Manufacturer
- Fuse Type
- Series
- Applications
- Mounting Type
- Size / Dimension
- Part Status
- Approval Agency
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Package / Case
- Factory Lead Time
Attribute column
Categories
Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Ihs Manufacturer | Indicator Style | Interrupt Rating | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Series | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Fuse Type | Product Type | Rated Current | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Rated Voltage | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Product | Body Style | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWC-25A10F IXYS | In Stock | - | - | 4 Weeks, 1 Day | NO | END CAP | INLINE/HOLDER | - | - | - | EATON CORP | - | - | FWC-25A10F | - | - | Active | 1.93 | - | Yes | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 700 VDC: 50000 A | - | - | BOX | compliant | - | CE; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | 25 A | ELECTRIC FUSE | - | 60 J | - | 700 V | - | 200000 A | - | 600 V | - | - | - | 38.1 mm | ||
![]() FWP-3A14F IXYS | In Stock | - | - | 18 Weeks, 1 Day | NO | END CAP | INLINE/HOLDER | - | - | - | EATON CORP | - | - | FWP-3A14F | - | - | Active | 1.95 | - | Yes | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 700 VDC: 50000 A | - | - | BOX | compliant | - | IEC; UL | - | 14.3 mm | 14.3mm x 50.8mm | - | - | 3 A | ELECTRIC FUSE | - | - | - | 700 V | - | 200000 A | - | 700 V | - | - | - | 50.8 mm | ||
![]() FNQ-R-1/4 IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | FNQ-R-1/4 | FNQ-R | - | Transferred | 3.89 | - | - | - | - | - | - | - | - | - | - | BOX | unknown | - | CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | 0.25 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | 200000 A | - | 600 V | - | - | - | 38.1 mm | ||
![]() FNM-3-1/2 IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | FNM-3-1/2 | FNM | - | Transferred | 3.87 | - | - | - | - | - | - | - | - | - | - | BOX | unknown | - | CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | 3.5 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | 100 A | - | 250 V | - | - | - | 38.1 mm | ||
![]() FNQ-R-20 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | - | EATON CORP | - | - | FNQ-R-20 | - | - | Active | 1.93 | - | Yes | - | - | EAR99 | - | Nickel (Ni) | RATED BREAKING CAPACITY AT 300 VDC: 10000 A | - | - | BOX | compliant | - | CE; CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | 20 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | 300 V | - | 200000 A | CC | 600 V | - | - | - | 38.1 mm | ||
![]() FRN-R-40 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | - | EATON CORP | - | - | FRN-R-40 | - | - | Active | 2.12 | - | No | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 125 VDC: 20000 A | - | - | BOX | compliant | - | CE; CSA; UL | - | 20.6 mm | 20.6mm x 76.2mm | - | - | 40 A | ELECTRIC FUSE | TIME DELAY | - | 250 V | 125 V | - | 200000 A | RK5 | 250 V | - | - | - | 76.2 mm | ||
![]() FNQ-R-1 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | - | EATON CORP | - | - | FNQ-R-1 | - | - | Active | 1.93 | - | Yes | - | - | EAR99 | - | Nickel (Ni) | - | 8536.10.00.40 | - | BOX | compliant | - | CE; CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | 1 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | - | - | 200000 A | CC | 600 V | - | - | - | 38.1 mm | ||
![]() FWP-25B IXYS | In Stock | - | - | 5 Weeks, 4 Days | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | EATON CORP | - | - | FWP-25B | - | - | Active | 1.97 | - | Yes | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 700 VDC: 50000 A | - | - | BOX | compliant | - | CE; CSA; UL | - | 14.3 mm | 14.3mm x 47.18mm | - | - | 25 A | ELECTRIC FUSE | - | 44 J | - | 700 V | - | 200000 A | - | 700 V | - | - | - | 47.18 mm | ||
![]() BBU27-10K Eaton | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | COOPER ELECTRONIC TECHNOLOGIES | Indicator Pin | - | BBU27-10K | BBU | - | Transferred | 5.41 | - | - | - | - | - | Boric Acid Fuse | - | - | - | - | - | unknown | 10 A | - | - | 1.24 mm | 1.24mm x 22.58mm | Fast Blow | - | 10 A | ELECTRIC FUSE | FAST | - | - | - | INDICATOR | 12500 A | - | 27000 V | Medium Voltage Fuses | - | - | 22.58 mm | ||
![]() LGR01.5 Littelfuse | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | LITTELFUSE INC | Without Indicator | 10 kA at 300 VAC | LGR01.5 | - | Cable | Active | 5.36 | - | - | - | LGR | EAR99 | Cable Fuse In Line | - | - | - | - | - | unknown | 1.5 A | CSA; UL | Wire | 15.49 mm | 15.49mm x 46.23mm | Fast Blow | - | 1.5 A | ELECTRIC FUSE | FAST | - | - | - | - | 10000 A | - | 300 V | Specialty Fuses | In Line Fuses | - | 46.23 mm | ||
![]() JLS040 Littelfuse | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | Littelfuse | 10 | Class J | LITTELFUSE INC | Without Indicator | - | JLS040 | - | Holder | Active | 2.09 | N | - | 3.336770 oz | JLS | EAR99 | - | - | - | - | Fuses | - | unknown | 40 A | CSA; UL | Clip | 27 mm | 27mm x 60.3mm | Fast Blow | Industrial Power Fuses | 40 A | ELECTRIC FUSE | FAST | - | - | - | - | 200000 A | - | 600 V | Class J Fuse | Cartridge Fuses | Industrial & Electrical Fuses | 60.3 mm | ||
![]() JJN-30 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | - | - | EATON CORP | - | - | JJN-30 | - | - | Active | 1.95 | - | Yes | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 160 VDC: 20000 A | - | - | BOX | compliant | - | CE; CSA; UL | - | 10.3 mm | 10.3mm x 22.2mm | - | - | 30 A | ELECTRIC FUSE | VERY FAST | - | - | 160 V | - | 200000 A | - | 300 V | - | - | - | 22.2 mm | ||
![]() KTK-R-1-1/2 IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | KTK-R-1-1/2 | KTK-R | - | Transferred | 3.89 | - | - | - | - | - | - | NICKEL | - | - | - | BOX | unknown | - | CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | 1.5 A | ELECTRIC FUSE | FAST | - | - | - | - | 200000 A | - | 600 V | - | - | - | 38.1 mm | ||
![]() KTK-1-1/2 IXYS | In Stock | - | - | 1 Week | - | END CAP | - | - | - | - | EATON CORP | - | - | KTK-1-1/2 | - | - | Active | 1.95 | - | Yes | - | - | EAR99 | - | - | - | - | - | - | compliant | - | CSA, UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | 1.5 A | ELECTRIC FUSE | FAST | - | 600 V | - | - | 100000 A | - | - | - | - | - | 38.1 mm | ||
![]() KTK-R-10 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | - | EATON CORP | - | - | KTK-R-10 | - | - | Active | 1.93 | - | Yes | - | - | EAR99 | - | Nickel (Ni) | - | - | - | BOX | compliant | - | CE; CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | 10 A | ELECTRIC FUSE | FAST | - | 600 V | - | - | 200000 A | CC | 600 V | - | - | - | 38.1 mm | ||
![]() KTK-3/4 IXYS | In Stock | - | - | 1 Week | - | END CAP | - | - | - | - | EATON CORP | - | - | KTK-3/4 | - | - | Active | 5.49 | - | Yes | - | - | EAR99 | - | - | - | - | - | - | compliant | - | CSA, UL | - | 10.3 mm | 10.3mm x 38.1mm | - | - | 0.75 A | ELECTRIC FUSE | FAST | - | 600 V | - | - | 100000 A | - | - | - | - | - | 38.1 mm | ||
![]() LPJ-300SP IXYS | In Stock | - | - | 10 Weeks | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | EATON CORP | - | - | LPJ-300SP | - | - | Active | 5.51 | - | Yes | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | - | - | - | compliant | - | CE; CSA; UL | - | 53.6 mm | 53.6mm x 38.3mm | - | - | 300 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | 300 V | - | 300000 A | J | 600 V | - | - | - | 38.3 mm | ||
![]() LPJ-100SP IXYS | In Stock | - | - | 10 Weeks | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | EATON CORP | - | - | LPJ-100SP | - | - | Active | 1.95 | - | Yes | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | - | - | - | compliant | - | CE; CSA; UL | - | 28.6 mm | 28.6mm x 66.7mm | - | - | 100 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | 300 V | - | 300000 A | J | 600 V | - | - | - | 66.7 mm | ||
![]() LPJ-25SP IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | LPJ-25SP | LPJ | - | Transferred | 3.84 | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | - | - | BOX | unknown | - | CSA; UL | - | 20.57 mm | 20.57mm x 57.15mm | - | - | 25 A | ELECTRIC FUSE | TIME DELAY | - | - | 300 V | - | 300000 A | - | 600 V | - | - | - | 57.15 mm | ||
![]() LPJ-45SP IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | LPJ-45SP | LPJ | - | Transferred | 3.84 | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | - | - | BOX | unknown | - | CSA; UL | - | 26.92 mm | 26.92mm x 60.45mm | - | - | 45 A | ELECTRIC FUSE | TIME DELAY | - | - | 300 V | - | 300000 A | - | 600 V | - | - | - | 60.45 mm |