- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Package Quantity | Mfr | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Approval Agency | Voltage | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74-5FCL3.15A NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 3.15 A | cURus | 250V | Fast Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-4SGL3A NTE Electronics, Inc | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 3 A | cUL, UL | 250V | Slow Blow | Cartridge, Glass | 100A | ||
![]() 74-6SC400MA NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 400 mA | cURus | 125v/250V | Slow Blow | Cartridge, Ceramic | 200A | ||
![]() 74-4SG800MA NTE Electronics, Inc | In Stock | - | - | Holder | 2AG, 5mm x 15mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.177" Dia x 0.590" L (4.50mm x 15.00mm) | - | 800 mA | cUL, UL | 125v/250V | Slow Blow | Cartridge, Glass | 50A | ||
![]() 74-5FC400MA NTE Electronics, Inc | In Stock | - | - | Holder | 5mm x 20mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.197" Dia x 0.787" L (5.00mm x 20.00mm) | - | 400 mA | cURus | 250V | Fast Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-LMAF25A NTE Electronics, Inc | In Stock | - | - | Holder | Blade, Miniature | 1 | NTE Electronics, Inc | Bag | Active | - | - | 32 V | - | - | 0.441" L x 0.157" W x 0.354" H (11.20mm x 4.00mm x 9.00mm) | Clear | 25 A | - | 32V | Fast Blow | Automotive | - | ||
![]() 74-5FC800MA NTE Electronics, Inc | In Stock | - | - | Holder | 5mm x 20mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.197" Dia x 0.787" L (5.00mm x 20.00mm) | - | 800 mA | cURus | 250V | Fast Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-6SG250MA NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 250 mA | cULus | 125v/250V | Slow Blow | Cartridge, Glass | 200A | ||
![]() 74-5SC10A NTE Electronics, Inc | In Stock | - | - | Holder | 5mm x 20mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 10 A | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-5SCL250MA NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 250 mA | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-4FG4A NTE Electronics, Inc | In Stock | - | - | Holder | 2AG, 5mm x 15mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.177" Dia x 0.590" L (4.50mm x 15.00mm) | - | 4 A | cUR, UR | 125v/250V | Fast Blow | Cartridge, Glass | 100A | ||
![]() 74-5SCL630MA NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 630 mA | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-5SCL15A NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 15 A | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-5SCL5A NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 5 A | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-5SCL3.15A NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 3.15 A | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-3FG4A NTE Electronics, Inc | In Stock | - | - | Holder | Cartridge | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 4 A | cULus | 125v/250V | Fast Blow | Cartridge, Glass | 50A | ||
![]() 74-5SG800MA NTE Electronics, Inc | In Stock | - | - | Holder | 5mm x 20mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 800 mA | cULus | 125v/250V | Slow Blow | Cartridge, Glass | 20A | ||
![]() 74-5SCL8A NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 8 A | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-5SCL800MA NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 800 mA | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-4FG3A NTE Electronics, Inc | In Stock | - | - | Holder | 2AG, 5mm x 15mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.177" Dia x 0.590" L (4.50mm x 15.00mm) | - | 3 A | cUR, UR | 125v/250V | Fast Blow | Cartridge, Glass | 100A |