- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Package Quantity | Mfr | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Approval Agency | Voltage | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74-3FG5A NTE Electronics, Inc | In Stock | - | - | Holder | Cartridge | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 5 A | cULus | 125v/250V | Fast Blow | Cartridge, Glass | 50A | ||
![]() 74-6FC375MA NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 375 mA | cURus | 125v/250V | Fast Blow | Cartridge, Ceramic | 200A | ||
![]() 74-6FG187MA NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 187 mA | - | 125v/250V | Fast Blow | Cartridge, Glass | 200A | ||
![]() 74-4SG350MA NTE Electronics, Inc | In Stock | - | - | Holder | 2AG, 5mm x 15mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.177" Dia x 0.590" L (4.50mm x 15.00mm) | - | 350 mA | cUL, UL | 125v/250V | Slow Blow | Cartridge, Glass | 50A | ||
![]() 74-6FG125MA NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 125 mA | - | 125v/250V | Fast Blow | Cartridge, Glass | 200A | ||
![]() 74-4FGL3.5A NTE Electronics, Inc | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 3.5 A | cUR, UR | 250V | Fast Blow | Cartridge, Glass | 100A | ||
![]() 74-6FC250MA NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 250 mA | cURus | 125v/250V | Fast Blow | Cartridge, Ceramic | 200A | ||
![]() 74-4FGL750MA NTE Electronics, Inc | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 750 mA | cUR, UR | 250V | Fast Blow | Cartridge, Glass | 50A | ||
![]() 74-5FC630MA NTE Electronics, Inc | In Stock | - | - | Holder | 5mm x 20mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.197" Dia x 0.787" L (5.00mm x 20.00mm) | - | 630 mA | cURus | 250V | Fast Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-6FG1.6A NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1.6 A | cULus | 125v/250V | Fast Blow | Cartridge, Glass | 200A | ||
![]() 74-6FC20A NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 20 A | cURus | 125v/250V | Fast Blow | Cartridge, Ceramic | 200A | ||
![]() 74-4FG7A NTE Electronics, Inc | In Stock | - | - | Holder | 2AG, 5mm x 15mm | 1 | NTE Electronics, Inc | Bag | Active | - | 125 V | - | - | - | 0.177" Dia x 0.590" L (4.50mm x 15.00mm) | - | 7 A | - | 125v/250V | Fast Blow | Cartridge, Glass | 500A | ||
![]() 74-5FCL315MA NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 315 mA | cURus | 250V | Fast Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-4FGL5A NTE Electronics, Inc | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 5 A | cUR, UR | 250V | Fast Blow | Cartridge, Glass | 100A | ||
![]() 74-4SG6A NTE Electronics, Inc | In Stock | - | - | Holder | 2AG, 5mm x 15mm | 1 | NTE Electronics, Inc | Bag | Active | - | 125 V | - | - | - | 0.177" Dia x 0.590" L (4.50mm x 15.00mm) | - | 6 A | cUR, UR | 125v/250V | Slow Blow | Cartridge, Glass | 100A | ||
![]() 74-6FG2.5A NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 2.5 A | cULus | 125v/250V | Fast Blow | Cartridge, Glass | 200A | ||
![]() 74-4FGL500MA NTE Electronics, Inc | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 500 mA | cUR, UR | 250V | Fast Blow | Cartridge, Glass | 50A | ||
![]() 74-6FG150MA NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 150 mA | - | 125v/250V | Fast Blow | Cartridge, Glass | 200A | ||
![]() 74-6FC6A NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | - | 250 V | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 6 A | cURus | 125v/250V | Fast Blow | Cartridge, Ceramic | 200A | ||
![]() 74-LAF10A NTE Electronics, Inc | In Stock | - | - | Holder | Blade, ATO/ATC | 1 | NTE Electronics, Inc | Bag | Active | - | - | 32 V | - | - | 0.760" L x 0.207" W x 0.494" H (19.30mm x 5.25mm x 12.54mm) | Red | 10 A | - | 32V | Fast Blow | Automotive | - |