- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Transistor Element Material | Base Product Number | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | ECCN Code | Color | Subcategory | Current Rating (Amps) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Construction | Reach Compliance Code | Current Rating | JESD-30 Code | Qualification Status | Approval Agency | Configuration | Response Time | Transistor Application | Fuse Type | Breaking Capacity @ Rated Voltage | Polarity/Channel Type | Melting I2t | DC Cold Resistance | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Body Color | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSC-15A OptiFuse | 4615 |
| - | Holder | 5mm x 20mm | - | - | - | FSC | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 15 A | - | - | - | Glass Tube | - | 1.5A | - | - | PSE/JET | - | Fast Blow | - | Cartridge, Glass | 100A | - | - | 382.8 Ohms | - | - | - | - | ||
![]() TXG-750MA OptiFuse | 1707 |
| - | Through Hole | Axial | - | - | - | TXG | - | - | - | - | OptiFuse | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | - | - | 750 mA | - | - | - | Epoxy Coated | - | 750mA | - | - | CSA, cURus | - | Slow Blow | - | Board Mount (Cartridge Style Excluded) | 30A | - | 0.7074 | - | - | - | - | - | ||
![]() MSC-630MA OptiFuse | 2339 |
| - | Holder | 5mm x 20mm | - | - | - | MSC | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 630 mA | - | - | - | Glass Tube | - | 630mA | - | - | CSA, cULus, cURus, KC, PSE/JET | - | Medium Blow | - | Cartridge, Glass | 35A | - | 0.688 | - | - | - | - | - | ||
![]() TSD-160MA OptiFuse | 674 |
| - | Holder | 5mm x 20mm | - | - | - | TSD | Brass | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 160 mA | - | - | - | Glass Tube | - | 160mA | - | - | BSI, CCC, CE, CSA, cURus, IMQ, KC, SEMKO, VDE | - | Slow Blow | - | Cartridge, Glass | 35A | - | 0.0767 | - | - | - | - | - | ||
![]() FSH-10A OptiFuse | 1663 |
| - | Holder | 1AG, 1/4" x 5/8" | - | - | - | FSH | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 32 V | - | - | - | FSH | 0.250" Dia x 0.626" L (6.35mm x 15.90mm) | - | - | - | 10 A | - | - | - | - | - | - | - | - | cURus | - | Fast Blow | - | Cartridge, Glass | 1kA | - | - | - | - | - | - | - | ||
![]() TSD-400MA OptiFuse | 1704 |
| - | Holder | 5mm x 20mm | - | - | - | TSD | Brass | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 400 mA | - | - | - | Glass Tube | - | 400mA | - | - | BSI, CCC, CE, CSA, cURus, IMQ, KC, SEMKO, VDE | - | Slow Blow | - | Cartridge, Glass | 35A | - | 0.7968 | - | - | - | - | - | ||
![]() FSC-P-2A OptiFuse | 826 |
| - | Through Hole | 5mm x 20mm (Axial) | - | - | - | FSC-P | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | - | - | 2 A | - | - | - | Glass Tube | - | 2A | - | - | CSA, cULus, KC, PSE/JET | - | Fast Blow | - | Cartridge, Glass | 100A | - | - | 5.149 Ohms | - | - | - | - | ||
![]() TFLS-60A OptiFuse | 873 |
| - | Holder | Auto Link | - | - | - | TFLS | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 32 V | 32 V | 32VDC | - | TFLS | 0.638" L x 0.492" W x 1.059" H (16.20mm x 12.50mm x 26.90mm) | - | Yellow | - | 60 A | - | - | - | Nylon (PA66) | - | 60A | - | - | JASO | - | - | - | Automotive | 5kA | - | - | - | - | - | Yellow | - | ||
![]() TFLS-70A OptiFuse | 88 |
| - | Holder | Auto Link | - | - | - | TFLS | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 32 V | 32 V | 32VDC | - | TFLS | 0.638" L x 0.492" W x 1.059" H (16.20mm x 12.50mm x 26.90mm) | - | Brown | - | 70 A | - | - | - | Nylon (PA66) | - | 70A | - | - | JASO | - | - | - | Automotive | 5kA | - | - | - | - | - | Brown | - | ||
![]() TFLB-100A OptiFuse | 15869 |
| - | Bolt Mount | Auto Link | - | - | - | TFLB | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 32 V | 32 V | 32VDC | - | TFLB | 0.898" L x 0.638" W x 0.846" H (22.80mm x 16.20mm x 21.50mm) | - | Blue | - | 100 A | - | - | - | Nylon (PA66) | - | 100A | - | - | JASOD612 | - | - | - | Automotive | 5kA | - | - | - | - | - | Blue | - | ||
![]() FMS-1A OptiFuse | 610 |
| - | Through Hole | Radial, Can, Vertical | - | - | - | FMS | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | - | - | 1 A | - | - | - | Nylon (PA66) | - | 1A | - | - | cULus | - | Fast Blow | - | Board Mount (Cartridge Style Excluded) | 50A | - | 0.11 | - | - | - | - | - | ||
![]() FSD-500MA OptiFuse | 1052 |
| - | Holder | 5mm x 20mm | - | - | - | FSD | Brass | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 500 mA | - | - | - | Glass Tube | - | 500mA | - | - | BSI, CCC, CSA, cURus, IMQ, KC, SEMKO, VDE | - | Fast Blow | - | Cartridge, Glass | 35A | - | 0.205 | - | - | - | - | - | ||
![]() TSD-100MA OptiFuse | 2563 |
| - | Holder | 5mm x 20mm | - | - | - | TSD | Brass | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 100 mA | - | - | - | Glass Tube | - | 100mA | - | - | CCC, CE | - | Slow Blow | - | Cartridge, Glass | 35A | - | 0.0223 | - | - | - | - | - | ||
![]() FSA-600MA OptiFuse | 430 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | - | - | - | FSA | Brass | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | - | - | 600 mA | - | - | - | - | - | - | - | - | CSA, cULus, UR | - | Fast Blow | - | Cartridge, Glass | 35A | - | 0.213 | - | - | - | - | - | ||
![]() TSA-2A OptiFuse | 3833 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | - | - | - | TSA | Brass | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | - | - | 2 A | - | - | - | - | - | - | - | - | CSA, KC, PSE/JET, TUV, UL | - | Slow Blow | - | Cartridge, Glass | 100A | - | 7.48 | - | - | - | - | - | ||
![]() FSC-P-3.15A OptiFuse | 667 |
| - | Through Hole | 5mm x 20mm (Axial) | - | - | - | FSC-P | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | - | - | 3.15 A | - | - | - | Glass Tube | - | 3.15A | - | - | CSA, cURus, KC, PSE/JET | - | Fast Blow | - | Cartridge, Glass | 100A | - | - | 9.835 Ohms | - | - | - | - | ||
![]() FMS-2A OptiFuse | 351 |
| - | Through Hole | Radial, Can, Vertical | YES | 5 | SILICON | FMS | - | ROHM CO LTD | ROHM Semiconductor | FMS2A | OptiFuse | 2 | Bulk | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Obsolete | Active | NOT SPECIFIED | 5.76 | - | Yes | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | EAR99 | - | Other Transistors | 2 A | DUAL | GULL WING | NOT SPECIFIED | Nylon (PA66) | unknown | 2A | R-PDSO-G5 | Not Qualified | cULus | COMMON BASE, 2 ELEMENTS | Fast Blow | AMPLIFIER | Board Mount (Cartridge Style Excluded) | 50A | PNP | 0.63 | - | 0.1 A | 120 | - | 40 V | ||
![]() FMR-800MA OptiFuse | 595 |
| - | Through Hole | Radial, Can, Vertical | - | - | - | FMR | - | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | - | FMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | - | - | 800 mA | - | - | - | Nylon (PA66) | - | 800mA | - | - | CSA, cULus, UL | - | Fast Blow | - | Board Mount (Cartridge Style Excluded) | 50A | - | 0.069 | - | - | - | - | - | ||
![]() FCD-15A OptiFuse | 2963 |
| - | Holder | 5mm x 20mm | - | - | - | FCD | Brass | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 15 A | - | - | - | Ceramic Tube | - | 15A | - | - | CE, cURus, PSE/JET, SEMKO | - | Fast Blow | - | Cartridge, Ceramic | 1.5kA AC, 1kA DC | - | 602.5 | - | - | - | - | - | ||
![]() FSD-3.15A OptiFuse | 2402 |
| - | Holder | 5mm x 20mm | - | - | - | FSD | Brass | - | - | - | OptiFuse | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 3.15 A | - | - | - | Glass Tube | - | 3.15A | - | - | BSI, CCC, CQC, CSA, cURus, IMQ, KC, PSE/JET, SEMKO, VDE | - | Fast Blow | - | Cartridge, Glass | 35A | - | 22.33 | - | - | - | - | - |