- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Terminal Material | Acting | Approvals | Brand | Characteristic | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Ihs Manufacturer | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Base Part Number | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Fuse Current | Trip Time or Delay | Pre-arcing Time-Min | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Pre-arcing Rating | Product | Body Style | Product Category | Voltage Rating (VAC) | Product Length (mm) | Diameter | Height | Length | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034.1521 Schurter Inc. | 1244 | - | - | 7 Weeks | Nickel | Clip, Holder | Holder | 5mm x 20mm | - | END CAP | - | 2 | - | 919.998724mg | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | FSF 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Vendor Undefined | Clip | EAR99 | - | - | - | - | - | - | - | - | 250V | - | BOX | 2.5W | - | - | 3.15A | - | - | CCC; CSA; IEC; PSE; UL; VDE | - | 250V | - | CCC, cURus, PSE/JET, VDE | - | - | - | - | - | 250V | - | 2.5W | - | Fast Blow | Cartridge, Glass | 35A | - | - | - | 16.1 | - | ELECTRIC FUSE | - | - | 16 J | - | 3.15A | - | 10ms | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() F0603C0R50FWTR AVX Corporation | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | Accu-Guard® II | 0.065Lx0.031W x 0.028 H 1.65mmx0.80mmx0.70mm | - | no | Active | 1 (Unlimited) | - | EAR99 | - | 320mOhm | TIN LEAD/NICKEL | Thin Film | - | - | - | - | 32V | - | TAPE AND REEL | - | - | - | 500mA | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 0.012 | 0.32Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 711.2μm | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0314005.MXP Littelfuse Inc. | 1199 | - | Datasheet | 11 Weeks | Nickel | Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | 2 | - | - | Ceramic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 314 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | - | 30mOhm | - | - | - | - | - | - | 125V | - | - | - | - | - | 5A | - | - | CE; CSA; KC; PSE; UL | - | 250V | - | CE, CSA, K-MARK, PSE, UL | - | - | - | 6.35mm x 31.75mm | - | - | 5A | - | - | Fast Blow | Cartridge, Ceramic | 750A AC 10kA DC | - | - | - | 26 | 0.03Ohm | ELECTRIC FUSE | - | 3AB | 26 J | - | 5A | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | - | 31.75mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 3404.0112.11 Schurter Inc. | 1906 |
| - | 29 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | 2 | - | 80.002354mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | OMT 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | SMD/SMT | EAR99 | - | - | - | - | - | - | 8536.10.00.40 | - | 125V | - | BAG | - | 3.1mm | - | 500mA | - | - | CCC; CSA; UL | - | 125V | - | cULus | 7.4mm | - | - | - | - | 125V | - | 47.5mW | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | - | 0.16 | - | ELECTRIC FUSE | TIME LAG | - | - | - | 500mA | - | 5ms | - | - | - | - | - | - | - | - | - | - | 2.6mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0440004.WR Littelfuse Inc. | 850000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | Ceramic | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 440 | 0.126Lx0.064W x 0.032 H 3.20mmx1.63mmx0.82mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 15.15mOhm | - | - | - | - | 8536.10.00.40 | - | 32V | - | TAPE AND REEL | - | - | - | 4A | - | - | CSA; UL | - | 32V | 3216 | CSA, UL | 3.2mm | 1206 | 1.63 mm | 3.2mm x 1.63mm x 0.82mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 2.601 | 0.01553Ohm | ELECTRIC FUSE | - | - | 2 J | - | 4A | - | - | - | - | - | 0.07 A2/s | - | - | - | - | - | - | 812.8μm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 37012000410 Littelfuse Inc. | 253 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | - | Thermoplastic | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | TR5® 370 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | Brown | - | 8536.10.00.40 | - | 250V | - | - | - | - | - | 2A | - | - | CCC; PSE; SEMKO; UL; VDE | - | 250V | - | CCC, cURus, PSE, SEMKO, VDE | - | - | - | 8.5mm x 8mm | 250V | - | - | 500mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 0.98 | - | ELECTRIC FUSE | - | TR5 | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | 8.001mm | - | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 34.1513 Schurter | 146 |
| - | - | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | Glass | - | - | - | - | - | - | - | - | SCHURTER INC | - | - | Schurter Electronic Components | 34.1513 | - | - | - | - | - | - | 125 °C | -55 °C | - | - | Active | - | - | - | 5.09 | - | Yes | - | - | - | - | - | - | - | - | 250V ac | - | - | - | FSF 5x20 | - | - | Yes | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | - | - | - | - | - | BOX | - | - | unknown | 500mA | - | - | CCC; CSA; IEC; UL; VDE | - | - | - | - | 5.2 mm | - | - | 5.2mm x 20mm | - | - | - | - | - | - | - | - | - | - | 0.5 A | - | - | ELECTRIC FUSE | FAST | 5 x 20mm | - | 250 V | - | - | 10 ms | 35 A | - | 250 V | - | - | - | - | - | - | - | - | - | 20 mm | - | - | - | - | - | - | ||
![]() AGC-V-3-R Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 4 | 3AG (6.3 mm x 32 mm) | - | Without Indicator | - | Eaton | - | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | AGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuses | - | - | - | - | - | - | 3 A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | - | Electronic Fast Acting Ferrule Fuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | - | - | 6.35 mm | - | 32.82 mm | - | - | - | - | - | - | - | ||
![]() 251004L Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | Epoxy Coated | - | - | - | Very Fast | CSA;CCC | - | Very Fast Acting | - | - | PICO II | - | - | 300A @ 125VDC;50A @ 125VAC | Littelfuse | 0251004.VXL | + 125 C | - 55 C | Through Hole | - | -55C to 125C | Military | - | - | Axial Leaded | - | - | Not Required(mm) | 2.8(MAX)(mm) | No | - | No | - | Not Required(mm) | Not Required(mm) | - | - | - | - | 125(V) | - | 125 | - | - | - | - | - | - | - | - | - | - | - | Subminiature | 20.4 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | 4(A) | - | 2 | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | 2.8 X 7.11 | - | - | - | - | - | - | - | - | - | PCB Mount Fuse | Leaded Fuses | - | 125(V) | 7.11(mm) | - | - | - | - | Not Required(mm) | - | - | - | - | - | ||
![]() BK/ABC-3 Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 044803.5MR Littelfuse Inc. | 2000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 448 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 21mOhm | Gold (Au) | - | - | - | 8536.10.00.40 | - | 125V | - | TAPE AND REEL | - | 2.69mm | - | 3.5A | - | - | CSA; PSE; UL | - | 125V | - | CSA, UL, PSE | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 2.3 | 0.021Ohm | ELECTRIC FUSE | - | - | 2 J | - | 3.5A | 14400 s | - | - | - | - | - | - | - | - | - | - | - | 2.6924mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5713.11 Schurter Inc. | 444 |
| Datasheet | 19 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | - | 2 | - | 1.000001g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | -55°C~125°C | Bulk | - | SMD-FTT | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 8536.10.00.40 | - | - | - | BAG | - | - | - | 1A | - | - | CSA; UL | - | 250V | - | cURus | - | - | - | - | - | 250V | 1A | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | - | 19.4 | - | ELECTRIC FUSE | SUPER TIME LAG | - | 19 J | - | 1A | - | 150ms | - | - | - | - | - | - | - | - | - | 5.2mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.6816 Schurter Inc. | 132 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | - | 8536.10.00.40 | - | 125V | - | TAPE AND REEL | - | - | - | 1.25A | - | - | CCC; CSA; IEC; KTL; PSE; UL; VDE | - | 250V | - | CCC, cURus, KC, PSE/JET, VDE | 8.5mm | - | - | 8.5mm x 8.5mm | - | 250V | - | 600mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A AC 50A DC | - | 640 μm | - | 15 | - | ELECTRIC FUSE | TIME LAG | - | 15 J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.509mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0034.6711 Schurter Inc. | 136 |
| Datasheet | 35 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | 2 | - | 529.994335mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | MST 250 | 0.335Dia x 0.335 H 8.50mmx8.50mm | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | - | 8536.10.00.40 | - | 125V | - | - | - | - | - | 400mA | - | - | CCC; CSA; IEC; KTL; UL; VDE | - | 250V | - | CCC, cURus, KC, VDE | 8.5mm | - | - | 8.5mm x 8.5mm | - | 250V | 400mA | 280mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A AC 50A DC | - | 640 μm | - | 1.1 | - | ELECTRIC FUSE | TIME LAG | - | 1 J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.509mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BK/GMA-V-5A Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | 100 | 5 mm x 20 mm | - | - | 10 kA | Eaton | - | - | - | - | Board Mount | - | - | - | - | - | GMA-V-5A BK-GMA-V-5A | - | - | - | - | - | N | - | - | - | 0.026455 oz | - | - | - | - | - | - | - | Bulk | - | GMA | - | - | - | - | - | - | - | - | 21 mOhms | - | - | - | - | - | Fuses | - | - | - | - | - | - | 5 A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | - | North American Ferrule Fuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | - | - | 5.54 mm | - | 21.1 mm | - | - | - | - | - | - | - | ||
![]() SF-0603SP063-2 Bourns Inc. | 50 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 32V | 630mA | - | - | - | - | - | SF-0603 | - | - | - | 32V | - | UL | - | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 0.017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0287005.L Littelfuse Inc. | 25 |
| Datasheet | 7 Weeks | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | - | 2 | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ATOF® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | - | 17.85mOhm | Tin (Sn) | - | Tan | PRE ARCING TIME: OPEN WITHIN 80 MILLISEC AT 350% RATED CURRENT | - | - | 32V | - | - | - | 5.1mm | - | 5A | - | - | - | - | - | - | UL | 19.1mm | - | - | - | - | - | - | - | - | - | Automotive | 1kA | - | - | - | 26 | 17.85Ohm | ELECTRIC FUSE | - | - | 26 J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.2936mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5049 Schurter Inc. | 11 |
| Datasheet | 19 Weeks | Nickel | - | Holder | 5mm x 20mm | NO | END CAP | - | 2 | - | 1.000001g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | -40°C~85°C | Bulk | - | FTT 5x20 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | Not Applicable | Clip | EAR99 | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | 4A | - | - | CSA; UL | - | 250V | - | cURus | - | - | - | - | - | 250V | 4A | 1.15W | - | Slow Blow | Cartridge, Glass | 35A | - | - | - | 410 | - | ELECTRIC FUSE | SUPER TIME LAG | - | 410 J | - | - | - | 150ms | - | - | - | - | - | - | - | - | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0034.5604.11 Schurter Inc. | 5 |
| Datasheet | 20 Weeks | Gold | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | - | 2 | - | 1.000001g | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | -55°C~125°C | Bulk | - | SMD-FST | 0.205Diax0.787L 5.20mmx20.00mm | e4 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 8536.10.00.40 | - | - | - | BAG | - | - | - | 50mA | - | - | CSA; IEC; UL; VDE | - | 250V | - | cURus, VDE | - | - | - | - | - | 250V | 50mA | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | - | 0.0363 | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | 10ms | - | L | - | - | - | - | - | - | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() BK/ABC-20-R Cooper Bussmann | 3433 | - | - | - | Nickel | Holder, Surface Mount | - | - | - | - | - | 2 | Ceramic | 2.799997 g | - | - | - | CSA, UL | Bussmann / Eaton | - | Brass | 100 | 3AG (6.3 mm x 32 mm) | - | Without Indicator | 400 A | Eaton | - | - | - | - | Holder / Clip | - | - | - | - | - | BK-ABC-20-R | - | - | - | - | - | Details | - | - | - | 0.085716 oz | - | 250 V | 125 V | - | 125 VDC | 250 V | - | Bulk | - | ABC | - | - | - | - | - | Clip | - | - | 3.66 mOhms | - | - | - | - | - | Fuses | - | - | - | - | - | - | 20 A | - | - | - | Clip | - | - | - | - | - | - | - | 125 V | 250 V | - | - | 125 V | - | Fast Blow | - | Fast Acting Ceramic Tube Fuse | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | Ceramic Fuse | Cylindrical | Cartridge Fuses | - | - | 6.35 mm | - | 31.75 mm | - | - | No | No SVHC | - | - | Lead Free |