- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSA-P-500MA OptiFuse | 1938 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | FSA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | FSA | 0.270" Dia x 1.276" L (6.85mm x 32.40mm) | - | 500 mA | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 35A | 0.112 | - | - | ||
![]() TMS-1A OptiFuse | 1009 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 1 A | Nylon (PA66) | 1A | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 2.8 | - | - | ||
![]() TMS-200MA OptiFuse | 1749 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 200 mA | Nylon (PA66) | 200mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.1 | - | - | ||
![]() TCD-2A OptiFuse | 3044 |
| - | Holder | 5mm x 20mm | TCD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 2 A | Ceramic Tube | 2A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() MSC-7A OptiFuse | 3169 |
| - | Holder | 5mm x 20mm | MSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 7 A | Glass Tube | 7A | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 200A | 112.1 | - | - | ||
![]() MID-30A OptiFuse | 114 |
| - | Bolt Mount | Auto Link | MID | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MID | 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) | Orange | 30 A | Thermoplastic | 30A | - | - | Automotive | 1kA | - | - | Orange | ||
![]() FSG-10A OptiFuse | 1487 |
| - | Holder | 5AG, 10mm x 38mm (Midget) | FSG | - | OptiFuse | Bulk | Active | 32 V | 32 V | - | - | FSG | 0.406" Dia x 1.500" L (10.30mm x 38.10mm) | - | 10 A | - | - | UL248-1, 14 | - | Cartridge, Glass | 1kA | - | - | - | ||
![]() FSF-3A OptiFuse | 3425 |
| - | Holder | Cartridge, Non-Standard | FSF | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | FSF | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 3 A | Glass Tube | 3A | cULus | Fast Blow | Cartridge, Glass | 50A | - | - | - | ||
![]() FSC-160MA OptiFuse | 1106 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 160 mA | Glass Tube | 160mA | - | Fast Blow | Cartridge, Glass | - | - | - | - | ||
![]() TSA-1.2A OptiFuse | 1144 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | 250 V | 32 V | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1.2 A | - | - | CSA, KC, PSE/JET, TUV, UL | Slow Blow | Cartridge, Glass | 100A | 5.115 | - | - | ||
![]() TMS-800MA OptiFuse | 341 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 800 mA | Nylon (PA66) | 800mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.98 | - | - | ||
![]() TSC-P-4A OptiFuse | 2630 |
| - | Through Hole | 5mm x 20mm (Axial) | TSC-P | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TSC-P | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 4 A | Glass Tube | 4A | CSA, cURus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 30.8 | - | - | ||
![]() TCD-1A OptiFuse | 274 |
| - | Holder | 5mm x 20mm | TCD | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1 A | Ceramic Tube | 1A | BSI, CCC, CQC, cUR, KC, PSE, SEMKO, UR, VDE | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | - | ||
![]() MSC-125MA OptiFuse | 1381 |
| - | Holder | 5mm x 20mm | MSC | Brass | OptiFuse | Bulk | Active | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 125 mA | Glass Tube | 125mA | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 35A | 0.0253 | - | - | ||
![]() TXG-1A OptiFuse | 921 |
| - | Through Hole | Axial | TXG | - | OptiFuse | Tape & Box (TB) | Active | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 1 A | Epoxy Coated | 1A | CCC, CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 1.916 | - | - | ||
![]() TMS-63MA OptiFuse | 1506 |
| - | Through Hole | Radial, Can, Vertical | TMS | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 63 mA | Nylon (PA66) | 63mA | cULus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.009 | - | - | ||
![]() TSA-300MA OptiFuse | 1907 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | - | OptiFuse | Bulk | Active | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 300 mA | - | - | CSA, KC, TUV, UL | Slow Blow | Cartridge, Glass | 35A | 0.82 | - | - | ||
![]() FCD-1.25A OptiFuse | 2670 |
| - | Holder | 5mm x 20mm | FCD | Brass | OptiFuse | Bulk | Active | 250 V | 250 V | 250VAC | -55°C ~ 125°C | FCD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 1.25 A | Ceramic Tube | 1.25A | BSI, CCC, CE, cURus, KC, PSE/JET, SEMKO, VDE | Fast Blow | Cartridge, Ceramic | 1.5kA AC, 1kA DC | 0.4489 | - | - | ||
![]() MID-100A OptiFuse | 626 |
| - | Bolt Mount | Auto Link | MID | - | OptiFuse | Bulk | Active | - | 32 V | 32VDC | -40°C ~ 125°C | MID | 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) | Blue | 100 A | Thermoplastic | 100A | - | - | Automotive | 1kA | - | 0.00045 Ohms | Blue | ||
![]() TMR-200MA OptiFuse | 825 |
| - | Through Hole | Radial, Can, Vertical | TMR | - | OptiFuse | Bulk | Active | 250 V | - | 250VAC | - | TMR | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 200 mA | Nylon (PA66) | 200mA | CSA, cULus, UL | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.1 | - | - |